- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S7261-45R Harwin Inc. | 6408 | - | Datasheet | 11 Weeks | Copper Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZ BoardWare | Active | 1 (Unlimited) | Shield Finger, Pre-Loaded | 185°C | -40°C | - | Gold | Solder | - | - | 0.059 1.50mm | 0.118 3.00mm | 0.079 2.00mm | Flash | 1.4986mm | - | ROHS3 Compliant | ||
![]() 3020604 Würth Elektronik | 110 | - | Datasheet | 9 Weeks | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | - | -4°F~185°F -40°C~85°C | 0.157 4.00mm | 39.370 1.00m | 0.236 6.00mm | - | 3.9878mm | - | ROHS3 Compliant | ||
![]() 3020608 Würth Elektronik | 137 | - | Datasheet | 9 Weeks | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 8mm | - | Non-Conductive Adhesive | - | -4°F~185°F -40°C~85°C | 0.315 8.00mm | 39.370 1.00m | 0.236 6.00mm | - | 8mm | Unknown | ROHS3 Compliant | ||
![]() 8563-0071-89 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | Round | - | - | 2013 | Electroseal™ EcE89 | Active | 1 (Unlimited) | Gasket | - | - | - | - | - | - | - | 0.070 1.78mm | - | 0.426 10.82mm | - | - | - | RoHS Compliant | ||
![]() 331236362553 Würth Elektronik | 494 | - | Datasheet | 11 Weeks | Phosphor Bronze | - | -40°C~100°C | Tape & Reel (TR) | - | WE-SECF | Active | 1 (Unlimited) | Shield Finger, Pre-Loaded | - | - | - | Nickel | Solder | - | -4°F~212°F - 40°C~100°C | 0.209 5.30mm | 0.142 3.60mm | 0.110 2.80mm | - | - | - | ROHS3 Compliant | ||
![]() 8516-0122-59 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | MIL Connector | Active | 1 (Unlimited) | Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4787PA51H01800 Laird Technologies EMI | 265 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.201 5.10mm | 18.000 457.20mm | 0.252 6.40mm | - | 5.08mm | - | ROHS3 Compliant | ||
![]() 4694PA51H01800 Laird Technologies EMI | 224 | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2010 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.126 3.20mm | 18.000 457.20mm | 0.500 12.70mm | - | 3.302mm | - | ROHS3 Compliant | ||
![]() S7271-45R Harwin Inc. | 13800 | - | Datasheet | 11 Weeks | Copper Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZ BoardWare | Active | 1 (Unlimited) | Shield Finger, Pre-Loaded | 185°C | -40°C | - | Gold | Solder | - | - | 0.079 2.00mm | 0.138 3.50mm | 0.059 1.50mm | Flash | 2.032mm | - | ROHS3 Compliant | ||
![]() 4181PA51H01800 Laird Technologies EMI | 42 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.079 2.00mm | 18.000 457.20mm | 0.394 10.00mm | - | 2.032mm | - | ROHS3 Compliant | ||
![]() 0098064017 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | - | Tin | Clip | - | - | 0.260 6.60mm | 16.000 406.40mm | 1.090 27.69mm | 299.21μin 7.60μm | 1.778mm | - | RoHS Compliant | ||
![]() 0097013702 Laird Technologies EMI | In Stock | - | - | - | Beryllium Copper | - | 121°C | - | - | Contact Strip | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Slot | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0077006217 Laird Technologies EMI | 17 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Tin | Slot | - | - | 0.110 2.79mm | 0.169 4.29mm | 0.320 8.13mm | 299.21μin 7.60μm | 101.6μm | - | RoHS Compliant | ||
![]() 0078001502 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Slot | - | - | 0.220 5.59mm | 0.250 6.35mm | 0.600 15.24mm | - | 5.588mm | - | RoHS Compliant | ||
![]() 10118529-003RLF Amphenol ICC (FCI) | In Stock | - | - | 19 Weeks | Beryllium Copper Alloy | - | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | Shield Finger, Pre-Loaded | - | - | - | Gold | Solder | - | - | 0.071 1.80mm | 0.134 3.40mm | 0.024 0.60mm | Flash | - | - | RoHS Compliant | ||
![]() 67B8G2004504510R00 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4570PA01H01200 Laird Technologies EMI | In Stock | - | - | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | I/O Gasket | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | Adhesive | - | - | 0.016 0.40mm | 12.000 304.80mm | 0.201 5.10mm | - | 381μm | - | ROHS3 Compliant | ||
![]() 21148373 Laird Technologies EMI | In Stock | - | Datasheet | 8 Weeks | - | - | - | - | - | ECCOSORB® MF | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0098063602 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Clip | - | - | 0.104 2.64mm | 16.000 406.40mm | 0.357 9.07mm | - | - | - | RoHS Compliant | ||
![]() 0097011602 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | Bulk | - | Contact Strip | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Slot | - | - | - | 406.4mm | - | - | - | - | RoHS Compliant |