- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0097013517 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Contact Strip | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0098025102 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Ultrasoft Contact Strip | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | - | 304.8mm | - | - | - | RoHS Compliant | ||
![]() 0098055502 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Ultrasoft Twist | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | - | - | 0.070 1.78mm | 24.000 609.60mm | 0.340 8.64mm | - | 1.778mm | RoHS Compliant | ||
![]() 0097056402 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Clip-On Twist | Active | 1 (Unlimited) | Fingerstock | - | - | - | Clip | - | - | 0.140 3.56mm | 16.000 406.40mm | 0.210 5.33mm | - | 1.778mm | RoHS Compliant | ||
![]() 0097055217 Laird Technologies EMI | 17 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | Clip-On Twist | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Clip | - | - | 0.030 0.76mm | 16.000 406.40mm | 0.150 3.81mm | 299.21μin 7.60μm | 762μm | RoHS Compliant | ||
![]() 0098054117 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Ultrasoft Foldover | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Adhesive | - | - | 0.120 3.05mm | 16.000 406.40mm | 0.380 9.65mm | 299.21μin 7.60μm | - | RoHS Compliant | ||
![]() 0097052502 Laird Technologies EMI | 55 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | All-Purpose | Active | - | Fingerstock | - | - | - | Adhesive | - | - | 0.140 3.56mm | 16.000 406.40mm | 0.370 9.40mm | - | 3.556mm | RoHS Compliant | ||
![]() 0097013402 Laird Technologies EMI | 24 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | Contact Strip | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0097058002 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Clip-On Twist | Active | 1 (Unlimited) | Fingerstock | - | - | - | Clip | - | - | 0.030 0.76mm | 16.000 406.40mm | 0.275 6.99mm | - | 762μm | RoHS Compliant | ||
![]() 0097091002 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Symmetrical (S3) Slotted | Active | 1 (Unlimited) | Fingerstock | - | - | - | Adhesive | - | - | 0.220 5.59mm | 15.000 381.00mm | 0.620 15.75mm | - | 5.588mm | RoHS Compliant | ||
![]() 8901014042 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | Round | - | - | Electroground Washers | Active | 1 (Unlimited) | Gasket | - | - | - | - | - | - | 0.185 4.70mm | - | 0.752 19.10mm | - | - | RoHS Compliant | ||
![]() 4053PA51H01800 Laird Technologies EMI | 167 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.091 2.30mm | 18.000 457.20mm | 0.091 2.30mm | - | 2.286mm | ROHS3 Compliant | ||
![]() 0078002102 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | - | 2.794mm | RoHS Compliant | ||
![]() 0078001102 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.220 5.59mm | 16.000 406.40mm | 0.600 15.24mm | - | 5.588mm | RoHS Compliant | ||
![]() 0078001002 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | - | 101.6μm | RoHS Compliant | ||
![]() 0077012002 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.110 2.79mm | 24.000 609.60mm | 0.320 8.13mm | - | - | RoHS Compliant | ||
![]() 0C97055517 Laird Technologies EMI | 8 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | Twist | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Adhesive | - | - | 0.070 1.78mm | 24.000 609.60mm | 0.340 8.64mm | 299.21μin 7.60μm | 1.778mm | RoHS Compliant | ||
![]() 0097051517 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Foldover | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Adhesive | - | - | 0.230 5.84mm | 24.000 609.60mm | 0.760 19.30mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 0097091602 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | Symmetrical (S3) Slotted | Active | 1 (Unlimited) | Fingerstock | - | - | - | Adhesive | - | - | 0.140 3.56mm | 15.000 381.00mm | 0.450 11.43mm | - | 3.556mm | RoHS Compliant | ||
![]() 0097057402 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | - | - | - | Clip-On Twist | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 16.000 406.40mm | 0.276 7.00mm | - | 762μm | RoHS Compliant |