- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4094AB51S04800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Rectangle | - | - | 2013 | 51S | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | - | - | - | 0.079 2.00mm | 48.000 121.92cm | 0.161 4.10mm | - | 2.032mm | RoHS Compliant | ||
![]() 7-13U-BD-12 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.070 1.78mm | 12.000 304.80mm | 0.130 3.30mm | - | - | ROHS3 Compliant | ||
![]() 13-37RH-BD-16 Leader Tech Inc. | 8 |
| Datasheet | 4 Weeks | Slot | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.130 3.30mm | 16.000 406.40mm | 0.370 9.40mm | - | - | ROHS3 Compliant | ||
![]() 4-34D-BD-16 Leader Tech Inc. | 24 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.040 1.02mm | 16.000 406.40mm | 0.300 7.62mm | - | - | ROHS3 Compliant | ||
![]() 25-78FSV50-BD-24 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.250 6.35mm | 24.000 609.60mm | 0.780 19.81mm | - | - | ROHS3 Compliant | ||
![]() 25-109C-070-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.250 6.35mm | 16.000 406.40mm | 1.090 27.69mm | - | - | ROHS3 Compliant | ||
![]() 25-78FS-BD-24 Leader Tech Inc. | 109 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2011 | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.250 6.35mm | 24.000 609.60mm | 0.780 19.81mm | - | - | ROHS3 Compliant | ||
![]() 23-76FSC-SN-24 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Tin | Adhesive | - | - | 0.230 5.84mm | 24.000 609.60mm | 0.760 19.30mm | Flash | - | ROHS3 Compliant | ||
![]() 8-S-45LPAH-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | - | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.080 2.03mm | 16.000 406.40mm | 0.450 11.43mm | - | - | ROHS3 Compliant | ||
![]() 11-S-32AF-SN-7.64 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Tin | Adhesive | - | - | 0.110 2.79mm | 7.640 194.06mm | 0.320 8.13mm | Flash | - | ROHS3 Compliant | ||
![]() 0097095202 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | Symmetrical (S3) Slotted | Active | 1 (Unlimited) | Fingerstock | - | - | - | Rivet | - | - | 0.220 5.59mm | 15.000 381.00mm | 0.620 15.75mm | - | 5.588mm | RoHS Compliant | ||
![]() 11-S-32AF-SN-0.917 Leader Tech Inc. | 8 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Tin | Adhesive | - | - | 0.110 2.79mm | 0.917 23.29mm | 0.320 8.13mm | Flash | - | ROHS3 Compliant | ||
![]() 4701PA51G03754 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Rectangle | - | Bulk | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.252 6.40mm | 37.540 953.52mm | 0.374 9.50mm | - | 6.35mm | ROHS3 Compliant | ||
![]() SG100400TR-24.00 Leader Tech Inc. | 2079 |
| Datasheet | 4 Weeks | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Triangle | -40°C~70°C | - | - | - | Active | Not Applicable | Fabric Over Foam | - | - | - | - | - | - | 0.100 2.54mm | 24.000 609.60mm | 0.400 10.16mm | - | - | ROHS3 Compliant | ||
![]() SG100400TR-48.00 Leader Tech Inc. | 2434 |
| Datasheet | 4 Weeks | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Triangle | -40°C~70°C | - | - | - | Active | Not Applicable | Fabric Over Foam | - | - | - | - | - | - | 0.100 2.54mm | 4.00' 1.22m | 0.400 10.16mm | - | - | ROHS3 Compliant | ||
![]() 11-S-32AF-SN-1.291 Leader Tech Inc. | 8 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Tin | Adhesive | - | - | 0.110 2.79mm | 1.291 32.79mm | 0.320 8.13mm | Flash | - | ROHS3 Compliant | ||
![]() 67BCG2003004010R00 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | - | - | - | - | - | - | BCG | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4202PA51H00050 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.118 3.00mm | 0.500 12.70mm | 0.252 6.40mm | - | 3.048mm | ROHS3 Compliant | ||
![]() 0077005502 Laird Technologies EMI | 8 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.110 2.79mm | 1.852 47.04mm | 0.320 8.13mm | - | 2.794mm | RoHS Compliant | ||
![]() 3023002 Würth Elektronik | 46 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -40°C | - | Non-Conductive Adhesive | - | -4°F~185°F -40°C~85°C | 0.079 2.00mm | 39.370 1.00m | 1.181 30.00mm | - | 2.032mm | ROHS3 Compliant |