- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Gender | Orientation | Depth | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Hole Diameter | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 16-44UD-NI-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | - | - | - | Nickel | Adhesive | - | - | - | 0.016 0.41mm | 16.000 406.40mm | 0.440 11.18mm | Flash | - | ROHS3 Compliant | ||
![]() 8-19PCI-BD-18 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | - | Fingerstock | - | - | - | - | - | Unplated | Adhesive | - | - | - | 0.080 2.03mm | 18.000 457.20mm | 0.190 4.83mm | - | - | ROHS3 Compliant | ||
![]() 22-60AH-NI-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | - | - | - | Nickel | Adhesive | - | - | - | 0.220 5.59mm | 16.000 406.40mm | 0.600 15.24mm | Flash | - | ROHS3 Compliant | ||
![]() 23-S-76FSC-NI-24 Leader Tech Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | - | - | - | Nickel | Adhesive | - | - | - | 0.230 5.84mm | 24.000 609.60mm | 0.760 19.30mm | Flash | - | ROHS3 Compliant | ||
![]() 6-31CPG-SNPB-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | - | Fingerstock | - | - | - | - | - | Lead, Tin | Adhesive | - | - | - | 0.060 1.52mm | 16.000 406.40mm | 0.310 7.87mm | Flash | - | ROHS3 Compliant | ||
![]() 22-S-60RH-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | Slot | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | Active | Not Applicable | Fingerstock | - | - | - | - | - | Unplated | Adhesive | - | - | - | 0.220 5.59mm | 16.000 406.40mm | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() 6-34UT3-070-DL-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | - | - | - | Unplated | Adhesive | - | - | - | 0.060 1.52mm | 16.000 406.40mm | 0.220 5.59mm | - | - | ROHS3 Compliant | ||
![]() 41-113FSV-BD-16 Leader Tech Inc. | 17 | - | Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | - | - | - | Unplated | Adhesive | - | - | - | 0.410 10.41mm | 16.000 406.40mm | 1.130 28.70mm | - | - | ROHS3 Compliant | ||
![]() 4209PA51G01800 Laird Technologies EMI | 96 |
| Datasheet | 3 Weeks | - | - | - | Rectangle | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 0.118 3.00mm | 18.000 457.20mm | 0.154 3.90mm | - | 3.048mm | ROHS3 Compliant | ||
![]() 4375PA51G01800 Laird Technologies EMI | 117 |
| Datasheet | 3 Weeks | - | - | - | D-Shape | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 0.094 2.40mm | 18.000 457.20mm | 0.201 5.10mm | - | 2.3876mm | ROHS3 Compliant | ||
![]() 4522PA51G01800 Laird Technologies EMI | 242 |
| Datasheet | 3 Weeks | - | - | - | Square | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 0.157 4.00mm | 18.000 457.20mm | 0.157 4.00mm | - | 3.9878mm | ROHS3 Compliant | ||
![]() S1711-06R Harwin Inc. | In Stock | - | Datasheet | 8 Weeks | - | SMD/SMT | Stainless Steel | - | -40°C~125°C | Tape & Reel (TR) | 2004 | EZ BoardWare | Obsolete | 1 (Unlimited) | Shield Clip | - | - | Female | Straight | 2.28mm | Tin | Solder | - | - | 1.78 mm | 0.140 3.55mm | 0.346 8.79mm | 0.090 2.28mm | 118.11μin 3.00μm | 3.556mm | Non-RoHS Compliant | ||
![]() 4797PA51G01800 Laird Technologies EMI | 143 |
| Datasheet | 4 Weeks | - | - | - | Knife | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 0.106 2.70mm | 18.000 457.20mm | 0.445 11.30mm | - | - | ROHS3 Compliant | ||
![]() 78134073 Laird Technologies EMI | 2717 |
| - | 6 Weeks | - | - | Polyurethane Foam | Sheet | - | - | 2012 | ECCOSORB® LS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | - | - | - | 24.016 610.00mm | 24.016 610.00mm | - | 6.35mm | RoHS Compliant | ||
![]() 67B5G2504506010R00 Laird Technologies EMI | 2794 |
| - | 5 Weeks | - | - | - | - | - | - | - | B5G | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4920PA51G00820 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | - | Polyurethane Foam, Nylon | Rectangle | -40°C~70°C | - | - | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 0.315 8.00mm | 8.200 208.28mm | 0.394 10mm | - | - | ROHS3 Compliant | ||
![]() 4051PA51H09600 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 0.059 1.50mm | 96.000 243.84cm | 0.500 12.70mm | - | 1.524mm | ROHS3 Compliant | ||
![]() 4742PA51H01200 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 0.118 3.00mm | 12.000 304.80mm | 0.150 3.80mm | - | 3.048mm | ROHS3 Compliant | ||
![]() 4078PA51H00300 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 0.118 3.00mm | 3.000 76.20mm | 0.358 9.10mm | - | 3.048mm | ROHS3 Compliant | ||
![]() 4789PA51H08400 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 0.252 6.40mm | 84.000 213.36cm | 0.374 9.50mm | - | 6.35mm | ROHS3 Compliant |