- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4078PA51H00300 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.118 3.00mm | 3.000 76.20mm | 0.358 9.10mm | - | 3.048mm | ROHS3 Compliant | ||
![]() 4570PA01H01800 Laird Technologies EMI | 1209 |
| Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | 2013 | I/O Gasket | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | - | - | 0.016 0.40mm | 18.000 457.20mm | 0.201 5.10mm | - | 381μm | ROHS3 Compliant | ||
![]() SG060100R-48 Leader Tech Inc. | 100 |
| Datasheet | 4 Weeks | - | Rectangular | - | 2014 | - | Active | Not Applicable | Gasket | - | - | - | - | - | - | 0.060 1.52mm | 4.00' 1.22m | 0.100 2.54mm | - | - | ROHS3 Compliant | ||
![]() 4548PA51H09600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.059 1.50mm | 96.000 243.84cm | 0.252 6.40mm | - | 1.524mm | ROHS3 Compliant | ||
![]() 4664AB51K01600 Laird Technologies EMI | 17 |
| Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | - | -40°C~70°C | - | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | - | 16.000 406.40mm | - | - | - | ROHS3 Compliant | ||
![]() SG250375R-48 Leader Tech Inc. | In Stock | - | Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangular | -40°C~70°C | - | - | Active | Not Applicable | Fabric Over Foam | - | - | - | - | - | - | 0.250 6.35mm | 4.00' 1.22m | 0.375 9.53mm | - | - | ROHS3 Compliant | ||
![]() 4209AB51K00510 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangle | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.118 3.00mm | 5.100 129.54mm | 0.154 3.90mm | - | 3.048mm | ROHS3 Compliant | ||
![]() SG080275R-48.00 Leader Tech Inc. | 2594 |
| Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangular | -40°C~70°C | - | - | Active | Not Applicable | Fabric Over Foam | - | - | - | - | - | - | 0.080 2.03mm | 4.00' 1.22m | 0.275 6.99mm | - | - | ROHS3 Compliant | ||
![]() SG040395R-48 Leader Tech Inc. | 2623 |
| Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangular | -40°C~70°C | - | - | Active | Not Applicable | Fabric Over Foam | - | - | - | - | - | - | 0.040 1.02mm | 4.00' 1.22m | 0.395 10.03mm | - | - | ROHS3 Compliant | ||
![]() 7000-9015-71 Leader Tech Inc. | In Stock | - | Datasheet | 4 Weeks | - | Round | - | - | - | Active | Not Applicable | Gasket | - | - | Tin | - | - | - | - | - | 0.125 3.18mm | - | - | ROHS3 Compliant | ||
![]() 7000-9020-72 Leader Tech Inc. | In Stock | - | Datasheet | 4 Weeks | - | Round | - | - | - | Active | Not Applicable | Gasket | - | - | Tin | - | - | - | - | - | 0.156 3.96mm | - | - | ROHS3 Compliant | ||
![]() 7800-9010-78 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Rectangular | -75°C~260°C | - | - | Active | Not Applicable | Gasket | - | - | - | - | - | - | 0.062 1.57mm | - | 0.375 9.53mm | - | - | ROHS3 Compliant | ||
![]() 4N64EB51N00138 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | - | - | - | 51N | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | - | - | - | 1.380 35.05mm | - | - | - | RoHS Compliant | ||
![]() 4529PAH1K01475 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | C-Fold | - | 2009 | Sculpted Foam UL94 | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | - | - | 0.465 11.80mm | 14.750 374.65mm | 0.421 10.70mm | - | 11.811mm | ROHS3 Compliant | ||
![]() 23-60FS-BD-3.0 Leader Tech Inc. | In Stock | - | Datasheet | 4 Weeks | Beryllium Copper | - | -55°C~121°C | - | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.230 5.84mm | 3.000 76.20mm | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() 11-89RA-SN-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | Beryllium Copper | - | -55°C~121°C | - | - | Active | Not Applicable | Fingerstock | - | - | Tin | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.890 22.61mm | Flash | - | ROHS3 Compliant | ||
![]() 3-S-23TV30-NI-24 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | Beryllium Copper | - | -55°C~121°C | - | - | Active | Not Applicable | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.030 0.76mm | 24.000 609.60mm | 0.230 5.84mm | Flash | - | ROHS3 Compliant | ||
![]() 8-19PCI-SS-14.4 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | Beryllium Copper | - | -55°C~121°C | - | - | Active | - | Fingerstock | - | - | - | Adhesive | - | - | 0.070 1.78mm | 14.400 365.76mm | 0.190 4.83mm | - | - | ROHS3 Compliant | ||
![]() SG250375R-24.00 Leader Tech Inc. | 2425 |
| Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangular | -40°C~70°C | - | - | Active | Not Applicable | Fabric Over Foam | - | - | - | - | - | - | 0.250 6.35mm | 24.000 609.60mm | 0.375 9.53mm | - | - | ROHS3 Compliant | ||
![]() SG060150D-48 Leader Tech Inc. | 2592 |
| Datasheet | 4 Weeks | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | -40°C~70°C | - | - | Active | Not Applicable | Fabric Over Foam | - | - | - | - | - | - | 0.060 1.52mm | 4.00' 1.22m | 0.150 3.81mm | - | - | ROHS3 Compliant |