- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0097060617 Laird Technologies EMI | 8 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Clip | 0.270 6.86mm | 16.000 406.40mm | 0.380 9.65mm | 299.21μin 7.60μm | 127μm | RoHS Compliant | ||
![]() 0097050019 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | All-Purpose | Active | 1 (Unlimited) | Fingerstock | - | - | Nickel | Adhesive | 0.230 5.84mm | 24.000 609.60mm | 0.600 15.24mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 0097052017 Laird Technologies EMI | 8 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | All-Purpose | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Adhesive | 0.140 3.56mm | 16.000 406.40mm | 0.370 9.40mm | 299.21μin 7.60μm | 76.2μm | RoHS Compliant | ||
![]() 8563-0325-81 Laird Technologies EMI | 8 |
| - | 5 Weeks | - | Round | - | - | - | Electroseal™ EcE81 | Active | 1 (Unlimited) | Gasket | - | - | - | - | 0.250 6.35mm | - | 12.930 328.42mm | - | - | RoHS Compliant | ||
![]() 8516-0155-93 Laird Technologies EMI | 17 |
| - | 5 Weeks | - | - | - | - | - | MIL Connector | Active | 1 (Unlimited) | Gasket | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 8300015044 Laird Technologies EMI | 2204 |
| - | 5 Weeks | Steel | Tape | - | - | - | Electromesh | Active | 1 (Unlimited) | Gasket Sleeve | - | - | Tin | - | 0.598 15.20mm | - | 1.500 38.10mm | - | - | RoHS Compliant | ||
![]() 8901010246 Laird Technologies EMI | 17 |
| - | 5 Weeks | Stainless Steel | Round | - | - | - | Electroground Washers | Active | 1 (Unlimited) | Gasket | - | - | - | - | 0.062 1.57mm | - | 0.459 11.70mm | - | - | RoHS Compliant | ||
![]() 0C97043802 Laird Technologies EMI | 2625 |
| Datasheet | 4 Weeks | Beryllium Copper | - | 121°C | - | 2011 | Large Enclosure | Active | 1 (Unlimited) | Fingerstock | - | - | - | Hardware, Rivet, Solder | 0.250 6.35mm | 25.000' 7.62m | 1.090 27.69mm | - | 6.35mm | RoHS Compliant | ||
![]() 67SLG100150100PI00 Laird Technologies EMI | 34 |
| Datasheet | 3 Weeks | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Rectangle | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | Film Over Foam | 158°C | -40°C | - | Solder | 0.591 15.00mm | 0.394 10.00mm | 0.394 10.00mm | - | 15.0114mm | RoHS Compliant | ||
![]() 0C97054202 Laird Technologies EMI | 202 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | 2013 | Foldover | Active | 1 (Unlimited) | Fingerstock | - | - | Unplated | Adhesive | 0.080 2.03mm | 16.000 406.40mm | 0.250 6.35mm | - | 2.032mm | RoHS Compliant | ||
![]() 8563-0089-81 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | Round | - | - | 2013 | Electroseal™ EcE81 | Active | 1 (Unlimited) | Gasket | - | - | - | - | 0.071 1.80mm | - | 1.240 31.50mm | - | - | RoHS Compliant | ||
![]() 8563-0357-81 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | Round | - | - | - | Electroseal™ EcE81 | Active | 1 (Unlimited) | Gasket | - | - | - | - | 0.125 3.18mm | - | 12.750 323.85mm | - | - | RoHS Compliant | ||
![]() 0098061102 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | - | Clip | 0.100 2.54mm | 16.000 406.40mm | 0.300 7.62mm | - | 1.778mm | RoHS Compliant | ||
![]() 0097062117 Laird Technologies EMI | 246 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Clip | 0.190 4.83mm | 16.000 406.40mm | 0.440 11.18mm | 299.21μin 7.60μm | 127μm | RoHS Compliant | ||
![]() 0098061917 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Clip | 0.080 2.03mm | 16.000 406.40mm | 0.440 11.18mm | 299.21μin 7.60μm | 1.27mm | RoHS Compliant | ||
![]() 0078004317 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Adhesive | 0.080 2.03mm | 0.262 6.67mm | 0.450 11.43mm | 299.21μin 7.60μm | - | RoHS Compliant | ||
![]() 0098062117 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | Tin | Clip | 0.120 3.05mm | 16.000 406.40mm | 0.440 11.18mm | 299.21μin 7.60μm | 1.778mm | RoHS Compliant | ||
![]() 8402010540 Laird Technologies EMI | 148 |
| - | 5 Weeks | - | - | - | - | - | Electronit | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0078004319 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | Nickel | Adhesive | 0.080 2.03mm | 0.262 6.67mm | 0.450 11.43mm | 299.21μin 7.60μm | - | RoHS Compliant | ||
![]() 0097036017 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Contact Strip | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | - | - | - | RoHS Compliant |