- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Reach Compliance Code | Plating | Attachment Method | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0097055608 Laird Technologies EMI | In Stock | - | - | - | Beryllium Copper | - | 121°C | - | - | Twist | Active | 1 (Unlimited) | Fingerstock | - | - | - | Tin | Adhesive | 0.070 1.78mm | 24.000 609.60mm | 0.340 8.64mm | 299.21μin 7.60μm | 76.2μm | RoHS Compliant | ||
![]() 0097078000 Laird Technologies EMI | In Stock | - | - | - | Beryllium Copper | - | 121°C | - | - | D Connector | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Slot | 0.025 0.64mm | 2.280 57.91mm | 0.690 17.53mm | - | 635μm | RoHS Compliant | ||
![]() 0097010502 Laird Technologies EMI | 17 |
| - | - | Beryllium Copper | - | 121°C | - | - | Contact Strip | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Slot | - | - | - | - | - | RoHS Compliant | ||
![]() 10128875-009RLF Amphenol ICC (FCI) | In Stock | - | - | - | Copper Alloy | - | - | Tape & Reel (TR) | 2014 | - | Obsolete | 1 (Unlimited) | Shield Finger, Pre-Loaded | - | - | compliant | Gold | Solder | 0.161 4.10mm | 0.197 5.00mm | 0.055 1.40mm | Flash | - | RoHS Compliant | ||
![]() 8905017446 Laird Technologies EMI | In Stock | - | - | 5 Weeks | Stainless Steel | Round | - | - | - | Electroground Washers | Active | 1 (Unlimited) | Gasket | - | - | - | - | - | 0.252 6.40mm | - | 1.539 39.10mm | - | - | RoHS Compliant | ||
![]() 10129746-001RLF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | Shield Finger | - | - | - | - | Solder | 0.036 0.92mm | 0.110 2.80mm | 0.071 1.80mm | - | - | RoHS Compliant | ||
![]() 0077001917 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Tin | Slot | 0.110 2.79mm | 0.730 18.54mm | 0.320 8.13mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 0078001902 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Slot | 0.110 2.79mm | 0.730 18.54mm | 0.320 8.13mm | - | 2.794mm | RoHS Compliant | ||
![]() 0078001617 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Tin | Slot | 0.110 2.79mm | 0.169 4.29mm | 0.320 8.13mm | 299.21μin 7.60μm | 2.794mm | RoHS Compliant | ||
![]() 0078002417 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Tin | Slot | 0.130 3.30mm | 0.475 12.07mm | 0.370 9.40mm | 299.21μin 7.60μm | 3.302mm | RoHS Compliant | ||
![]() 0078001919 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Ultrasoft Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Nickel | Slot | 0.110 2.79mm | 0.730 18.54mm | 0.320 8.13mm | 299.21μin 7.60μm | 2.794mm | RoHS Compliant | ||
![]() 67SLG100100100PI00 Laird Technologies EMI | 2451 |
| Datasheet | 4 Weeks | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Rectangle | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | Film Over Foam | 158°C | -40°C | - | - | Solder | 0.394 10.00mm | 0.394 10.00mm | 0.394 10.00mm | - | 10.0076mm | RoHS Compliant | ||
![]() 0097078717 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | IEEE 1394 | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Slot | - | - | - | - | - | RoHS Compliant | ||
![]() 0077001121 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Slot | 0.220 5.59mm | 16.000 406.40mm | 0.600 15.24mm | - | 127μm | RoHS Compliant | ||
![]() 0097072317 Laird Technologies EMI | 17 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | DIN Connector | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Slot | - | 32.436mm | 12.573mm | - | 12.7mm | RoHS Compliant | ||
![]() 0077001015 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Zinc + Clear Chromate | Slot | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 2104001100 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | Contact Strip | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 0077002115 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Zinc + Clear Chromate | Slot | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | 299.21μin 7.60μm | 101.6μm | RoHS Compliant | ||
![]() 0097025502 Laird Technologies EMI | 8 |
| - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Female Contact Ring | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Slot | - | - | - | - | - | RoHS Compliant | ||
![]() 0077001115 Laird Technologies EMI | In Stock | - | - | 4 Weeks | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Zinc + Clear Chromate | Slot | 0.220 5.59mm | 16.000 406.40mm | 0.600 15.24mm | 299.21μin 7.60μm | 127μm | RoHS Compliant |