- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Current Rating | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4098PA51H01800 Laird Technologies EMI | 54 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2008 | 51H | - | Active | Not Applicable | - | - | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.157 4.00mm | 18.000 457.20mm | 0.591 15.00mm | - | 3.9878mm | - | - | ROHS3 Compliant | ||
![]() 4247PA51H01800 Laird Technologies EMI | 17 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2008 | 51H | - | Active | Not Applicable | - | - | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.126 3.20mm | 18.000 457.20mm | 0.701 17.80mm | - | 3.175mm | - | - | ROHS3 Compliant | ||
![]() 4184PA51G01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | D-Shape | - | - | 2013 | 51G | - | Active | 1 (Unlimited) | - | - | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.059 1.50mm | 18.000 457.20mm | 0.150 3.80mm | - | 1.524mm | - | - | ROHS3 Compliant | ||
![]() 7000-0020-72 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Round | - | - | 2008 | - | - | Active | Not Applicable | - | - | Gasket | - | - | - | Tin | - | - | - | - | - | 0.156 3.96mm | - | - | - | - | ROHS3 Compliant | ||
![]() 3-23TV-SN-24 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | - | Active | Not Applicable | - | - | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.030 0.76mm | 24.000 609.60mm | 0.080 2.03mm | Flash | - | - | - | ROHS3 Compliant | ||
![]() SG187250D-24 Leader Tech Inc. | 2589 |
| Datasheet | 4 Weeks | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | -40°C~70°C | - | 2007 | - | - | Active | Not Applicable | - | - | Fabric Over Foam | - | - | - | - | - | - | - | 0.187 4.75mm | 24.000 609.60mm | 0.250 6.35mm | - | - | - | - | ROHS3 Compliant | ||
![]() 11-32RH-SN-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | - | Active | Not Applicable | - | - | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | Flash | - | - | - | ROHS3 Compliant | ||
![]() S7121-42R Harwin Inc. | 64 |
| Datasheet | 12 Weeks | Surface Mount | Copper Alloy | - | -55°C~125°C | Cut Tape (CT) | 2010 | EZ BoardWare | yes | Active | 1 (Unlimited) | EAR99 | Connector, PCB, Signal | Shield Finger | - | - | 4A | Gold | Solder | - | - | 0.067 1.70mm | 0.106 2.70mm | 0.059 1.50mm | Flash | 1.7526mm | No | No SVHC | ROHS3 Compliant | ||
![]() 11-28FSV23-SN-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | - | Active | Not Applicable | - | - | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.280 7.11mm | Flash | - | - | - | ROHS3 Compliant | ||
![]() 11-S-28FSV23-SN-16 Leader Tech Inc. | 24 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | - | Active | Not Applicable | - | - | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.280 7.11mm | Flash | - | - | - | ROHS3 Compliant | ||
![]() 13-37AH-SN-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | - | Active | Not Applicable | - | - | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.130 3.30mm | 16.000 406.40mm | 0.370 9.40mm | Flash | - | - | - | ROHS3 Compliant | ||
![]() 1053860003 Molex | 7598 |
| Datasheet | 17 Weeks | - | Stainless Steel | - | - | Tape & Reel (TR) | 2015 | 105386 | - | Active | 1 (Unlimited) | - | - | Shield Finger, Pre-Loaded | - | - | - | Gold | Solder | - | - | 0.043 1.10mm | 0.138 3.50mm | 0.039 1.00mm | 39.370μin 1.00μm | - | - | - | ROHS3 Compliant | ||
![]() 4211PA51H01200 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2008 | 51H | - | Active | Not Applicable | - | - | Fabric Over Foam | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.197 5.00mm | 12.000 304.80mm | 0.394 10.00mm | - | 4.953mm | - | - | ROHS3 Compliant | ||
![]() 303085035 Würth Elektronik | 45 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | D-Shape | -40°C~85°C | - | - | WE-LT | - | Active | 1 (Unlimited) | - | - | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | - | -4°F~185°F -40°C~85°C | 0.138 3.50mm | 39.370 1.00m | 0.335 8.50mm | - | 3.5052mm | - | - | ROHS3 Compliant | ||
![]() 11-45CD-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | Clip | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | - | Active | Not Applicable | - | - | Fingerstock | - | - | - | Unplated | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.450 11.43mm | - | - | - | - | ROHS3 Compliant | ||
![]() 302105115 Würth Elektronik | 20 | - | Datasheet | 9 Weeks | - | Polyurethane Foam, Rayon Paper | Square | -40°C~85°C | - | - | WE-LT | - | Active | 1 (Unlimited) | - | - | Fabric Over Foam | 185°C | -40°C | - | - | Non-Conductive Adhesive | - | -4°F~185°F -40°C~85°C | 0.453 11.50mm | 39.370 1.00m | 0.413 10.50mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4049PA51H00165 Laird Technologies EMI | In Stock | - | Datasheet | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Square | - | - | 2008 | 51H | - | Active | Not Applicable | - | - | Fabric Over Foam | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.252 6.40mm | 1.650 41.91mm | 0.252 6.40mm | - | 6.35mm | - | - | ROHS3 Compliant | ||
![]() 14-38AH-SN-16 Leader Tech Inc. | 8 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | - | Active | - | - | - | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.140 3.56mm | 16.000 406.40mm | 0.380 9.65mm | Flash | - | - | - | ROHS3 Compliant | ||
![]() 6-50T2-SN-24 Leader Tech Inc. | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2008 | - | - | Active | Not Applicable | - | - | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.060 1.52mm | 24.000 609.60mm | 0.500 12.70mm | Flash | - | - | - | ROHS3 Compliant | ||
![]() 14-18ML-SN-24 Leader Tech Inc. | In Stock | - | Datasheet | 3 Weeks | - | Beryllium Copper | - | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | - | Fingerstock | - | - | - | Tin | - | - | - | 0.140 3.56mm | 2.500 63.50mm | 0.180 4.57mm | - | - | - | - | ROHS3 Compliant |