- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Current Rating | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0077008302 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | - | 121°C | - | - | No Snag | Active | 1 (Unlimited) | - | - | Fingerstock | - | - | - | - | Adhesive | - | - | 0.130 3.30mm | 16.000 406.40mm | 0.370 9.40mm | - | 3.302mm | RoHS Compliant | - | ||
![]() 0097063702 Laird Technologies EMI | 24 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | - | 121°C | - | - | Clip-On Symmetrical | Active | 1 (Unlimited) | - | - | Fingerstock | - | - | - | - | Clip | - | - | 0.179 4.55mm | 16.000 406.40mm | 0.511 12.98mm | - | 4.572mm | RoHS Compliant | - | ||
![]() 4694PA51G01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Rectangle | - | - | - | 2013 | 51G | Active | 1 (Unlimited) | - | - | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.126 3.20mm | 18.000 457.20mm | 0.500 12.70mm | - | 3.302mm | ROHS3 Compliant | - | ||
![]() 0077009702 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | - | - | Fingerstock | - | - | - | - | Slot | - | - | 0.220 5.59mm | 16.000 406.40mm | 0.600 15.24mm | - | 5.588mm | RoHS Compliant | - | ||
![]() 4060PA51G01800 Laird Technologies EMI | 73 |
| Datasheet | 4 Weeks | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | - | 2008 | 51G | Active | 1 (Unlimited) | - | - | Fabric Over Foam | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.500 12.70mm | 18.000 457.20mm | 0.500 12.70mm | - | 12.7mm | ROHS3 Compliant | - | ||
![]() 4240PA51G01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | D-Shape | - | - | - | 2012 | 51G | Active | 1 (Unlimited) | - | - | Fabric Over Foam | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.098 2.50mm | 18.000 457.20mm | 0.299 7.60mm | - | 2.54mm | ROHS3 Compliant | - | ||
![]() 10104320-009RLF Amphenol ICC (FCI) | 5530 |
| - | 9 Weeks | Cable | Beryllium Copper Alloy | - | 12V | - | Tape & Reel (TR) | 2012 | - | Active | 1 (Unlimited) | Solder | Connector, PCB, Signal | Shield Finger, Pre-Loaded | 85°C | -40°C | 2A | Gold | Solder | - | - | 0.051 1.30mm | 0.137 3.48mm | 0.043 1.10mm | Flash | - | RoHS Compliant | Contains Lead | ||
![]() 5411-0001-20-300 Leader Tech Inc. | 2473 |
| Datasheet | 3 Weeks | - | Conductive Elastomer | Round | - | -55°C~160°C | - | 2015 | - | Active | 1 (Unlimited) | - | - | Shielding Material | - | - | - | - | Adhesive | - | - | 0.030 0.76mm | 25.00' 7.62m | 0.125 3.18mm | - | - | ROHS3 Compliant | - | ||
![]() 5409-0004-20-300 Leader Tech Inc. | 2699 |
| Datasheet | 3 Weeks | - | Silver/Aluminum Fluorosilicone Elastomer | Rectangle | - | -55°C~160°C | - | 2015 | - | Active | 1 (Unlimited) | - | - | Gasket | - | - | - | - | - | - | - | - | - | 0.125 3.18mm | - | - | ROHS3 Compliant | - | ||
![]() 5409-0009-60-300 Leader Tech Inc. | In Stock | - | Datasheet | 3 Weeks | - | Conductive Elastomer | Rectangle | - | -55°C~160°C | - | 2015 | - | Active | 1 (Unlimited) | - | - | Shielding Material | - | - | - | - | Adhesive | - | - | 0.188 4.78mm | 25.00' 7.62m | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() 5401-0009-40-300 Leader Tech Inc. | 2580 |
| Datasheet | 3 Weeks | - | Conductive Elastomer | Round | - | -55°C~160°C | - | 2015 | 5401 | Active | 1 (Unlimited) | - | - | Shielding Material | - | - | - | - | Adhesive | - | - | 0.125 3.18mm | 25.00' 7.62m | 0.125 3.18mm | - | - | ROHS3 Compliant | - | ||
![]() 5409-0006-60-300 Leader Tech Inc. | In Stock | - | Datasheet | 3 Weeks | - | Conductive Elastomer | Rectangle | - | -55°C~160°C | - | 2015 | - | Active | 1 (Unlimited) | - | - | Shielding Material | - | - | - | - | Adhesive | - | - | 0.062 1.57mm | 25.00' 7.62m | 0.250 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() 5409-0006-40-300 Leader Tech Inc. | In Stock | - | Datasheet | 3 Weeks | - | Conductive Elastomer | Rectangle | - | -55°C~160°C | - | 2015 | - | Active | 1 (Unlimited) | - | - | Shielding Material | - | - | - | - | Adhesive | - | - | 0.062 1.57mm | 25.00' 7.62m | 0.250 6.35mm | - | - | ROHS3 Compliant | - | ||
![]() 5401-0005-80-300 Leader Tech Inc. | 2609 |
| Datasheet | 3 Weeks | - | Conductive Elastomer | Round | - | - | - | - | 5401 | Active | 1 (Unlimited) | - | - | Shielding Material | - | - | - | - | - | - | - | - | 25.00' 7.62m | 0.080 2.03mm | - | - | ROHS3 Compliant | - | ||
![]() 5401-0006-80-300 Leader Tech Inc. | 2283 |
| Datasheet | 3 Weeks | - | Conductive Elastomer | Round | - | - | - | - | 5401 | Active | 1 (Unlimited) | - | - | Shielding Material | - | - | - | - | - | - | - | - | 25.00' 7.62m | 0.093 2.36mm | - | - | ROHS3 Compliant | - | ||
![]() 0C97052002 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | - | 121°C | - | 2013 | All-Purpose | Active | 1 (Unlimited) | - | - | Fingerstock | - | - | - | - | Adhesive | - | - | 0.140 3.56mm | 16.000 406.40mm | 0.370 9.40mm | - | 3.556mm | RoHS Compliant | - | ||
![]() 4522PA51G09600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Square | - | - | - | 2013 | 51G | Active | 1 (Unlimited) | - | - | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 4.000 101.60mm | 96.000 243.84cm | 4.000 101.60mm | - | 3.9878mm | ROHS3 Compliant | - | ||
![]() 4056PA51H01800 Laird Technologies EMI | 722 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | - | 2008 | 51H | Active | Not Applicable | - | - | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.059 1.50mm | 18.000 457.20mm | 0.201 5.10mm | - | 1.524mm | ROHS3 Compliant | - | ||
![]() 0077009202 Laird Technologies EMI | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | - | 121°C | - | - | No Snag | Active | 1 (Unlimited) | - | - | Fingerstock | - | - | - | - | Slot | - | - | 0.220 5.59mm | 18.000 457.20mm | 0.600 15.24mm | - | 5.588mm | RoHS Compliant | - | ||
![]() 0077003002 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | - | - | Fingerstock | - | - | - | - | Slot | - | - | 0.320 8.13mm | 0.718 18.24mm | 0.800 20.32mm | - | 8.128mm | RoHS Compliant | - |