- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5401-0006-60-300 Leader Tech Inc. | 2396 |
| Datasheet | 3 Weeks | - | - | Conductive Elastomer | Round | -55°C~160°C | - | 2015 | 5401 | Active | 1 (Unlimited) | Shielding Material | - | - | - | - | Adhesive | - | - | 0.093 2.36mm | 25.00' 7.62m | 0.093 2.36mm | - | - | - | ROHS3 Compliant | ||
![]() 4219PA51H01800 Laird Technologies EMI | 60 |
| Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.039 1.00mm | 18.000 457.20mm | 0.512 13.00mm | - | 1.016mm | - | ROHS3 Compliant | ||
![]() 78084099 Laird Technologies EMI | 2150 |
| - | 5 Weeks | - | - | Polyurethane Foam | Sheet | - | - | - | ECCOSORB®AN | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | - | - | 24.016 610.00mm | 24.016 610.00mm | - | 19.05mm | - | RoHS Compliant | ||
![]() SG375500D-48 Leader Tech Inc. | 35 |
| Datasheet | 4 Weeks | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | -40°C~70°C | - | 2014 | - | Active | Not Applicable | Fabric Over Foam | - | - | - | - | - | - | - | 0.375 9.53mm | 4.00' 1.22m | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() 6000-0050-71 Leader Tech Inc. | 2013 |
| Datasheet | 4 Weeks | - | - | Steel | Tape | - | - | 2009 | TechMESH | Active | 1 (Unlimited) | Gasket Sleeve | - | - | - | Tin | - | - | - | - | - | 0.500 12.70mm | - | - | - | ROHS3 Compliant | ||
![]() 0077001502 Laird Technologies EMI | 1411 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Adhesive | - | - | 0.220 5.59mm | 0.250 6.35mm | 0.600 15.24mm | - | 5.588mm | - | RoHS Compliant | ||
![]() 10-30C-070-DL-BD-16 Leader Tech Inc. | 8 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | - | TechMESH | Active | Not Applicable | Fingerstock | - | - | - | Unplated | Adhesive | - | - | 0.100 2.54mm | 16.000 406.40mm | 0.300 7.62mm | - | - | - | ROHS3 Compliant | ||
![]() 331041402053 Würth Elektronik | 1853 |
| Datasheet | 11 Weeks | Surface Mount | 0453 | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | - | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | - | -4°F~212°F - 40°C~100°C | 0.209 5.30mm | 0.157 4.00mm | 0.079 2.00mm | Flash | 5.3mm | Unknown | ROHS3 Compliant | ||
![]() 331011452048 Würth Elektronik | 363 | - | Datasheet | 42 Weeks | Surface Mount | SMD/SMT | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | - | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | - | -4°F~212°F - 40°C~100°C | 0.189 4.80mm | 0.177 4.50mm | 0.079 2.00mm | Flash | 4.8mm | Unknown | ROHS3 Compliant | ||
![]() 4788PA51H01800 Laird Technologies EMI | 89 |
| Datasheet | 3 Weeks | - | 125 | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.126 3.20mm | 18.000 457.20mm | 0.252 6.40mm | - | 3.175mm | - | ROHS3 Compliant | ||
![]() 3020707 Würth Elektronik | 67 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Square | -40°C~85°C | - | - | WE-LT | Active | 1 (Unlimited) | Fabric Over Foam | 185°C | -13°C | 7mm | - | Non-Conductive Adhesive | - | -4°F~185°F -40°C~85°C | 0.276 7.00mm | 39.370 1.00m | 0.276 7.00mm | - | 7mm | Unknown | ROHS3 Compliant | ||
![]() 1053860004 Molex | 7168 |
| Datasheet | 16 Weeks | - | - | Stainless Steel | - | - | Tape & Reel (TR) | 2015 | 105386 | Active | 1 (Unlimited) | Shield Finger, Pre-Loaded | - | - | - | Gold | Solder | - | - | 0.043 1.10mm | 0.138 3.50mm | 0.039 1.00mm | 39.370μin 1.00μm | - | - | ROHS3 Compliant | ||
![]() 4791PA51H01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2009 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.157 4.00mm | 18.000 457.20mm | 0.394 10.00mm | - | 3.9878mm | - | ROHS3 Compliant | ||
![]() 67SLG030030050PI00 Laird Technologies EMI | 9368 |
| Datasheet | 4 Weeks | - | - | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Rectangle | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | Film Over Foam | 158°C | -40°C | - | - | Solder | - | - | 0.118 3.00mm | 0.197 5.00mm | 0.118 3.00mm | - | 3.048mm | - | RoHS Compliant | ||
![]() 331051472057 Würth Elektronik | 1845 | - | Datasheet | 11 Weeks | Surface Mount | SMD/SMT | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | - | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | - | -4°F~212°F - 40°C~100°C | 0.224 5.70mm | 0.185 4.70mm | 0.079 2.00mm | Flash | 5.7mm | Unknown | ROHS3 Compliant | ||
![]() 6-34T-SN-24 Leader Tech Inc. | 17 |
| Datasheet | 3 Weeks | - | - | Beryllium Copper | - | - | - | 2008 | - | Active | 1 (Unlimited) | Fingerstock | - | - | - | Tin | - | - | - | 0.070 1.78mm | 24.000 609.60mm | 0.340 8.64mm | - | - | - | ROHS3 Compliant | ||
![]() 331031271520 Würth Elektronik | 2902 | - | Datasheet | 11 Weeks | Surface Mount | 0315 | Beryllium Copper | - | -40°C~100°C | Tape & Reel (TR) | - | WE-SECF | Active | 1 (Unlimited) | Shield Finger | - | - | - | Gold | Solder | - | -4°F~212°F - 40°C~100°C | 0.079 2.00mm | 0.106 2.70mm | 0.059 1.50mm | Flash | 2mm | Unknown | ROHS3 Compliant | ||
![]() 8-25FSC-SN-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | Active | Not Applicable | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.080 2.03mm | 16.000 406.40mm | 0.250 6.35mm | Flash | - | - | ROHS3 Compliant | ||
![]() 25-78FS-SN-24 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | Active | Not Applicable | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.250 6.35mm | 24.000 609.60mm | 0.780 19.81mm | Flash | - | - | ROHS3 Compliant | ||
![]() 67SLG040040025PI00 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Rectangle | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | Film Over Foam | 158°C | -40°C | - | - | Solder | - | - | 0.157 4.00mm | 0.098 2.50mm | 0.157 4.00mm | - | 3.9878mm | - | RoHS Compliant |