- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Max Operating Temperature | Min Operating Temperature | Number of Rows | Depth | Number of Contacts | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4912PA51H01800 Laird Technologies EMI | 167 |
| Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2012 | 51H | Active | Not Applicable | - | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.091 2.30mm | 18.000 457.20mm | 0.150 3.80mm | - | 2.286mm | - | ROHS3 Compliant | ||
![]() 4600PAH1K01800 Laird Technologies EMI | 85 |
| Datasheet | 4 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | C-Fold | - | - | 2009 | Sculpted Foam UL94 | Active | 1 (Unlimited) | - | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | - | - | 0.413 10.50mm | 18.000 457.20mm | 0.449 11.40mm | - | 10.541mm | - | ROHS3 Compliant | ||
![]() 120220-0314 ITT Cannon, LLC | 87620 |
| Datasheet | 22 Weeks | Gold | Surface Mount | Titanium Copper | - | - | Tape & Reel (TR) | 2011 | - | Active | Not Applicable | Non-Gendered | Shield Finger, Pre-Loaded | - | - | 1 | - | 1 | Nickel | Solder | - | - | 0.138 3.50mm | 0.149 3.79mm | 0.038 0.96mm | 118.11μin 3.00μm | - | - | - | ||
![]() 0097053702 Laird Technologies EMI | 24 |
| - | 4 Weeks | - | - | Beryllium Copper | - | 121°C | - | - | All-Purpose | Active | 1 (Unlimited) | - | Fingerstock | - | - | - | - | - | - | Adhesive | - | - | 0.410 10.41mm | 12.000 304.80mm | 1.130 28.70mm | - | 10.541mm | - | RoHS Compliant | ||
![]() 3020812 Würth Elektronik | 77 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | - | WE-LT | Active | 1 (Unlimited) | - | Fabric Over Foam | 185°C | -13°C | - | 12mm | - | - | Non-Conductive Adhesive | - | -4°F~185°F -40°C~85°C | 0.472 12.00mm | 39.370 1.00m | 0.315 8.00mm | - | 12mm | Unknown | ROHS3 Compliant | ||
![]() 0097050017 Laird Technologies EMI | 87 |
| - | 4 Weeks | - | - | Beryllium Copper | - | 121°C | - | - | All-Purpose | Active | 1 (Unlimited) | - | Fingerstock | - | - | - | - | - | Tin | Adhesive | - | - | 0.230 5.84mm | 24.000 609.60mm | 0.600 15.24mm | 299.21μin 7.60μm | 101.6μm | - | RoHS Compliant | ||
![]() 3020402 Würth Elektronik | 165 | - | Datasheet | 9 Weeks | - | External | Polyurethane Foam, Rayon Paper | Rectangle | -40°C~85°C | - | - | WE-LT | Active | 1 (Unlimited) | - | Fabric Over Foam | 185°C | -13°C | - | 2mm | - | - | Non-Conductive Adhesive | - | -4°F~185°F -40°C~85°C | 0.079 2.00mm | 39.370 1.00m | 0.157 4.00mm | - | 2mm | Unknown | ROHS3 Compliant | ||
![]() 4283PA51H01800 Laird Technologies EMI | 152 |
| Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | 2013 | 51H | Active | Not Applicable | - | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.079 2.00mm | 18.000 457.20mm | 0.157 4.00mm | - | 2.032mm | - | ROHS3 Compliant | ||
![]() S7241-45R Harwin Inc. | 5824 |
| Datasheet | 11 Weeks | - | - | Copper Alloy | - | -40°C~85°C | Tape & Reel (TR) | 2015 | EZ BoardWare | Active | 1 (Unlimited) | - | Shield Finger, Pre-Loaded | 185°C | -40°C | - | - | - | Gold | Solder | - | - | 0.051 1.30mm | 0.118 3.00mm | 0.059 1.50mm | Flash | 1.2954mm | - | ROHS3 Compliant | ||
![]() 4202AB51K03600 Laird Technologies EMI | 24 |
| Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | 2010 | 51K | Active | 1 (Unlimited) | - | Fabric Over Foam | - | - | - | - | - | - | - | 12 Months | 73°F 23°C | 0.118 3.00mm | 36.000 914.40mm | 0.252 6.40mm | - | 3.048mm | - | ROHS3 Compliant | ||
![]() 4208PA51H08400 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2013 | 51H | Active | Not Applicable | - | Fabric Over Foam | - | - | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 1.000 25.40mm | 84.000 213.36cm | 0.394 10.00mm | - | 1.016mm | - | ROHS3 Compliant | ||
![]() 67SLG060080070PI00 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | - | Polyurethane Foam, Tin-Copper Polyester (SN/CU) | Rectangle | -40°C~70°C | Tape & Reel (TR) | 2015 | SMD Grounding Metallized | Active | 1 (Unlimited) | - | Film Over Foam | 158°C | -40°C | - | - | - | - | Solder | - | - | 0.315 8.00mm | 0.276 7.00mm | 0.236 6.00mm | - | 8.001mm | - | RoHS Compliant | ||
![]() 4741PA51H01800 Laird Technologies EMI | 268 |
| Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2012 | 51H | Active | Not Applicable | - | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.157 4.00mm | 18.000 457.20mm | 0.256 6.50mm | - | 3.9878mm | - | ROHS3 Compliant | ||
![]() 0077003302 Laird Technologies EMI | 75 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | 121°C | - | - | No Snag | Active | 1 (Unlimited) | - | Fingerstock | - | - | - | - | - | - | Adhesive | - | - | 0.130 3.30mm | 16.000 406.40mm | 0.370 9.40mm | - | 3.302mm | Unknown | RoHS Compliant | ||
![]() 4569PA01G01800 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | - | - | D-Shape | - | - | 2013 | - | Active | 1 (Unlimited) | - | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | - | - | 0.020 0.50mm | 18.000 457.20mm | 0.197 5.00mm | - | 508μm | - | ROHS3 Compliant | ||
![]() 30308055 Würth Elektronik | 37 | - | Datasheet | 9 Weeks | - | - | Polyurethane Foam, Rayon Paper | D-Shape | -40°C~85°C | - | - | WE-LT | Active | 1 (Unlimited) | - | Fabric Over Foam | 185°C | -40°C | - | - | - | - | Non-Conductive Adhesive | - | -4°F~185°F -40°C~85°C | 0.217 5.50mm | 39.370 1.00m | 0.315 8.00mm | - | 5.5118mm | - | ROHS3 Compliant | ||
![]() 11-S-28FSV23-NI-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | - | Fingerstock | - | - | - | - | - | Nickel | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.280 7.11mm | Flash | - | - | ROHS3 Compliant | ||
![]() 4049PA51H00400 Laird Technologies EMI | 17 |
| Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Square | - | - | 2008 | 51H | Active | Not Applicable | - | Fabric Over Foam | 158°C | -40°C | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.252 6.40mm | 4.000 101.60mm | 0.252 6.40mm | - | 6.35mm | - | ROHS3 Compliant | ||
![]() 13-37AH-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | 2008 | - | Active | Not Applicable | - | Fingerstock | - | - | - | - | - | Unplated | Adhesive | - | - | 0.130 3.30mm | 16.000 406.40mm | 0.370 9.40mm | - | - | - | ROHS3 Compliant | ||
![]() 11-S-35DTS-BD-15 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | - | Fingerstock | - | - | - | - | - | Unplated | Adhesive | - | - | 0.110 2.79mm | 15.000 381.00mm | 0.350 8.89mm | - | - | - | ROHS3 Compliant |