- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 0097055902 Laird Technologies EMI | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | 121°C | Bulk | - | Twist | Active | 1 (Unlimited) | Fingerstock | - | - | - | Adhesive | - | - | 0.070 1.78mm | 24.000 609.60mm | 0.300 7.62mm | - | 1.778mm | RoHS Compliant | ||
![]() 4120PA51G01800 Laird Technologies EMI | 17 |
| Datasheet | 3 Weeks | - | - | D-Shape | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.161 4.10mm | 18.000 457.20mm | 0.240 6.10mm | - | 4.064mm | ROHS3 Compliant | ||
![]() 4499PA51H01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | 2012 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.157 4.00mm | 18.000 457.20mm | 0.197 5.00mm | - | 3.9878mm | ROHS3 Compliant | ||
![]() 0097065519 Laird Technologies EMI | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | 121°C | - | - | Clip-On | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 7-19PCI-NI-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.070 1.78mm | 16.000 406.40mm | 1.800 45.72mm | Flash | - | ROHS3 Compliant | ||
![]() 25-109C-130-SN-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Tin | Adhesive | - | - | 0.250 6.35mm | 16.000 406.40mm | 1.090 27.69mm | Flash | - | ROHS3 Compliant | ||
![]() 1A0254R0200 Laird Technologies EMI | 2705 |
| Datasheet | 5 Weeks | - | - | - | - | - | 2014 | Shielding | Active | 1 (Unlimited) | Shielding Material | - | - | - | Adhesive | - | - | - | 65.62' 20.00m | 1.000 25.40mm | - | - | RoHS Compliant | ||
![]() 4522PA51H01800 Laird Technologies EMI | 399 |
| Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Square | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.157 4.00mm | 18.000 457.20mm | 0.157 4.00mm | - | 3.9878mm | ROHS3 Compliant | ||
![]() 10-30C-065-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | TechMESH | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.100 2.54mm | 16.000 406.40mm | 0.300 7.62mm | - | - | ROHS3 Compliant | ||
![]() 11-45C-050-SN-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Tin | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.450 11.43mm | Flash | - | ROHS3 Compliant | ||
![]() 12-60LPAH-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.120 3.05mm | 16.000 406.40mm | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() 11-32RH-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | Slot | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | - | - | ROHS3 Compliant | ||
![]() 11-S-32RH-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | Slot | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | - | - | ROHS3 Compliant | ||
![]() 10-30C-045-DL-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | TechMESH | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.100 2.54mm | 16.000 406.40mm | 0.300 7.62mm | - | - | ROHS3 Compliant | ||
![]() 13-S-37AH-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.130 3.30mm | 16.000 406.40mm | 0.370 9.40mm | - | - | ROHS3 Compliant | ||
![]() 11-45C-050-BD-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.450 11.43mm | - | - | ROHS3 Compliant | ||
![]() 11-S-35DT-BD-15 Leader Tech Inc. | 24 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.110 2.79mm | 15.000 381.00mm | 0.350 8.89mm | - | - | ROHS3 Compliant | ||
![]() 3-23TV30-BD-24 Leader Tech Inc. | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.030 0.76mm | 24.000 609.60mm | 0.080 2.03mm | - | - | ROHS3 Compliant | ||
![]() 3-S-23TV-BD-24 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.030 0.76mm | 24.000 609.60mm | 0.230 5.84mm | - | - | ROHS3 Compliant | ||
![]() 25-109FSDS-BD-24 Leader Tech Inc. | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2014 | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.250 6.35mm | 24.000 609.60mm | 1.090 27.69mm | - | - | ROHS3 Compliant |