- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 11-28FS-NI-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.280 7.11mm | Flash | - | ROHS3 Compliant | ||
![]() 14-37FSV30-SN-16 Leader Tech Inc. | 8 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Tin | Adhesive | - | - | 0.140 3.56mm | 16.000 406.40mm | 0.370 9.40mm | Flash | - | ROHS3 Compliant | ||
![]() 3-23UT-070-NI-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.030 0.76mm | 16.000 406.40mm | 0.230 5.84mm | Flash | - | ROHS3 Compliant | ||
![]() 6-30T-NI-24 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.060 1.52mm | 24.000 609.60mm | 0.300 7.62mm | Flash | - | ROHS3 Compliant | ||
![]() 22-62DT-NI-15 Leader Tech Inc. | 8 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.220 5.59mm | 15.000 381.00mm | 0.620 15.75mm | Flash | - | ROHS3 Compliant | ||
![]() 11-28FSV23-NI-16 Leader Tech Inc. | 8 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.280 7.11mm | Flash | - | ROHS3 Compliant | ||
![]() 16-44UD-SN-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Tin | Adhesive | - | - | 0.016 0.41mm | 16.000 406.40mm | 0.440 11.18mm | Flash | - | ROHS3 Compliant | ||
![]() 23-60FS-BD-24 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | 2011 | - | Active | Not Applicable | Fingerstock | - | - | Unplated | Adhesive | - | - | 0.230 5.84mm | 24.000 609.60mm | 0.600 15.24mm | - | - | ROHS3 Compliant | ||
![]() 10-30C-065-DL-NI-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | TechMESH | Active | Not Applicable | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.100 2.54mm | 16.000 406.40mm | 0.300 7.62mm | Flash | - | ROHS3 Compliant | ||
![]() 7-21C-045-DL-NI-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | - | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.070 1.78mm | 16.000 406.40mm | 0.250 6.35mm | Flash | - | ROHS3 Compliant | ||
![]() 7-21C-045-DL-SN-16 Leader Tech Inc. | 8 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | - | Fingerstock | - | - | Tin | Adhesive | - | - | 0.070 1.78mm | 16.000 406.40mm | 0.250 6.35mm | Flash | - | ROHS3 Compliant | ||
![]() 6-31CPG-SNPB-12 Leader Tech Inc. | 24 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | - | Fingerstock | - | - | Lead, Tin | Adhesive | - | - | 0.060 1.52mm | 12.000 304.80mm | 0.310 7.87mm | Flash | - | ROHS3 Compliant | ||
![]() 16-44UD-MAG-16 Leader Tech Inc. | In Stock | - | Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Silver | Adhesive | - | - | 0.016 0.41mm | 16.000 406.40mm | 0.440 11.18mm | Flash | - | ROHS3 Compliant | ||
![]() 4795AB51K09600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangle | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | 12 Months | 73°F 23°C | 0.252 6.40mm | 96.000 243.84cm | 0.500 12.70mm | - | 6.35mm | ROHS3 Compliant | ||
![]() 25-109C-120-NI-16 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | Beryllium Copper | - | -55°C~121°C | - | - | - | Active | Not Applicable | Fingerstock | - | - | Nickel | Adhesive | - | - | 0.250 6.35mm | 16.000 406.40mm | 1.090 27.69mm | Flash | - | ROHS3 Compliant | ||
![]() 4208PA51G01800 Laird Technologies EMI | 70 |
| Datasheet | 3 Weeks | - | - | Rectangle | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.039 1.00mm | 18.000 457.20mm | 0.394 10.00mm | - | 1.016mm | ROHS3 Compliant | ||
![]() 4084PA51G01800 Laird Technologies EMI | 72 |
| Datasheet | 3 Weeks | - | - | Square | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.500 12.70mm | 18.000 457.20mm | 0.500 12.70mm | - | 12.7mm | ROHS3 Compliant | ||
![]() 4609PA22101800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | D-Shape | - | - | 2013 | 221 FOF | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.181 4.60mm | 18.000 457.20mm | 0.402 10.20mm | - | 4.572mm | ROHS3 Compliant | ||
![]() 4242PA51G01800 Laird Technologies EMI | 17 |
| Datasheet | 3 Weeks | - | - | D-Shape | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | Adhesive | 12 Months | 73°F 23°C | 0.252 6.40mm | 18.000 457.20mm | 0.252 6.40mm | - | 6.35mm | ROHS3 Compliant | ||
![]() 0077005602 Laird Technologies EMI | 197 |
| Datasheet | 4 Weeks | Slot | Beryllium Copper | - | 121°C | Bulk | - | Variable Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Slot | - | - | 0.110 2.79mm | 16.000 406.40mm | 0.320 8.13mm | - | 2.794mm | RoHS Compliant |