- Manufacturer
- Type
- Factory Pack QuantityFactory Pack Quantity
- Series
- Packaging
- Length
- Width
- Product
- Mfr
- Product Status
- Package
- Product Type
- Brand
Attribute column
Categories
RFI and EMI - Contacts, Fingerstock and Gaskets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Material | Shape | Contact Materials | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Orientation | Plating | Attachment Method | Shelf Life | Storage/Refrigeration Temperature | Height | Length | Width | Plating Thickness | Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4209PA51H01200 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.118 3.00mm | 12.000 304.80mm | 0.154 3.90mm | - | 3.048mm | - | ROHS3 Compliant | ||
![]() 25-109FSDS-SN-24 Leader Tech Inc. | 17 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | - | -55°C~121°C | - | 2014 | - | Active | Not Applicable | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.250 6.35mm | 24.000 609.60mm | 1.090 27.69mm | Flash | - | - | ROHS3 Compliant | ||
![]() 4609PA51H01200 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | - | - | - | - | Adhesive | 12 Months | 73°F 23°C | 0.181 4.60mm | 12.000 304.80mm | 0.402 10.20mm | - | 4.572mm | - | ROHS3 Compliant | ||
![]() 4692AC22102400 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | - | D-Shape | - | - | - | 2013 | 221 FOF | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | - | 12 Months | 73°F 23°C | 0.142 3.60mm | 24.000 609.60mm | 0.252 6.40mm | - | 3.556mm | - | ROHS3 Compliant | ||
![]() 0097051502 Laird Technologies EMI | 409 |
| - | 4 Weeks | - | - | Beryllium Copper | - | - | 121°C | Bulk | - | Foldover | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Adhesive | - | - | 0.230 5.84mm | 24.000 609.60mm | 0.760 19.30mm | - | 5.842mm | - | RoHS Compliant | ||
![]() 4224AB51K08400 Laird Technologies EMI | In Stock | - | - | 3 Weeks | - | - | - | - | - | - | - | - | 51K | Active | - | - | - | - | - | - | - | 12 Months | 73°F 23°C | - | 2.1336m | 25.4mm | - | 6.35mm | - | ROHS3 Compliant | ||
![]() 4202PA51H01800 Laird Technologies EMI | 104 |
| Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.118 3.00mm | 18.000 457.20mm | 0.252 6.40mm | - | 3.048mm | - | ROHS3 Compliant | ||
![]() 0097054217 Laird Technologies EMI | 51 |
| - | 4 Weeks | - | - | Beryllium Copper | - | - | 121°C | - | - | Foldover | Active | 1 (Unlimited) | Fingerstock | - | - | - | Tin | Adhesive | - | - | 0.080 2.03mm | 16.000 406.40mm | 0.250 6.35mm | 299.21μin 7.60μm | 76.2μm | - | RoHS Compliant | ||
![]() 8516-9212-56 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | Rectangle | - | - | - | - | D Connector | Active | 1 (Unlimited) | Gasket | - | - | - | - | Adhesive | - | - | 0.030 0.76mm | 2.840 72.14mm | 0.800 20.32mm | - | - | - | RoHS Compliant | ||
![]() 0077001517 Laird Technologies EMI | 1006 |
| Datasheet | 4 Weeks | - | - | Beryllium Copper | - | - | 121°C | - | - | Slot Mount | Active | 1 (Unlimited) | Fingerstock | - | - | - | Tin | Slot | - | - | 0.220 5.59mm | 0.250 6.35mm | 0.600 15.24mm | 299.21μin 7.60μm | 5.588mm | - | RoHS Compliant | ||
![]() 0097095502 Laird Technologies EMI | 24 |
| - | 4 Weeks | - | - | Beryllium Copper | - | - | 121°C | Bulk | - | Symmetrical (S3) Slotted | Active | 1 (Unlimited) | Fingerstock | - | - | - | - | Rivet | - | - | 0.140 3.56mm | 15.000 381.00mm | 0.450 11.43mm | - | 3.556mm | - | RoHS Compliant | ||
![]() 4609AB51K04800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | - | 12 Months | 73°F 23°C | 0.181 4.60mm | 48.000 121.92cm | 0.402 10.20mm | - | 4.572mm | - | ROHS3 Compliant | ||
![]() 4056AB51K03800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | Rectangle | - | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | - | - | 12 Months | 73°F 23°C | 0.059 1.50mm | 38.000 965.20mm | 0.201 5.10mm | - | 1.524mm | - | ROHS3 Compliant | ||
![]() 4619PA51H01800 Laird Technologies EMI | 86 |
| Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | Rectangle | - | - | - | 2012 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.118 3.00mm | 18.000 457.20mm | 0.197 5.00mm | - | 2.9972mm | - | ROHS3 Compliant | ||
![]() 4789AB51K09600 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Polyester (NI/CU) | D-Shape | - | - | - | 2013 | 51K | Active | 1 (Unlimited) | Fabric Over Foam | - | - | - | - | - | 12 Months | 73°F 23°C | 0.252 6.40mm | 96.000 243.84cm | 0.374 9.50mm | - | 6.35mm | - | ROHS3 Compliant | ||
![]() 4060PA51H01800 Laird Technologies EMI | In Stock | - | Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | - | 2013 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.500 12.70mm | 18.000 457.20mm | 0.500 12.70mm | - | 12.7mm | - | ROHS3 Compliant | ||
![]() 78089095 Laird Technologies EMI | In Stock | - | - | - | - | - | Beryllium Copper | - | - | 121°C | - | - | ECCOSORB®AN | Active | Not Applicable | Fingerstock | - | - | - | - | Slot | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 4186PA51G01800 Laird Technologies EMI | 1918 |
| Datasheet | 3 Weeks | - | - | - | Rectangle | - | - | - | 2013 | 51G | Active | 1 (Unlimited) | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.079 2.00mm | 18.000 457.20mm | 0.201 5.10mm | - | 2.032mm | - | ROHS3 Compliant | ||
![]() 4609PA51H01800 Laird Technologies EMI | 42 |
| Datasheet | 3 Weeks | - | - | Polyurethane Foam, Nickel-Copper Taffeta (NI/CU) | D-Shape | - | - | - | 2008 | 51H | Active | Not Applicable | Fabric Over Foam | 158°C | -40°C | - | - | Adhesive | 12 Months | 73°F 23°C | 0.181 4.60mm | 18.000 457.20mm | 0.402 10.20mm | - | 4.572mm | - | ROHS3 Compliant | ||
![]() S0961-46R Harwin Inc. | 904 |
| Datasheet | 15 Weeks | Tin | Surface Mount | Stainless Steel | - | Stainless Steel | -40°C~85°C | Tape & Reel (TR) | 2015 | - | Active | 1 (Unlimited) | Shield Clip | 185°C | -40°C | Vertical | Tin | Solder | - | -4°F~185°F -40°C~85°C | 0.050 1.28mm | 0.256 6.50mm | 0.039 1.00mm | 118.11μin 3.00μm | 1.2954mm | No SVHC | ROHS3 Compliant |