- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Color | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Height | Length | Width | Thickness | Thickness - Overall | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() X-7001 3M | In Stock | - | - | 10 Weeks | - | - | Copper (CU) Polyester | - | Roll | -40°C~130°C | - | - | X-7001 | Active | Not Applicable | Shielding Tape | - | - | - | 60 Months | Conductive, Double Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | - | 32.700' 9.97m | 0.750 19.05mm | - | 0.005 0.13mm | RoHS Compliant | - | ||
Tiny WHSL | 2074 |
| Datasheet | 9 Weeks | - | - | - | - | Rectangular | -25°C~110°C | - | 2013 | EM80KM | Active | Not Applicable | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | - | 32.810' 10.00m | 1.969 50.00mm | - | 0.002 0.05mm | - | - | ||
![]() 2242-S Laird Technologies EMI | 111 |
| Datasheet | 5 Weeks | - | SIL | Silicone Elastomer | - | Square | - | Bulk | 2010 | Q-Zorb | Active | Not Applicable | Absorbing Sheet | 176°C | 350°C | - | - | Pressure Sensitive Adhesive (PSA) | - | - | - | 6.000 152.40mm | 4.000 101.60mm | 3.175mm | 0.125 3.18mm | RoHS Compliant | - | ||
![]() 46J5N02020.NN00 Laird Technologies EMI | 53 |
| Datasheet | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | - | 85785 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 12 Months | Conductive, Single Sided | 73°F 23°C or Below | - | - | 65.617' 20.00m | 0.787 20.00mm | 3.048mm | 0.005 0.12mm | RoHS Compliant | - | ||
![]() 21127161 Laird Technologies EMI | 2230 |
| - | 6 Weeks | - | - | - | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 1.016mm | 0.040 1.02mm | RoHS Compliant | - | ||
![]() 21166200 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | - | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 1.524mm | 0.060 1.52mm | RoHS Compliant | - | ||
![]() 21457167 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | ECCOSORB® SF | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 21157213 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | - | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 2.032mm | 0.080 2.03mm | RoHS Compliant | - | ||
![]() 21157199 Laird Technologies EMI | 2632 |
| - | 6 Weeks | - | - | - | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 2.54mm | 0.100 2.54mm | RoHS Compliant | - | ||
![]() 24296262 Laird Technologies EMI | 2793 |
| - | 6 Weeks | - | - | Silicone Rubber | - | Square | - | - | 2015 | ECCOSORB® BSR | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Pressure Sensitive Adhesive (PSA) | - | - | - | 12.008 305.00mm | 12.008 305.00mm | 2.54mm | 0.098 2.50mm | RoHS Compliant | - | ||
![]() 21124160 Laird Technologies EMI | 2165 |
| - | 6 Weeks | - | - | - | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 762μm | 0.030 0.76mm | RoHS Compliant | - | ||
![]() 21157159 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | - | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | 508μm | 0.020 0.51mm | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Tin-Plated Copper Foil | - | - | -40°C~130°C | - | 2001 | 1183 | Obsolete | 1 (Unlimited) | Shielding Tape | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | - | 54.000' 16.50m | 0.380 9.65mm | - | 0.003 0.07mm | - | - | ||
![]() 81252 Desco | In Stock | - | - | 2 Weeks | - | - | Vinyl | 55.338269g | - | - | - | 2008 | - | Active | Not Applicable | Shielding Tape | 60°C | 140°C | Clear, Natural | 12 Months | Conductive, Single Sided | 68°F 20°C | Date of Shipment | 19.05mm | 118.11' 36.00m | 1.000 25.40mm | 48.26μm | 0.002 0.05mm | Non-RoHS Compliant | Lead Free | ||
![]() 24296256 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | Silicone Rubber | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | 12.008 305.00mm | 12.008 305.00mm | 762μm | 0.030 0.76mm | RoHS Compliant | - | ||
![]() 24296225 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | Silicone Rubber | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | 12.008 305.00mm | 12.008 305.00mm | 2.032mm | 0.080 2.03mm | RoHS Compliant | - | ||
![]() 24296265 Laird Technologies EMI | 2022 |
| - | 6 Weeks | - | - | Silicone Rubber | - | Square | - | - | 2015 | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | 12.008 305.00mm | 12.008 305.00mm | 2.032mm | 0.080 2.03mm | RoHS Compliant | - | ||
![]() 21164173 Laird Technologies EMI | 566 |
| - | 6 Weeks | - | - | - | - | Square | - | - | - | ECCOSORB® MFS | Active | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | - | - | - | - | 12.000 304.80mm | 12.000 304.80mm | - | 0.250 6.35mm | RoHS Compliant | - | ||
![]() 4106-S Laird Technologies EMI | 61 |
| - | 5 Weeks | - | - | - | - | Sheet | - | Bulk | 2013 | RFRET 4000 | Active | Not Applicable | Gasket | 121°C | 250°C | - | - | - | - | - | - | 6.000 152.40mm | 4.000 101.60mm | 12.7mm | 0.500 12.70mm | RoHS Compliant | - | ||
![]() CN-3190 3M | 266 | - | Datasheet | 10 Weeks | Adhesive | - | Nickel-Copper (NI/CU) Polyester | - | Rectangular | - | - | 2008 | CN-3190 | Active | 1 (Unlimited) | Shielding Sheet | - | - | Grey | 60 Months | Conductive, Single Sided | 70°F 21°C | Date of Manufacture | - | 10.000 254.00mm | 10.300 261.62mm | 101.6μm | 0.004 0.11mm | RoHS Compliant | - |