- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base/Housing Material | Binding Materialu2009 | Body Orientation | Cable Types | Filler Materialu2009 | Finished Typeu2009 | Frame Cover Materialu2009 | Frame Materialu2009 | Gasket Shapeu2009 | Gasket Typeu2009 | Mil-Spec | Mounting | Operating Temperature Rangeu2009 | Product Lengthu2009 | Product Thicknessu2009 | Product Widthu2009 | Resistance to Petroleumu2009 | Shielding Typeu2009 | TE Internal # | TE Internal Description | Wire Size | Operating Temperature | Connector Type | Color | Gender | Housing Color | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98-22038 TE Connectivity | In Stock | - | - | - | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | Yes | - | 2430130-1 | O-Ring FSA 38999 Shell 13 & 14 10pk | - | - | - | - | - | - | - | ||
![]() 98-22009-1 TE Connectivity | 42 |
| - | Thermoplastic | - | Straight | - | Nickel Plated Graphite (Ni/C) | - | - | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | Cable Mount | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | No | - | 2430185-1 | O-Ring SNG 38999 Shell 21 & 22 Smpl 1pk | 20 to 14, 20 AWG | -55 to 125 °C | - | - | Plug | Black | 36.8 mm | ||
![]() 1212-SNG-0012 TE Connectivity | 30 | - | - | - | Silicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | Sheet | Moulded EMI Gasket | - | - | - | - | - | - | - | - | 2418205-1 | SNG Sheet 300mm sq x 1.2mm | - | - | - | - | - | - | - | ||
![]() 1210-SSA-0008 TE Connectivity | 30 | - | - | - | Silicone | - | - | Silver Plated Aluminum (Ag/Al) | Conductive Sheet | - | - | Sheet | Moulded EMI Gasket | - | - | - | - | - | - | - | - | 2418201-1 | SSA Sheet 150mm sq x 0.8mm | - | - | - | - | - | - | - | ||
![]() 2118710-2 TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | Cold Rolled Steel | - | - | - | - | - | - | - | - | - | One-Piece | 2118710-2 | 1 PC STD SHIELD, CRS-38.10X25.40X6.00MM | - | - | - | - | - | - | - | ||
![]() 2118725-4 TE Connectivity | 25 |
| - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Two-Piece | 2118725-4 | STD SHIELD COVER, AL-44.97X44.97X2.00MM | - | - | - | - | - | - | - | ||
![]() 1201-FNG-0018-1 TE Connectivity | In Stock | - | - | - | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Strip | - | - | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | - | 2420746-1 | FNG Cord 1.8mm x 1m L | - | - | - | - | - | - | - | ||
![]() 470-0024-0500-0500 TE Connectivity | In Stock | - | - | - | Silicone | - | - | - | Conductive Sheet | - | - | Sheet | Oriented Wire EMI Gasket | - | - | - | - | 2.4u2009mmu2009[u2009.094u2009inu2009] | - | - | - | 2421707-1 | Mon Wire 20 Sh Sil 50mm sqx2.4mm Sample | - | - | - | - | - | - | - | ||
![]() 1210-FNG-0012-S TE Connectivity | In Stock | - | - | - | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | Sheet | Moulded EMI Gasket | - | - | - | - | - | - | - | - | 2421693-1 | FNG Sheet 50mm sq x 1.2mm sample | - | - | - | - | - | - | - | ||
![]() 480-0024-0500-0500 TE Connectivity | In Stock | - | - | - | Silicone | - | - | - | Conductive Sheet | - | - | Sheet | Oriented Wire EMI Gasket | - | - | - | - | 2.4u2009mmu2009[u2009.094u2009inu2009] | - | - | - | 2421710-1 | Alu Wire 20 Sh Sil 50mm sqx2.4mm Sample | - | - | - | - | - | - | - | ||
![]() 460-0024-0500-0500 TE Connectivity | In Stock | - | - | - | Fluorosilicone | - | - | - | Conductive Sheet | - | - | Sheet | Oriented Wire EMI Gasket | - | - | - | - | 2.4u2009mmu2009[u2009.094u2009inu2009] | - | - | - | 2421716-1 | Alu Wire 50 Sh Fsil 50mm sqx2.4mm Sample | - | - | - | - | - | - | - | ||
![]() 116-0024 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | 25u2009mu2009[u200982u2009ftu2009] | - | - | No | - | 2423836-1 | Round SS Dia2.4 L25m | - | - | - | - | - | - | - | ||
![]() 152-0048-0254 TE Connectivity | 45 |
| - | - | - | - | Fiber Optic | - | - | - | - | Twin Round with Fin | Knitted Wire EMI Gasket | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | 25u2009mu2009[u200982u2009ftu2009] | - | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | 2423859-1 | Twin Round + Fin Mon Dia4.8 W25.4 L25m | - | - | LC Duplex to LC Duplex | Black | - | - | - | ||
![]() 1201-SSA-0016 TE Connectivity | 56 | - | - | - | Silicone | - | - | Silver Plated Aluminum (Ag/Al) | Conductive Strip | - | - | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | - | 2418095-1 | SSA Cord 1.6mm x 10m L | - | - | - | - | - | - | - | ||
![]() 1210-FSA-0016 TE Connectivity | 49 | - | - | - | Fluorosilicone | - | - | Silver Plated Aluminum (Ag/Al) | Conductive Sheet | - | - | Sheet | Moulded EMI Gasket | - | - | - | - | - | - | - | - | 2418136-1 | FSA Sheet 150mm sq x 1.6mm | - | - | - | - | - | - | - | ||
![]() 1201-FSA-0010 TE Connectivity | In Stock | - | - | - | Fluorosilicone | - | - | Silver Plated Aluminum (Ag/Al) | Conductive Strip | - | - | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | - | 2418121-1 | FSA Cord 1.0mm x 10m L | - | - | - | - | - | - | - | ||
![]() 1212-FNG-0008 TE Connectivity | 49 | - | - | - | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | Sheet | Moulded EMI Gasket | - | - | - | - | - | - | - | - | 2418137-1 | FNG Sheet 300mm sq x 0.8mm | - | - | - | - | - | - | - | ||
![]() 2118727-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | Two-Piece | 2118727-4 | STD SHIELD COVER, AL-29.96X19.10X2.00MM | - | - | - | - | - | - | - | ||
![]() 1201-SSA-0016-1 TE Connectivity | In Stock | - | - | - | Silicone | - | - | Silver Plated Aluminum (Ag/Al) | Conductive Strip | - | - | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | - | 2420735-1 | SSA Cord 1.6mm x 1m L | - | - | - | - | - | - | - | ||
![]() 1202-FNG-0032-0011-1 TE Connectivity | In Stock | - | - | - | Fluorosilicone | - | - | Nickel Plated Graphite (Ni/C) | Conductive Strip | - | - | Tube | Extruded EMI Gasket | - | - | - | - | - | - | - | - | 2420754-1 | FNG Tube 3.2mm OD x 1.1mm ID x 1m L | - | - | - | - | - | - | - |