- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | Automotive, AEC-Q200, FF1 | Active | - | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 65.617' 20.00m | 9.449 240.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | Automotive, AEC-Q200, FF1 | Active | - | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | 0.005 0.13mm | ROHS3 Compliant | ||
![]() EFA(01)-240X50M KEMET | In Stock | - | Datasheet | 16 Weeks | Polymer Resin, Magnetic Powder | Roll | -40°C~105°C | - | EFA | Active | - | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | 0.004 0.10mm | ROHS3 Compliant | ||
![]() EFA(02)-240X30MT0800 KEMET | 526 |
| Datasheet | 16 Weeks | Polymer Resin, Magnetic Powder | Roll | -40°C~105°C | - | EFA | Active | - | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 98.425' 30.00m | 9.449 240.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
Tiny WHSL | 847 |
| Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | FX5 | Active | - | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | 0.004 0.11mm | ROHS3 Compliant | ||
![]() FF1(100)-240X50M KEMET | 659 |
| Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | Automotive, AEC-Q200, FF1 | Active | - | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | 0.004 0.10mm | ROHS3 Compliant | ||
![]() FF1(300)-240X20M KEMET | 707 |
| Datasheet | 15 Weeks | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | Automotive, AEC-Q200, FF1 | Active | - | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 65.617' 20.00m | 9.449 240.00mm | 0.012 0.30mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | Aluminum Polyester Foil | - | - | 2004 | AL | Obsolete | 1 (Unlimited) | Shielding Tape | - | Conductive, Single Sided | - | - | 64.960' 19.80m | 1.000 25.40mm | 0.003 0.07mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Gold Fabric | - | - | 2004 | AU | Obsolete | 1 (Unlimited) | Shielding Tape | - | Conductive, Single Sided | - | - | 164.000' 49.90m | 1.000 25.40mm | 0.004 0.11mm | - | ||
Tiny WHSL | 1819 |
| Datasheet | - | Copper Foil | - | -40°C~130°C | - | 1181 | Active | 1 (Unlimited) | Shielding Tape | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 0.500 12.70mm | 0.003 0.07mm | ROHS3 Compliant | ||
Tiny WHSL | 2264 |
| Datasheet | 3 Weeks | Copper Foil | - | -40°C~130°C | 2001 | 1181 | Active | Not Applicable | Shielding Tape | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 1.000 25.40mm | 0.003 0.07mm | ROHS3 Compliant | ||
Tiny WHSL | 49 |
| Datasheet | 16 Weeks | - | Sheet | -40°C~85°C | - | RM4A | Active | Not Applicable | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 8.661 220.00mm | 7.283 185.00mm | 0.005 0.13mm | ROHS3 Compliant | ||
![]() FF1(200)-240X240 KEMET | 69 |
| Datasheet | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | Automotive, AEC-Q200, FF1 | Active | 1 (Unlimited) | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | 0.008 0.20mm | ROHS3 Compliant | ||
![]() RM4A(02)-220X185 KEMET | 68 |
| Datasheet | 16 Weeks | - | Sheet | -40°C~85°C | - | RM4A | Active | Not Applicable | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 8.661 220.00mm | 7.283 185.00mm | 0.008 0.20mm | ROHS3 Compliant | ||
![]() RM4A(025)-220X185 KEMET | 36 |
| Datasheet | 16 Weeks | - | Sheet | -40°C~85°C | - | RM4A | Active | Not Applicable | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 8.661 220.00mm | 7.283 185.00mm | 0.010 0.25mm | ROHS3 Compliant | ||
![]() EFF4(03)-240X240 KEMET | 13 |
| Datasheet | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | Automotive, AEC-Q200 | Active | 1 (Unlimited) | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | 0.012 0.30mm | ROHS3 Compliant | ||
![]() EFG2(03)-240X240 KEMET | 65 |
| Datasheet | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | EFG2 | Active | 1 (Unlimited) | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | 0.012 0.30mm | ROHS3 Compliant | ||
![]() EFF4(05)-240X240 KEMET | 53 |
| Datasheet | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | Automotive, AEC-Q200 | Active | 1 (Unlimited) | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | 0.020 0.50mm | ROHS3 Compliant | ||
![]() EFG2(02)-240X240 KEMET | In Stock | - | Datasheet | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | EFG2 | Active | 1 (Unlimited) | Absorbing Sheet | - | - | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | 0.008 0.20mm | ROHS3 Compliant | ||
![]() EFF(02)-240X240T0800 KEMET | 51 |
| - | 15 Weeks | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | 2008 | EFF | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | - | Non-Conductive, Single Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | 0.009 0.23mm | ROHS3 Compliant |