- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5-1120-2S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Aluminum Foil | Square | - | 2001 | 1120 | Active | 1 (Unlimited) | Shielding Sheet | 149°C | 300°C | - | Conductive, Single Sided | - | - | 2.000 50.80mm | 2.000 50.80mm | 101.6μm | 0.004 0.10mm | ROHS3 Compliant | ||
![]() NS1010S Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | Square | -40°C~105°C | 2015 | NoiseSorb NS1000 | Active | Not Applicable | - | - | - | - | Pressure Sensitive Adhesive (PSA) | - | - | 3.940 100.08mm | 3.940 100.08mm | - | 0.004 0.102mm | RoHS Compliant | ||
![]() 1A0150K0300 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 1A0127K0846 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() FFAM152*2T2 API Delevan Inc. | 2022 |
| - | 9 Weeks | Adhesive | Ferrite Powder | Square | -55°C~125°C | 2010 | FFAM | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 257°C | -67°C | - | Non-Conductive, Double Sided | - | - | 7.874 200.00mm | 7.874 200.00mm | 1.4986mm | 0.059 1.50mm | ROHS3 Compliant | ||
![]() FF1(50)-240X50M KEMET | In Stock | - | Datasheet | 15 Weeks | - | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | Automotive, AEC-Q200, FF1 | Active | - | Absorbing Sheet | - | - | - | - | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | - | 0.002 0.05mm | ROHS3 Compliant | ||
![]() FX5(50)-240X50M KEMET | 680 |
| Datasheet | 15 Weeks | - | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | FX5 | Active | - | Absorbing Sheet | - | - | - | - | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | - | 0.002 0.05mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | - | - | -30°C~105°C | 2014 | AB6000 | Active | 1 (Unlimited) | Absorbing Tape | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 164.042' 50.00m | - | - | 0.004 0.11mm | RoHS Compliant | ||
![]() FF1(200)-240X30M KEMET | 689 |
| Datasheet | 15 Weeks | - | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | Automotive, AEC-Q200, FF1 | Active | - | Absorbing Sheet | - | - | - | - | 104°F 40°C or Below | - | 98.425' 30.00m | 9.449 240.00mm | - | 0.008 0.20mm | ROHS3 Compliant | ||
![]() EFA(03)-240X20M KEMET | In Stock | - | Datasheet | 16 Weeks | - | Polymer Resin, Magnetic Powder | Roll | -40°C~105°C | - | EFA | Active | - | Absorbing Sheet | - | - | - | - | 104°F 40°C or Below | - | 65.617' 20.00m | 9.449 240.00mm | - | 0.012 0.30mm | ROHS3 Compliant | ||
![]() IRL02A 200X200X1 TDK Corporation | In Stock | - | Datasheet | - | - | Polymer Resin, Magnetic Powder | Square | -40°C~85°C | 2005 | IRL | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 7.874 200.00mm | 7.874 200.00mm | - | 0.039 1.00mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | 12 Weeks | - | - | - | -30°C~105°C | 2014 | AB6000 | Active | 1 (Unlimited) | Absorbing Tape | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 328.084' 100.00m | - | - | 0.004 0.11mm | RoHS Compliant | ||
![]() EFA(03)-240X20MT0800 KEMET | 982 |
| Datasheet | 16 Weeks | - | Polymer Resin, Magnetic Powder | Roll | -40°C~105°C | - | EFA | Active | - | Absorbing Sheet | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 65.617' 20.00m | 9.449 240.00mm | - | 0.013 0.33mm | ROHS3 Compliant | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Gold Fabric | - | - | 2004 | AU | Obsolete | 1 (Unlimited) | Shielding Tape | - | - | - | Conductive, Single Sided | - | - | 164.000' 49.90m | 6.000 152.40mm | - | 0.004 0.11mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Aluminum Polyester Foil | - | - | 2004 | AL | Obsolete | 1 (Unlimited) | Shielding Tape | - | - | - | Conductive, Single Sided | - | - | 64.960' 19.80m | 6.000 152.40mm | - | 0.003 0.07mm | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | - | Rectangular | - | - | ECAP | Obsolete | Not Applicable | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 164.042' 50.00m | 9.450 240.03mm | - | 0.012 0.30mm | - | ||
![]() FX5(100)-240X50M KEMET | 565 |
| Datasheet | 15 Weeks | - | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | FX5 | Active | - | Absorbing Sheet | - | - | - | - | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | - | 0.004 0.10mm | ROHS3 Compliant | ||
![]() FF1(50)-240X50MT0800 KEMET | In Stock | - | Datasheet | 15 Weeks | - | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | Automotive, AEC-Q200, FF1 | Active | - | Absorbing Sheet | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | - | 0.003 0.08mm | ROHS3 Compliant | ||
Tiny WHSL | 2994 |
| Datasheet | 3 Weeks | - | Copper Foil | - | -40°C~130°C | - | 1126 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 108.000' 32.90m | 1.000 25.40mm | - | 0.004 0.09mm | ROHS3 Compliant | ||
![]() EFG(03)-240X240T0800 KEMET | 42 |
| - | 15 Weeks | - | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | 2013 | EFG | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.013 0.33mm | ROHS3 Compliant |