- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3M CN4490 9.25" X 9.25"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Nickel-Copper (NI/CU) Fabric | Square | - | - | - | CN-4490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 9.250 234.95mm | 9.250 234.95mm | - | 0.002 0.05mm | RoHS Compliant | - | ||
![]() 3M CN3490 4" X 4"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Nickel-Copper (NI/CU) Fabric | Square | - | - | - | CN-3490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 4.000 101.60mm | 4.000 101.60mm | - | 0.002 0.06mm | RoHS Compliant | - | ||
![]() 36022191 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | - | Rectangular | -70°C~135°C | - | - | ECCOSTOCK® SH | Active | - | Absorbing Sheet | - | - | - | - | - | - | 24.000 609.60mm | 12.000 304.80mm | - | 6.000 152.40mm | - | - | ||
![]() 3M AB5020 1.5" X 4"-100 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | Rectangular | -25°C~85°C | - | - | AB5000 | Active | Not Applicable | Absorbing Sheet | - | - | - | Acrylic, Pressure Sensitive Adhesive (PSA), Non-Conductive | - | - | 4.000 101.60mm | 1.500 38.10mm | - | 0.008 0.20mm | RoHS Compliant | - | ||
![]() 3M CN4490 9" X 10.5"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Nickel-Copper (NI/CU) Fabric | Rectangular | - | - | - | CN-4490 | Active | Not Applicable | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 10.500 266.70mm | 9.000 228.60mm | - | 0.002 0.05mm | RoHS Compliant | - | ||
![]() FFAM204*4 API Delevan Inc. | In Stock | - | - | 9 Weeks | Adhesive | Ferrite Powder | Square | -55°C~125°C | - | 2010 | FFAM | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 257°C | -67°C | - | - | - | - | 15.748 400.00mm | 15.748 400.00mm | 2.0066mm | 0.079 2.00mm | ROHS3 Compliant | - | ||
![]() 3M AB5030 2.06" X 15M 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | Roll | -25°C~85°C | - | - | AB5000 | Active | Not Applicable | Absorbing Sheet | - | - | - | Acrylic, Pressure Sensitive Adhesive (PSA), Non-Conductive | - | - | 49.210' 15.00m | 2.060 52.32mm | - | 0.012 0.30mm | RoHS Compliant | - | ||
![]() 85000075 Laird Technologies EMI | In Stock | - | - | 6 Weeks | - | - | Square | - | - | - | ECCOSORB® JCS | Active | Not Applicable | Absorbing Sheet | - | - | - | Pressure Sensitive Adhesive (PSA) | - | - | 12.000 304.80mm | 12.000 304.80mm | - | 0.080 2.03mm | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | - | Aluminum Foil | - | -40°C~130°C | - | - | 1170 | Obsolete | 1 (Unlimited) | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 12.000 304.80mm | 6.000 152.40mm | - | 0.003 0.08mm | - | - | ||
![]() 86785EA05500600 Laird Technologies EMI | In Stock | - | - | 4 Weeks | - | - | - | - | - | - | 86785 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5073 Laird Technologies EMI | In Stock | - | - | - | - | Polyurethane Foam | Square | - | - | - | - | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 24.000 609.60mm | 24.000 609.60mm | - | 0.126 3.20mm | - | - | ||
![]() 3-5-1170 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Aluminum Foil | - | -40°C~130°C | - | 1999 | 1170 | Active | 1 (Unlimited) | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 15.000' 4.60m | 3.000 76.20mm | 76.2μm | 0.003 0.08mm | ROHS3 Compliant | - | ||
![]() 67TCG1502702010R0C Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() EA-CR020-24 Leader Tech Inc. | 2298 |
| - | 4 Weeks | - | Silicone Elastomer | Square | -51°C~191°C | - | - | EA | Active | 1 (Unlimited) | Flexible Ferrite Sheet | - | - | - | Pressure Sensitive Adhesive (PSA) | - | - | 24.000 609.60mm | 24.000 609.60mm | - | 0.020 0.51mm | ROHS3 Compliant | - | ||
![]() FFAM201*1T1 API Delevan Inc. | 53 |
| - | 9 Weeks | Adhesive | Ferrite Powder | Square | -55°C~125°C | Bulk | 2010 | FFAM | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 257°C | -67°C | - | Non-Conductive, Single Sided | - | - | 3.937 100.00mm | 3.937 100.00mm | 2.0066mm | 0.079 2.00mm | ROHS3 Compliant | Contains Lead | ||
![]() FFAM102*2 API Delevan Inc. | In Stock | - | - | 9 Weeks | Adhesive | Ferrite Powder | Square | -55°C~125°C | - | 2010 | FFAM | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 257°C | -67°C | - | - | - | - | 7.874 200.00mm | 7.874 200.00mm | 990.6μm | 0.039 1.00mm | ROHS3 Compliant | - | ||
![]() 3M CN3190 10" X 10.5"-25 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Nickel-Copper (NI/CU) Fabric | Sheet | - | - | - | CN-3190 | Active | Not Applicable | Shielding Sheet | - | - | 60 Months | Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 10.500 266.70mm | 10.000 254.00mm | - | 0.004 0.11mm | ROHS3 Compliant | - | ||
![]() M4(300)-240X20M KEMET | 925 |
| Datasheet | 14 Weeks | - | - | Roll | -40°C~105°C | - | - | M4 | Active | - | Absorbing Sheet | - | - | - | - | 104°F 40°C or Below | - | 65.617' 20.00m | 9.449 240.00mm | - | 0.012 0.30mm | ROHS3 Compliant | - | ||
![]() FX5(75)-240X50M KEMET | In Stock | - | Datasheet | 15 Weeks | - | Polymer, Magnetic Powder | Roll | -40°C~105°C | - | - | FX5 | Active | - | Absorbing Sheet | - | - | - | - | 104°F 40°C or Below | - | 164.042' 50.00m | 9.449 240.00mm | - | 0.003 0.08mm | ROHS3 Compliant | - | ||
![]() M4(200)-240X30MT0800 KEMET | In Stock | - | Datasheet | 14 Weeks | - | - | Roll | -40°C~105°C | - | - | M4 | Active | - | Absorbing Sheet | - | - | - | - | 104°F 40°C or Below | - | 98.425' 30.00m | 9.449 240.00mm | - | 0.009 0.23mm | ROHS3 Compliant | - |