- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Material | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness - Overall | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | - | Polymer Resin, Metal Flakes | - | - | - | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Tape | - | Non-Conductive, Single Sided | - | - | 49.210' 15.00m | 8.268 210.00mm | 0.012 0.30mm | - | ||
![]() 5006 Laird Technologies EMI | In Stock | - | Datasheet | - | Polyurethane Foam | Square | - | - | - | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | 24.000 609.60mm | 24.000 609.60mm | 0.252 6.40mm | - | ||
![]() MSG-6060 3M | In Stock | - | Datasheet | 12 Weeks | Copper Foil | Rectangular | - | 2014 | MSG | Obsolete | Not Applicable | Absorbing/Shielding Sheet | - | Conductive, Single Sided | - | - | 32.810' 10.00m | 15.158 385.00mm | 0.024 0.60mm | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks | - | Square | -30°C~85°C | - | EM15TF | Active | Not Applicable | Absorbing/Shielding Sheet | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 4.921 125.00mm | 4.921 125.00mm | 0.004 0.12mm | - | ||
Tiny WHSL | 34 |
| Datasheet | 10 Weeks | Aluminum Polyester Foil | - | - | - | AL | Active | Not Applicable | Shielding Tape | - | Conductive, Single Sided | - | - | 10.000 254.00mm | 6.560 166.00mm | 0.002 0.06mm | RoHS Compliant | ||
![]() FX5(50)-120X120T2900 KEMET | 70 | - | - | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | FX5 | Active | Not Applicable | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 4.724 120.00mm | 4.724 120.00mm | 0.002 0.06mm | ROHS3 Compliant | ||
![]() FG1(75)-120X120T2900 KEMET | 62 | - | - | 15 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | FG1 | Active | Not Applicable | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 4.724 120.00mm | 4.724 120.00mm | 0.003 0.09mm | ROHS3 Compliant | ||
Tiny WHSL | 41 | - | - | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~125°C | - | Automotive, AEC-Q200, EFF4 | Active | Not Applicable | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 4.724 120.00mm | 4.724 120.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() EFF4(02)-240X80T0800 KEMET | 46 | - | - | 16 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~125°C | - | Automotive, AEC-Q200, EFF4 | Active | Not Applicable | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 3.150 80.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
Tiny WHSL | 50 | - | - | 16 Weeks | Polymer, Magnetic Powder | Square | -40°C~105°C | - | EFG2 | Active | Not Applicable | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 4.724 120.00mm | 4.724 120.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
![]() EFA(03)-120X120T0800 KEMET | 34 |
| - | 16 Weeks | Polymer Resin, Magnetic Powder | Square | -40°C~105°C | - | EFA | Active | Not Applicable | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 4.724 120.00mm | 4.724 120.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
![]() IFF08-050ND300X200 TDK Corporation | 50 | - | Datasheet | 8 Weeks | - | Rectangular | -40°C~125°C | - | IFF | Active | 1 (Unlimited) | Shielding Sheet | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | 0.002 0.05mm | ROHS3 Compliant | ||
![]() EFX6(02)-240X80T0800 KEMET | 38 |
| - | 16 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~105°C | - | EFX6 | Active | Not Applicable | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 3.150 80.00mm | 0.009 0.23mm | ROHS3 Compliant | ||
![]() EFG2(03)-240X80T0800 KEMET | 52 | - | - | 16 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~105°C | - | EFG2 | Active | Not Applicable | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 3.150 80.00mm | 0.013 0.33mm | ROHS3 Compliant | ||
![]() EFF4(05)-240X80T0800 KEMET | 29 |
| - | 16 Weeks | Polymer, Magnetic Powder | Sheet | -40°C~125°C | - | Automotive, AEC-Q200, EFF4 | Active | Not Applicable | Absorbing Sheet | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 3.150 80.00mm | 0.021 0.53mm | ROHS3 Compliant | ||
![]() SB031-006-03-A 3G Shielding Specialties LP | In Stock | - | - | - | Silicone Elastomer | Square | -51°C~190°C | - | - | Active | Not Applicable | Absorbing Sheet | - | Pressure Sensitive Adhesive (PSA) | - | - | 12.000 304.80mm | 12.000 304.80mm | 0.006 0.15mm | ROHS3 Compliant | ||
![]() CFS1919138-NTP Leader Tech Inc. | 2412 |
| - | 1 Weeks | Nickel-Copper (NI/CU) Polyester | Square | -40°C~70°C | - | CFS | Active | Not Applicable | Conductive Foam Sheet | - | - | - | - | 19.000 482.60mm | 19.000 482.60mm | 0.138 3.51mm | ROHS3 Compliant | ||
![]() SN055-060-03-A 3G Shielding Specialties LP | In Stock | - | - | - | Silicone Elastomer | Square | -51°C~190°C | - | - | Active | Not Applicable | Absorbing Sheet | - | Pressure Sensitive Adhesive (PSA) | - | - | 12.000 304.80mm | 12.000 304.80mm | 0.060 1.52mm | ROHS3 Compliant | ||
![]() CFS1919098-NTP Leader Tech Inc. | 29 |
| - | 1 Weeks | Nickel-Copper (NI/CU) Polyester | Square | -40°C~70°C | - | CFS | Active | Not Applicable | Conductive Foam Sheet | - | - | - | - | 19.000 482.60mm | 19.000 482.60mm | 0.098 2.49mm | ROHS3 Compliant | ||
![]() SN054-050-03-A 3G Shielding Specialties LP | In Stock | - | - | - | Silicone Elastomer | Square | -51°C~190°C | - | - | Active | Not Applicable | Absorbing Sheet | - | Pressure Sensitive Adhesive (PSA) | - | - | 12.000 304.80mm | 12.000 304.80mm | 0.050 1.27mm | ROHS3 Compliant |