- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Binding Materialu2009 | Filler Materialu2009 | Finished Typeu2009 | Frame Cover Materialu2009 | Frame Materialu2009 | Gasket Shapeu2009 | Gasket Typeu2009 | Mil-Spec | Operating Temperature Rangeu2009 | Product Lengthu2009 | Product Thicknessu2009 | Product Widthu2009 | Resistance to Petroleumu2009 | Shielding Typeu2009 | TE Internal # | TE Internal Description |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2118715-4 TE Connectivity | 152 |
| - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | Two-Piece | 2118715-4 | STD SHIELD COVER, AL-16.90X16.90X2.00MM | ||
![]() 2118709-2 TE Connectivity | 11231 |
| - | - | - | - | - | Cold Rolled Steel | - | - | - | - | - | - | - | - | One-Piece | 2118709-2 | 1 PC STD SHIELD, CRS-32.00X32.00X6.00MM | ||
![]() 2118708-2 TE Connectivity | 33 |
| - | - | - | - | - | Cold Rolled Steel | - | - | - | - | - | - | - | - | One-Piece | 2118708-2 | 1 PC STD SHIELD, CRS-26.21X26.21X5.08MM | ||
![]() 2118725-2 TE Connectivity | 60 |
| - | - | - | - | Cold Rolled Steel | - | - | - | - | - | - | - | - | - | Two-Piece | 2118725-2 | STD SHIELD COVER, CRS-44.97X44.97X2.00MM | ||
![]() 1201-FSA-0018-1 TE Connectivity | 141 | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Strip | - | - | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | 2420750-1 | FSA Cord 1.8mm x 1m L | ||
![]() 216-0048-S TE Connectivity | In Stock | - | - | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | .25u2009mu2009[u2009.82u2009ftu2009] | - | - | No | - | 2423819-1 | Round Sil Sponge Core SS Dia4.8 L0.25m | ||
![]() 144-0254 TE Connectivity | In Stock | - | - | - | - | - | - | - | Flat Bandage | Knitted Wire EMI Gasket | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | 25u2009mu2009[u200982u2009ftu2009] | - | 25.4u2009mmu2009[u20091u2009inu2009] | - | - | 2423853-1 | Flat Bandage TCS 25.4 L25m | ||
![]() 234-0048-0127-S TE Connectivity | In Stock | - | - | - | - | - | - | - | Rectangular | Knitted Wire EMI Gasket | - | - | .25u2009mu2009[u2009.82u2009ftu2009] | 4.8u2009mmu2009[u2009.189u2009inu2009] | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | 2423826-1 | Rect Sil Sponge Core TCS 4.8x12.7 L0.25m | ||
![]() 92-22011 TE Connectivity | In Stock | - | - | Silicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | Sheet | EMI Connector Gasket | MIL-DTL-5015 | - | - | - | - | - | - | 2423903-1 | Conn G SNG 5015 Shell 32 | ||
![]() 92-22003 TE Connectivity | In Stock | - | - | Silicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | Sheet | EMI Connector Gasket | MIL-DTL-5015 | - | - | - | - | - | - | 2423895-1 | Conn G SNG 5015 Shell 12 | ||
![]() 93-22020 TE Connectivity | In Stock | - | - | Fluorosilicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | Sheet | EMI Connector Gasket | MIL-DTL-38999 | - | - | - | - | - | - | 2423966-1 | Conn G FNG 38999 S1,4 Shell 25 | ||
![]() 93-22009 TE Connectivity | In Stock | - | - | Silicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | Sheet | EMI Connector Gasket | MIL-DTL-38999 | - | - | - | - | - | - | 2423923-1 | Conn G SNG 38999 S1,2,4 Shell 23 & 24 | ||
![]() 144-0508 TE Connectivity | In Stock | - | - | - | - | - | - | - | Flat Bandage | Knitted Wire EMI Gasket | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | 25u2009mu2009[u200982u2009ftu2009] | - | 50.8u2009mmu2009[u20092u2009inu2009] | - | - | 2423854-1 | Flat Bandage TCS 50.8 L25m | ||
![]() 92-22034 TE Connectivity | In Stock | - | - | Silicone | Silver Plated Aluminum (Ag/Al) | Conductive Sheet | - | - | Sheet | EMI Connector Gasket | MIL-DTL-5015 | - | - | - | - | - | - | 2423978-1 | Conn G SSA 5015 Shell 14 | ||
![]() 93-22075 TE Connectivity | In Stock | - | - | Fluorosilicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | - | EMI Connector Gasket | MIL-DTL-38999 | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | 2428015-1 | Conn G FNG 38999 S3 Shell 25 | ||
![]() 95-22037 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | - | - | EMI Connector Gasket | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.6u2009mmu2009[u2009.062u2009inu2009] | 44.2u2009mmu2009[u20091.74u2009inu2009] | - | - | 2430173-1 | Conn G FSA 1.6mm D-Sub 15 Pin | ||
![]() 98-22032-1 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | No | - | 2430208-1 | O-Ring SSA 38999 Shell 23 & 24 Smpl 1pk | ||
![]() 98-22019-1 TE Connectivity | In Stock | - | - | - | Nickel Plated Graphite (Ni/C) | - | - | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | Yes | - | 2430195-1 | O-Ring FNG 38999 Shell 19 & 20 Smpl 1pk | ||
![]() 98-22013-1 TE Connectivity | In Stock | - | - | - | Nickel Plated Graphite (Ni/C) | - | - | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | Yes | - | 2430189-1 | O-Ring FNG 38999 Shell 8 Smpl 1pk | ||
![]() 98-22022-1 TE Connectivity | In Stock | - | - | - | Nickel Plated Graphite (Ni/C) | - | - | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | Yes | - | 2430198-1 | O-Ring FNG 38999 Shell 25 Smpl 1pk |