- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Binding Materialu2009 | Filler Materialu2009 | Finished Typeu2009 | Gasket Shapeu2009 | Gasket Typeu2009 | Mil-Spec | Operating Temperature Rangeu2009 | Product Thicknessu2009 | Product Widthu2009 | Resistance to Petroleumu2009 | TE Internal # | TE Internal Description | Voltage, Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 92-22025 TE Connectivity | In Stock | - | - | Fluorosilicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | EMI Connector Gasket | MIL-DTL-5015 | - | - | - | - | 2423943-1 | Conn G FNG 5015 Shell 28 | 250 V | ||
![]() 92-22032 TE Connectivity | 51 |
| - | Silicone | Silver Plated Aluminum (Ag/Al) | Conductive Sheet | Sheet | EMI Connector Gasket | MIL-DTL-5015 | - | - | - | - | 2423976-1 | Conn G SSA 5015 Shell 10 | - | ||
![]() 93-22039 TE Connectivity | In Stock | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Sheet | Sheet | EMI Connector Gasket | MIL-DTL-38999 | - | - | - | - | 2424047-1 | Conn G FSA 38999 S1,2,4 Shell 23 & 24 | - | ||
![]() 98-22023 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | No | 2430115-1 | O-Ring SSA 38999 Shell 6 10pk | - | ||
![]() 98-22044 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | Yes | 2430136-1 | O-Ring FSA 38999 Shell 25 10pk | - | ||
![]() 95-22029 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Connector Gasket | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 1.6u2009mmu2009[u2009.062u2009inu2009] | 74.4u2009mmu2009[u20092.929u2009inu2009] | - | 2430165-1 | Conn G SSA 1.6mm D-Sub 37 Pin | - | ||
![]() 98-22008-1 TE Connectivity | In Stock | - | - | - | Nickel Plated Graphite (Ni/C) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | No | 2430184-1 | O-Ring SNG 38999 Shell 19 & 20 Smpl 1pk | - | ||
![]() 95-22039 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Connector Gasket | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 1.6u2009mmu2009[u2009.062u2009inu2009] | 74.4u2009mmu2009[u20092.929u2009inu2009] | - | 2430175-1 | Conn G FSA 1.6mm D-Sub 37 Pin | - | ||
![]() 98-22043-1 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | Yes | 2430219-1 | O-Ring FSA 38999 Shell 23 & 24 Smpl 1pk | - | ||
![]() 1202-FSA-0026-0011 TE Connectivity | 71 | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Strip | Tube | Extruded EMI Gasket | - | - | - | - | - | 2418220-1 | FSA Tube 2.6mm OD x 1.1mm ID x 10m L | - | ||
![]() 1202-FSA-0016-0005 TE Connectivity | 71 | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Strip | Tube | Extruded EMI Gasket | - | - | - | - | - | 2418219-1 | FSA Tube 1.6mm OD x 0.5mm ID x 10m L | - | ||
![]() 1201-FSA-0018 TE Connectivity | 60 | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Strip | Solid Round | Extruded EMI Gasket | - | - | - | - | - | 2418214-1 | FSA Cord 1.8mm x 10m L | - | ||
![]() 1201-FNG-0018 TE Connectivity | In Stock | - | - | Fluorosilicone | Nickel Plated Graphite (Ni/C) | Conductive Strip | Solid Round | Extruded EMI Gasket | - | - | - | - | - | 2418211-1 | FNG Cord 1.8mm x 10m L | - | ||
![]() 99-22008 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-81511 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | Yes | 2430228-1 | O-Ring FSA 81511 Shell 9 & 10 1pk | - | ||
![]() 98-22023-1 TE Connectivity | 52 |
| - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | No | 2430199-1 | O-Ring SSA 38999 Shell 6 Smpl 1pk | - | ||
![]() 98-22027-1 TE Connectivity | 37 |
| - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | No | 2430203-1 | O-Ring SSA 38999 Shell 13 & 14 Smpl 1pk | - | ||
![]() 95-22003 TE Connectivity | In Stock | - | - | - | Nickel Plated Graphite (Ni/C) | - | - | EMI Connector Gasket | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | .8u2009mmu2009[u2009.031u2009inu2009] | 57.9u2009mmu2009[u20092.28u2009inu2009] | - | 2430139-1 | Conn G SNG 0.8mm D-Sub 25 Pin | - | ||
![]() 98-22039 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | Yes | 2430131-1 | O-Ring FSA 38999 Shell 15 & 16 10pk | - | ||
![]() 98-22042 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | Yes | 2430134-1 | O-Ring FSA 38999 Shell 21 & 22 10pk | - | ||
![]() 98-22031 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | No | 2430123-1 | O-Ring SSA 38999 Shell 21 & 22 10pk | - |