- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Binding Materialu2009 | Filler Materialu2009 | Finished Typeu2009 | Gasket Shapeu2009 | Gasket Typeu2009 | I/O Voltage | Mil-Spec | Operating Temperature Rangeu2009 | Product Lengthu2009 | Product Thicknessu2009 | Product Widthu2009 | Resistance to Petroleumu2009 | TE Internal # | TE Internal Description | Operating Temperature | Operating Supply Voltage | Data Bus Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 132-0032-0064-S TE Connectivity | In Stock | - | - | - | - | - | Rectangular | Knitted Wire EMI Gasket | - | - | - | .25u2009mu2009[u2009.82u2009ftu2009] | 3.2u2009mmu2009[u2009.126u2009inu2009] | 6.4u2009mmu2009[u2009.252u2009inu2009] | - | 2423785-1 | Rectangular Mon 3.2x6.4 L0.25m | - | - | - | ||
![]() 136-0024-0048-S TE Connectivity | In Stock | - | - | - | - | - | Rectangular | Knitted Wire EMI Gasket | - | - | - | .25u2009mu2009[u2009.82u2009ftu2009] | 2.4u2009mmu2009[u2009.094u2009inu2009] | 4.8u2009mmu2009[u2009.189u2009inu2009] | - | 2423789-1 | Rectangular SS 2.4x4.8 L0.25m | - | - | - | ||
![]() 132-0024-0048-S TE Connectivity | In Stock | - | - | - | - | - | Rectangular | Knitted Wire EMI Gasket | - | - | - | .25u2009mu2009[u2009.82u2009ftu2009] | 2.4u2009mmu2009[u2009.094u2009inu2009] | 4.8u2009mmu2009[u2009.189u2009inu2009] | - | 2423783-1 | Rectangular Mon 2.4x4.8 L0.25m | - | - | - | ||
![]() 1210-FNG-0016-S TE Connectivity | In Stock | - | - | Fluorosilicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | Moulded EMI Gasket | 1.5, 1.8, 2.5, 3.3 V | - | - | - | - | - | - | 2421694-1 | FNG Sheet 50mm sq x 1.6mm sample | 0 to 90 °C | 1 V | 32 Bit | ||
![]() 480-0008-0500-0500 TE Connectivity | In Stock | - | - | Silicone | - | Conductive Sheet | Sheet | Oriented Wire EMI Gasket | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | 2421708-1 | Alu Wire 20 Sh Sil 50mm sqx0.8mm Sample | - | - | - | ||
![]() 1210-SNG-0016-S TE Connectivity | In Stock | - | - | Silicone | Nickel Plated Graphite (Ni/C) | Conductive Sheet | Sheet | Moulded EMI Gasket | - | - | - | - | - | - | - | 2421688-1 | SNG Sheet 50mm sq x 1.6mm sample | - | - | - | ||
![]() 1202-FSA-0026-0011-1 TE Connectivity | In Stock | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Strip | Tube | Extruded EMI Gasket | - | - | - | - | - | - | - | 2420756-1 | FSA Tube 2.6mm OD x 1.1mm ID x 1m L | - | - | - | ||
![]() 420-0024-2250-10000 TE Connectivity | 57 | - | - | Silicone | - | Conductive Sheet | Sheet | Oriented Wire EMI Gasket | - | - | - | - | 2.4u2009mmu2009[u2009.094u2009inu2009] | - | - | 2420717-1 | Alu Wire 40 Sh Sil 225x1000x2.4mm Sheet | - | - | - | ||
![]() 214-0064-S TE Connectivity | In Stock | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | .25u2009mu2009[u2009.82u2009ftu2009] | - | - | No | 2423816-1 | Round Sil Sponge Core TCS Dia6.4 L0.25m | - | - | - | ||
![]() 1202-FSA-0026-0011 TE Connectivity | 71 | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Strip | Tube | Extruded EMI Gasket | - | - | - | - | - | - | - | 2418220-1 | FSA Tube 2.6mm OD x 1.1mm ID x 10m L | - | - | - | ||
![]() 1202-FSA-0016-0005 TE Connectivity | 71 | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Strip | Tube | Extruded EMI Gasket | - | - | - | - | - | - | - | 2418219-1 | FSA Tube 1.6mm OD x 0.5mm ID x 10m L | - | - | - | ||
![]() 1201-FSA-0018 TE Connectivity | 60 | - | - | Fluorosilicone | Silver Plated Aluminum (Ag/Al) | Conductive Strip | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | 2418214-1 | FSA Cord 1.8mm x 10m L | - | - | - | ||
![]() 1201-FNG-0018 TE Connectivity | In Stock | - | - | Fluorosilicone | Nickel Plated Graphite (Ni/C) | Conductive Strip | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | 2418211-1 | FNG Cord 1.8mm x 10m L | - | - | - | ||
![]() 99-22008 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | - | MIL-DTL-81511 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | Yes | 2430228-1 | O-Ring FSA 81511 Shell 9 & 10 1pk | - | - | - | ||
![]() 98-22023-1 TE Connectivity | 52 |
| - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | - | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | No | 2430199-1 | O-Ring SSA 38999 Shell 6 Smpl 1pk | - | - | - | ||
![]() 98-22027-1 TE Connectivity | 37 |
| - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | - | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | No | 2430203-1 | O-Ring SSA 38999 Shell 13 & 14 Smpl 1pk | - | - | - | ||
![]() 95-22003 TE Connectivity | In Stock | - | - | - | Nickel Plated Graphite (Ni/C) | - | - | EMI Connector Gasket | - | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | .8u2009mmu2009[u2009.031u2009inu2009] | 57.9u2009mmu2009[u20092.28u2009inu2009] | - | 2430139-1 | Conn G SNG 0.8mm D-Sub 25 Pin | - | - | - | ||
![]() 98-22039 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | - | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | Yes | 2430131-1 | O-Ring FSA 38999 Shell 15 & 16 10pk | - | - | - | ||
![]() 98-22042 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | - | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | Yes | 2430134-1 | O-Ring FSA 38999 Shell 21 & 22 10pk | - | - | - | ||
![]() 98-22031 TE Connectivity | In Stock | - | - | - | Silver Plated Aluminum (Ag/Al) | - | - | EMI Jam Nut Seal | - | MIL-DTL-38999 | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | No | 2430123-1 | O-Ring SSA 38999 Shell 21 & 22 10pk | - | - | - |