- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Material | Alternate PN | Binding Materialu2009 | Body Orientation | Brand | Capacitance Tolerance | Contact Materials | CSA | ECCN | Factory Pack QuantityFactory Pack Quantity | Filler Materialu2009 | Finished Typeu2009 | For Use With/Related Products | Frame Cover Materialu2009 | Frame Materialu2009 | Gasket Shapeu2009 | Gasket Typeu2009 | Harmonized Code | Head Dia (in) | Head Dia (mm) | ID (in) | ID (mm) | Insert Arrangement | Inside Diameter | Itar Registered | Manufacturer | MaxPanel Thickness (in) | MaxPanel Thickness (mm) | Mfr | Mil-Spec | Mounting | Mounting Hole Dia. (in) | Mounting Hole Dia. (mm) | Mounting Hole Diameter mm | Mounting Method | Operating Temperature Rangeu2009 | Overall Height (mm) | Package | Panel Cutout | Product Lengthu2009 | Product Status | Product Thicknessu2009 | Product Widthu2009 | Resistance to Petroleumu2009 | RoHS | Shielding Typeu2009 | TE Internal # | TE Internal Description | Termination Method | UL | Unit Weight | Operating Temperature | Packaging | Series | Temperature Coefficient | Type | Resistance | Color | Gender | Capacitance | Subcategory | Power Rating | Resistor Type | Current Rating | Termination Style | Contact Gender | Panel Cutout Dimensions | Thread Size | Product Type | Temperature Range | Resistance Tolerance | Bushing, Grommet Type | Product | Features | Product Category | Strain Relief | Product Length | Product Width | Length | Diameter - Inside | Height (in) | Height (mm) | Panel Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 98-22013 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated Graphite (Ni/C) | - | - | - | - | - | EMI Jam Nut Seal | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-38999 | - | - | - | - | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | - | - | - | - | 1.8u2009mmu2009[u2009.071u2009inu2009] | - | Yes | - | - | 2430105-1 | O-Ring FNG 38999 Shell 8 10pk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 98-22008 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel Plated Graphite (Ni/C) | - | - | - | - | - | EMI Jam Nut Seal | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-38999 | - | - | - | - | - | -55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009] | - | - | - | - | - | 2.6u2009mmu2009[u2009.102u2009inu2009] | - | No | - | - | 2430100-1 | O-Ring SNG 38999 Shell 19 & 20 10pk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 394-20 Desco | In Stock | - | - | - | - | - | - | - | Desco Tools | 10% | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desco Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | 12 pF | Tools | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | Other Tools | - | 2.01 mm | 1.25 mm | - | - | - | - | - | - | - | ||
![]() 394-30 Desco | In Stock | - | - | - | - | - | - | - | Desco Tools | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Desco Tools | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Not Applicable | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | Tools | - | - | - | - | - | - | - | Hand Tools | - | - | - | - | - | Other Tools | - | - | - | - | - | - | - | - | - | - | ||
![]() 2118729-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two-Piece | 2118729-4 | STD SHIELD COVER, AL-44.60X31.10X2.00MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2118727-2 TE Connectivity | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cold Rolled Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two-Piece | 2118727-2 | STD SHIELD COVER, CRS-29.96X19.10X2.00MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2118718-2 TE Connectivity | 80 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cold Rolled Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two-Piece | 2118718-2 | STD SHIELD FRAME, CRS-26.21X26.21X5.08MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2118717-4 TE Connectivity | 33 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Two-Piece | 2118717-4 | STD SHIELD COVER, AL-26.71X26.71X2.00MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2118710-4 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | One-Piece | 2118710-4 | 1 PC STD SHIELD, AL-38.10X25.40X6.00MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2237 HEYCO PRODUCTS | In Stock | - | - | - | Nylon 6/6 | SB 1500-18 | - | - | Heyco | - | - | Certified - File 8919 | - | 2000 | - | - | - | - | - | - | - | - | 1.61 | 40.9 | 1.13 | 28.6 | - | 28.6 mm | - | Heyco | 0.125 | 3.2 | - | - | - | 1.500 | 38.1 | 38,1 | - | - | 11.5 | - | 38.1 mm | - | - | - | - | - | Details | - | - | - | - | Recognized - File E15331 | 0.705479 oz | - | - | Snap Bushings | - | Reducer Bushing | - | White | - | - | Wire & Cable Management | - | - | - | - | - | - | - | Bushings | -18C to +105C | - | - | - | - | Grommets & Bushings | - | - | - | - | - | 0.45 | 11.5 | 3.2 mm | - | 94V-2 | ||
![]() 1163 HEYCO PRODUCTS | In Stock | - | - | - | Nylon | - | - | - | Heyco | - | - | - | EAR99 | 4000 | - | - | Cable, Wires | - | - | - | - | - | - | - | - | - | - | - | Unavailable | Heyco | - | - | Heyco Products Corporation | - | - | - | - | - | Panel | - | - | Box | - | - | Active | - | - | - | Details | - | - | - | - | - | 0.705479 oz | - | - | Original Strain Relief Bushings | - | - | - | Black | - | - | Wire & Cable Management | - | - | - | - | - | Variable Size | - | Strain Reliefs | - | - | Bushing, Strain Relief | Strain Reliefs | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | 14.7 mm | Variable Size | - | - | 0.125 (3.18mm) | UL94 V-2 | - | ||
![]() 2257 HEYCO PRODUCTS | In Stock | - | - | Gold | Brass | - | - | Straight | Heyco | - | - | - | EAR99 | 500 | - | - | - | - | - | - | - | - | - | - | - | - | 23-35 | - | Unavailable | Heyco | - | - | - | - | Cable Mount | - | - | - | - | - | 0.591 | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | 0.105822 oz | -65 to 200 °C | - | Nickel-Plated Brass Locknuts PG Thread | - | Locknut | - | Silver | Plug | - | Hardware | - | - | - | - | SKT | - | PG7 | Screws & Fasteners | - | - | - | Nuts | - | Screws & Fasteners | No | 31.34 mm | - | 2.8 mm | - | - | - | - | - | - | ||
![]() 5084 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | - | - | EAR99 | 28000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unavailable | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.610273 oz | - | - | - | - | - | - | - | - | - | Wire & Cable Management | - | - | - | - | - | - | - | - | - | - | - | - | - | Cable Glands, Strain Reliefs & Cord Grips | - | - | - | - | - | - | - | - | - | - | ||
![]() 6132 HEYCO PRODUCTS | In Stock | - | - | - | - | - | - | - | Heyco | - | Brass | - | EAR99 | 5000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | Heyco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 1.410958 oz | - | - | Turn-2-Lock | 50.0000 ppm/°C | Cordset Contact | 2.2 kOhm | - | - | - | Terminals | 0.5 W | Industrial | 20 A | Crimp | - | - | - | Terminals | - | 1 | - | Contacts | - | Terminals | - | 6.1 | - | - | - | - | - | - | - | - | ||
![]() 2118707-2 TE Connectivity | 100 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cold Rolled Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | One-Piece | 2118707-2 | 1 PC STD SHIELD, CRS-16.50X16.50X3.60MM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1201-FSA-0010-1 TE Connectivity | 129 | - | - | - | - | - | Fluorosilicone | - | - | - | - | - | - | - | Silver Plated Aluminum (Ag/Al) | Conductive Strip | - | - | - | Solid Round | Extruded EMI Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2420748-1 | FSA Cord 1.0mm x 1m L | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 114-0048 TE Connectivity | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Round | Knitted Wire EMI Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | - | - | - | 25u2009mu2009[u200982u2009ftu2009] | - | - | - | No | - | - | 2423835-1 | Round TCS Dia4.8 L25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 93-22053 TE Connectivity | 38 | - | - | - | - | - | Silicone | - | - | - | - | - | - | - | Nickel Plated Graphite (Ni/C) | Conductive Sheet | - | - | - | - | EMI Connector Gasket | - | - | - | - | - | - | - | - | - | - | - | - | MIL-DTL-38999 | - | - | - | - | - | - | - | - | - | - | - | .8u2009mmu2009[u2009.031u2009inu2009] | - | - | - | - | 2427993-1 | Conn G SNG 38999 S3 Shell 15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 146-0127 TE Connectivity | 40 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat Bandage | Knitted Wire EMI Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -50 – 200u2009°Cu2009[u2009-58 – 392u2009°Fu2009] | - | - | - | 25u2009mu2009[u200982u2009ftu2009] | - | - | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | - | 2423855-1 | Flat Bandage SS 12.7 L25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 232-0048-0127 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Rectangular | Knitted Wire EMI Gasket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25u2009mu2009[u200982u2009ftu2009] | - | 4.8u2009mmu2009[u2009.189u2009inu2009] | 12.7u2009mmu2009[u2009.5u2009inu2009] | - | - | - | 2423878-1 | Rect Sil Sponge Core Mon 4.8x12.7 L25m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |