- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Weight | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IFL12-100NB1HRX300 TDK Corporation | 566 |
| Datasheet | 8 Weeks | - | - | - | Rectangular | -40°C~85°C | - | 2013 | IFL | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 328.084' 100.00m | 11.811 300.00mm | 1.27mm | 0.004 0.10mm | - | ROHS3 Compliant | ||
![]() 8860-0032-300-80 Laird Technologies EMI | 898 |
| Datasheet | 5 Weeks | - | - | - | Sheet | - | - | 2002 | Electroseal™ EcE80 | Active | Not Applicable | Shielding Sheet | - | - | - | - | - | - | - | 20.000 508.00mm | 15.000 381.00mm | - | 0.032 0.81mm | - | RoHS Compliant | ||
![]() 8860-0062-324-72 Laird Technologies EMI | In Stock | - | Datasheet | 5 Weeks | 062 | - | - | Square | - | Bulk | 2002 | Electroseal™ EcE72 | Active | Not Applicable | Shielding Sheet | - | - | - | - | - | - | - | 18.000 457.20mm | 18.000 457.20mm | 1.5748mm | 0.062 1.57mm | - | RoHS Compliant | ||
![]() 374005 Würth Elektronik | 53 | - | Datasheet | 14 Weeks | - | Rubber, Ferrite Powder, PET Film | - | Square | -40°C~85°C | - | - | WE-FSFS | Active | Not Applicable | Flexible Ferrite Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 2.362 60.00mm | 2.362 60.00mm | 279.4μm | 0.011 0.28mm | - | ROHS3 Compliant | ||
![]() 841ER-1.17L MG Chemicals | In Stock | - | Datasheet | 2 Weeks | - | - | 1.92kg | - | - | - | - | 841ER | Active | Not Applicable | Liquid | - | - | - | - | Acrylic, Conductive | - | - | - | - | - | - | - | - | ||
![]() 5-1181-1.5S 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Copper Foil | - | Square | -40°C~130°C | - | - | 1181 | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 1.500 38.10mm | 1.500 38.10mm | 88.9μm | 0.004 0.09mm | - | ROHS3 Compliant | ||
![]() FX5(50)-240X240T2900 KEMET | 85 |
| Datasheet | 15 Weeks | - | Polymer, Magnetic Powder | - | Square | -40°C~105°C | - | - | FX5 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.002 0.06mm | - | ROHS3 Compliant | ||
![]() IFL04-050NB1HRX300 TDK Corporation | 762 |
| Datasheet | 8 Weeks | - | - | - | Sheet | -40°C~85°C | - | 2013 | IFL | Active | 1 (Unlimited) | Shielding Tape | - | - | - | - | Non-Conductive, Single Sided | - | - | 328.084' 100.00m | 11.811 300.00mm | 50.8μm | 0.002 0.05mm | - | ROHS3 Compliant | ||
![]() IFL10M-100NB1HRX300 TDK Corporation | 799 |
| Datasheet | 8 Weeks | - | - | - | Rectangular | -40°C~85°C | - | 2013 | IFL | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 328.084' 100.00m | 11.811 300.00mm | 101.6μm | 0.004 0.10mm | - | ROHS3 Compliant | ||
![]() IFL10M-025NB1HRX300 TDK Corporation | 828 |
| Datasheet | 8 Weeks | - | - | - | Rectangular | -40°C~85°C | - | 2013 | IFL | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 3.937 100.00mm | 25.4μm | 0.001 0.03mm | - | ROHS3 Compliant | ||
![]() 46W5102520.NN00 Laird Technologies EMI | 42 |
| Datasheet | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | - | 87580 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.984 25.00mm | - | - | - | RoHS Compliant | ||
Tiny WHSL | 786 |
| Datasheet | 8 Weeks | - | Polymer Resin, Metal Flakes | - | Sheet | - | - | 2014 | AB5000HF | Active | Not Applicable | Absorbing Tape | 185°C | -13°C | - | 12 Months | Non-Conductive, Single Sided | 71°F 21°C | Date of Shipment | 49.210' 15.00m | 8.268 210.00mm | 508μm | 0.020 0.50mm | - | RoHS Compliant | ||
![]() 364003 Würth Elektronik | 426 |
| Datasheet | 14 Weeks | - | Rubber, Ferrite Powder, PET Film | - | Square | -40°C~85°C | Bulk | - | WE-FSFS | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 300μm | - | Non-Conductive, Single Sided | - | - | 4.724 120.00mm | 4.724 120.00mm | 304.8μm | 0.015 0.38mm | Unknown | ROHS3 Compliant | ||
![]() 3-6-1267 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Embossed Aluminum Foil | - | - | - | - | 1999 | 1267 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | - | Non-Conductive, Single Sided | - | - | 18.000' 5.50m | 3.000 76.20mm | 127μm | 0.005 0.13mm | - | ROHS3 Compliant | ||
Tiny WHSL | 40 |
| Datasheet | 8 Weeks | - | Polymer Resin, Metal Flakes | - | Rectangular | - | - | 2014 | AB50000SHF | Active | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 8.268 210.00mm | 203.2μm | 0.008 0.20mm | - | RoHS Compliant | ||
![]() IFL10M-050NB1HRX300 TDK Corporation | 841 |
| Datasheet | 8 Weeks | - | - | - | Rectangular | -40°C~85°C | - | 2013 | IFL | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 328.084' 100.00m | 11.811 300.00mm | 50.8μm | 0.002 0.05mm | - | ROHS3 Compliant | ||
Tiny WHSL | 94 |
| Datasheet | 16 Weeks | - | Polymer, Magnetic Powder | - | Square | -40°C~105°C | - | - | EFG2 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.013 0.33mm | - | ROHS3 Compliant | ||
![]() ST005PCN100 Leader Tech Inc. | In Stock | - | Datasheet | 4 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | - | -40°C~100°C | - | 2007 | - | Active | - | Shielding Tape | - | - | - | - | Acrylic, Conductive | 64°F~82°F 18°C~28°C | - | - | 1.000 25.40mm | - | 0.005 0.13mm | - | ROHS3 Compliant | ||
![]() IFL12-050NB1HRX300 TDK Corporation | 628 |
| Datasheet | 8 Weeks | - | - | - | Rectangular | -40°C~85°C | - | 2013 | IFL | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 3.937 100.00mm | 1.27mm | 0.002 0.05mm | - | ROHS3 Compliant | ||
![]() IFL04-100NB1HRX300 TDK Corporation | 990 |
| Datasheet | 8 Weeks | - | - | - | Sheet | -40°C~85°C | - | 2013 | IFL | Active | 1 (Unlimited) | Shielding Tape | 185°C | -40°C | - | - | Non-Conductive, Single Sided | - | - | 328.084' 100.00m | 11.811 300.00mm | 101.6μm | 0.004 0.10mm | - | ROHS3 Compliant |