- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Material | Weight | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 9 |
| Datasheet | 16 Weeks | - | - | Polymer, Magnetic Powder | - | Square | -40°C~105°C | - | - | EFX6 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.009 0.23mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 35 |
| Datasheet | 16 Weeks | - | - | Polymer, Magnetic Powder | - | Square | -40°C~105°C | - | - | EFX6 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.013 0.33mm | - | ROHS3 Compliant | - | ||
![]() 46X7402520.NN00 Laird Technologies EMI | In Stock | - | - | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | - | 86740 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.984 25.00mm | 50.8μm | 0.003 0.08mm | - | RoHS Compliant | - | ||
![]() 364004 Würth Elektronik | 94 |
| Datasheet | 14 Weeks | - | - | Rubber, Ferrite Powder, PET Film | - | Square | -40°C~85°C | Bulk | - | WE-FSFS | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 100μm | - | Non-Conductive, Single Sided | - | - | 2.362 60.00mm | 2.362 60.00mm | 101.6μm | 0.007 0.18mm | Unknown | ROHS3 Compliant | - | ||
![]() A17553-040 Laird Technologies EMI | 2117 |
| Datasheet | 3 Weeks | - | - | - | - | Rectangular | -40°C~175°C | - | - | CoolZorb 400 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | - | 18.000 457.20mm | 18.000 457.20mm | - | 0.040 1.02mm | - | RoHS Compliant | - | ||
![]() 841WB-150ML MG Chemicals | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | 2016 | 841WB | Active | Not Applicable | Liquid | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | ||
Tiny WHSL | 29 |
| Datasheet | 16 Weeks | - | - | Polymer, Magnetic Powder | - | Square | -40°C~105°C | - | - | Automotive, AEC-Q200, EFF4 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.005 0.13mm | - | ROHS3 Compliant | - | ||
![]() 841AR-15ML MG Chemicals | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | 841AR | Active | Not Applicable | Liquid | - | - | - | - | Acrylic, Conductive | - | - | - | - | - | - | - | - | - | ||
![]() IFL16-050NB1HRX300 TDK Corporation | 615 |
| Datasheet | 8 Weeks | - | - | - | - | Rectangular | -40°C~85°C | - | 2013 | IFL | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 328.084' 100.00m | 11.811 300.00mm | 25.4μm | 0.002 0.05mm | - | ROHS3 Compliant | - | ||
Tiny WHSL | 61 |
| Datasheet | 15 Weeks | - | - | Polymer Resin, Magnetic Powder | - | Square | -40°C~105°C | - | 2010 | EFA | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | Non-Conductive, Single Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.002 0.06mm | - | ROHS3 Compliant | - | ||
![]() 3013325A Würth Elektronik | 18 |
| Datasheet | 9 Weeks | - | - | Aluminum Foil | - | D-Shape | -25°C~80°C | - | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | - | 108.268' 33.00m | 0.984 25.00mm | 76.2μm | 0.003 0.07mm | - | ROHS3 Compliant | - | ||
![]() EA-RF750-24 Leader Tech Inc. | In Stock | - | - | 4 Weeks | - | - | Polyurethane Foam | - | Sheet | -51°C~121°C | - | - | EA | Active | 2 (1 Year) | Flexible Ferrite Sheet | - | - | - | - | Conductive, Pressure Sensitive Adhesive (PSA) | - | - | 24.000 609.60mm | 24.000 609.60mm | - | 0.750 19.05mm | - | ROHS3 Compliant | - | ||
![]() 46X1N03020.NN00 Laird Technologies EMI | In Stock | - | - | - | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | - | 86749 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | - | Conductive, Single Sided | - | - | 65.617' 20.00m | 1.181 30.00mm | 50.8μm | - | - | RoHS Compliant | - | ||
![]() 46X7502020.NN00 Laird Technologies EMI | In Stock | - | - | - | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | - | 86750 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.787 20.00mm | 50.8μm | 0.003 0.08mm | - | RoHS Compliant | - | ||
![]() FFAM0251*1T1 API Delevan Inc. | 582 |
| Datasheet | 9 Weeks | Adhesive | - | Ferrite Powder | - | Square | -55°C~125°C | Bulk | 2010 | FFAM | Active | 1 (Unlimited) | Flexible Ferrite Sheet | 257°C | -67°C | - | - | Non-Conductive, Single Sided | - | - | 3.937 100.00mm | 3.937 100.00mm | 254μm | 0.010 0.25mm | - | ROHS3 Compliant | Contains Lead | ||
![]() AB7010HF 3M | 127 |
| Datasheet | 7 Weeks | - | Metal | Polymer Resin, Metal Flakes | 149.685482g | Rectangular | -25°C~85°C | - | 2009 | AB7000HF | Active | 1 (Unlimited) | Absorbing Sheet | 185°C | -13°C | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 8.268 210.00mm | 152.4μm | 0.005 0.13mm | - | RoHS Compliant | - | ||
![]() A17557-040 Laird Technologies EMI | 2162 |
| Datasheet | 4 Weeks | - | - | - | - | Square | -40°C~175°C | - | - | CoolZorb 500 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | - | 18.000 457.20mm | 18.000 457.20mm | - | - | - | RoHS Compliant | - | ||
Tiny WHSL | 68 |
| Datasheet | 15 Weeks | - | - | Polymer, Magnetic Powder | - | Square | -40°C~105°C | - | - | Automotive, AEC-Q200, FF1 | Active | Not Applicable | Absorbing Sheet | - | - | - | - | Non-Conductive, Double Sided | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.005 0.13mm | - | ROHS3 Compliant | - | ||
![]() 3003310 Würth Elektronik | 29 |
| Datasheet | 11 Weeks | - | - | Copper Foil | - | - | -25°C~85°C | - | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 185°C | -13°C | - | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | - | 108.268' 33.00m | 0.394 10.00mm | 50.8μm | 0.003 0.07mm | - | ROHS3 Compliant | - | ||
![]() AB7010 3M | In Stock | - | Datasheet | 7 Weeks | - | Metal | Polymer Resin, Metal Flakes | 149.685482g | Rectangular | -25°C~85°C | - | 2012 | AB7000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 8.268 210.00mm | 127μm | 0.004 0.10mm | - | RoHS Compliant | - |