- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Package / Case | Material | Shape | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Depth | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MHLL12060-200 Laird-Signal Integrity Products | 4790 | - | Datasheet | 8 Weeks | - | - | Rubber, Ferrite Powder, PET Film | Rectangular | -40°C~85°C | - | 2010 | MHLL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 200μm | - | Non-Conductive, Single Sided | - | - | 4.724 120.00mm | 2.362 60.00mm | 101.6μm | 0.008 0.20mm | Unknown | RoHS Compliant | ||
![]() 841AR-340G MG Chemicals | In Stock | - | Datasheet | 2 Weeks | - | - | - | - | - | - | - | 841AR | Active | Not Applicable | Liquid | - | - | - | - | Acrylic, Conductive | - | - | - | - | - | - | - | - | ||
![]() NS1040 Laird Technologies EMI | 2949 |
| - | 5 Weeks | - | - | - | Rectangular | -40°C~105°C | - | 2015 | NoiseSorb NS1000 | Active | 1 (Unlimited) | Absorbing Sheet | 221°C | -40°C | - | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 8.268 210.00mm | 381μm | 0.016 0.40mm | - | RoHS Compliant | ||
![]() 2240-.25 Laird Technologies EMI | 2532 |
| Datasheet | 6 Weeks | - | - | Silicone Elastomer | Square | - | Bulk | - | Q-Zorb | Active | Not Applicable | Absorbing Sheet | 149°C | 300°C | - | - | Pressure Sensitive Adhesive (PSA) | - | - | 12.000 304.80mm | 12.000 304.80mm | 1.524mm | 0.060 1.52mm | - | RoHS Compliant | ||
![]() 2242-.25 Laird Technologies EMI | 2748 |
| Datasheet | 6 Weeks | - | - | Silicone Elastomer | Square | - | Bulk | - | Q-Zorb | Active | Not Applicable | Absorbing Sheet | 176°C | 350°C | - | - | Pressure Sensitive Adhesive (PSA) | - | - | 12.000 304.80mm | 12.000 304.80mm | 3.175mm | 0.125 3.18mm | - | RoHS Compliant | ||
Tiny WHSL | 781 |
| Datasheet | - | - | - | Polymer Resin, Metal Flakes | - | - | - | - | AB5100HF | Active | 1 (Unlimited) | Absorbing Tape | - | - | - | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 32.810' 10.00m | 8.268 210.00mm | - | 0.039 1.00mm | - | RoHS Compliant | ||
![]() 46J5N01520.NN00 Laird Technologies EMI | 108 |
| Datasheet | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 85785 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 12 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.591 15.00mm | 3.048mm | 0.005 0.12mm | - | RoHS Compliant | ||
![]() 46W5E03020.NN00 Laird Technologies EMI | 105 |
| Datasheet | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 87580 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 1.181 30.00mm | 101.6μm | - | - | RoHS Compliant | ||
![]() 46X7502520.NN00 Laird Technologies EMI | 2624 |
| - | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 86750 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 0.984 25.00mm | 50.8μm | 0.003 0.08mm | - | RoHS Compliant | ||
![]() 46X7503020.NN00 Laird Technologies EMI | 2968 |
| - | 5 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | - | - | - | - | 86750 | Active | 1 (Unlimited) | Shielding Tape | 100.4°C | 69.8°C | - | 6 Months | Conductive, Single Sided | 73°F 23°C or Below | - | 65.617' 20.00m | 1.181 30.00mm | 50.8μm | 0.003 0.08mm | - | RoHS Compliant | ||
![]() 3013320A Würth Elektronik | 48 |
| Datasheet | 9 Weeks | - | - | Aluminum Foil | - | -25°C~80°C | - | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | - | 108.268' 33.00m | 0.787 20.00mm | 76.2μm | 0.003 0.07mm | Unknown | ROHS3 Compliant | ||
![]() 1-5-CN3190 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | - | Nickel-Copper (NI/CU) Fabric | Tape | - | - | 2008 | CN-3190 | Active | 1 (Unlimited) | Shielding Tape | - | - | - | 60 Months | Conductive, Single Sided | 70°F 21°C | Date of Manufacture | 15.000' 4.60m | 1.000 25.40mm | 109.22μm | 0.004 0.11mm | - | ROHS3 Compliant | ||
![]() 390105/1000 Würth Elektronik | 2428 |
| Datasheet | 9 Weeks | - | - | - | Sheet | -25°C~85°C | - | - | WE-LS | Active | 1 (Unlimited) | Conductive Foam Sheet | - | - | - | - | - | -13°F~185°F -25°C~85°C | - | 39.370 1.00m | 39.370 1.00m | - | 0.020 0.50mm | - | ROHS3 Compliant | ||
![]() 3003308A Würth Elektronik | 54 | - | Datasheet | 9 Weeks | - | - | Copper Foil | - | -25°C~80°C | - | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | - | 108.268' 33.00m | 0.315 8.00mm | 76.2μm | 0.003 0.07mm | Unknown | ROHS3 Compliant | ||
![]() 390107/1000 Würth Elektronik | 2397 |
| Datasheet | 9 Weeks | - | - | - | Sheet | -25°C~85°C | - | - | WE-LS | Active | 1 (Unlimited) | Conductive Foam Sheet | - | - | - | - | - | -13°F~185°F -25°C~85°C | - | 39.370 1.00m | 39.370 1.00m | - | 0.027 0.70mm | - | ROHS3 Compliant | ||
![]() IFL12-100NB300X200 TDK Corporation | 219 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | - | Rectangular | -40°C~85°C | - | 2001 | IFL | Active | 1 (Unlimited) | Shielding Sheet | - | - | - | - | Non-Conductive, Single Sided | - | - | 11.811 300.00mm | 7.874 200.00mm | 101.6μm | 0.004 0.10mm | - | ROHS3 Compliant | ||
![]() MHLL5040-000 Laird-Signal Integrity Products | 2654 |
| Datasheet | 8 Weeks | - | - | Rubber, Ferrite Powder, PET Film | Rectangular | -40°C~85°C | - | 2010 | MHLL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 350μm | - | Non-Conductive, Single Sided | - | - | 1.969 50.00mm | 1.575 40.00mm | 203.2μm | 0.014 0.35mm | Unknown | RoHS Compliant | ||
![]() MSLL12060-200 Laird-Signal Integrity Products | 60 |
| Datasheet | 8 Weeks | - | - | Rubber, Ferrite Powder, PET Film | Rectangular | -40°C~85°C | - | 2003 | MSLL | Active | Not Applicable | Flexible Ferrite Sheet | 185°C | -40°C | 200μm | - | Non-Conductive, Single Sided | - | - | 4.724 120.00mm | 2.362 60.00mm | 101.6μm | 0.008 0.20mm | Unknown | RoHS Compliant | ||
![]() 2242 Laird Technologies EMI | 963 |
| Datasheet | - | - | SIL | Silicone Rubber | Square | - | - | - | Q-Zorb® | Obsolete | 1 (Unlimited) | Absorbing Sheet | 176°C | 350°C | - | - | Non-Conductive, Single Sided | - | - | 24.000 609.60mm | 24.000 609.60mm | 3.175mm | 0.126 3.20mm | - | RoHS Compliant | ||
![]() 3003320 Würth Elektronik | 10 |
| Datasheet | 11 Weeks | - | - | Copper Foil | - | -25°C~80°C | - | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 185°C | -13°C | - | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | - | 108.268' 33.00m | 0.787 20.00mm | 50.8μm | 0.003 0.07mm | - | ROHS3 Compliant |