- Manufacturer
- Series
- Width
- Length
- Type
- Material
- Mfr
- Product Status
- Package
- Operating Temperature
- Product Type
- Shape
- Manufacturer
Attribute column
Categories
RFI and EMI - Shielding and Absorbing Materials
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Material | Weight | Shape | Operating Temperature | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Shelf Life | Adhesive | Storage/Refrigeration Temperature | Shelf Life Start | Length | Width | Thickness | Thickness - Overall | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3013350A Würth Elektronik | 2428 |
| Datasheet | 9 Weeks | - | Aluminum Foil | - | - | -25°C~80°C | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | - | 108.268' 33.00m | 1.969 50.00mm | 1.778mm | 0.003 0.07mm | Unknown | ROHS3 Compliant | ||
![]() 78153073 Laird Technologies EMI | 50 |
| - | 5 Weeks | 125 | Polyurethane Foam | - | Square | - | 2012 | ECCOSORB® LS | Active | 1 (Unlimited) | Conductive Foam Sheet | - | - | - | - | - | - | 24.016 610.00mm | 24.016 610.00mm | 3.175mm | 0.125 3.18mm | - | RoHS Compliant | ||
![]() 27229373 Laird Technologies EMI | 20 |
| - | 8 Weeks | - | - | - | - | - | 2008 | ECCOSTOCK® LoK | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 21191167 Laird Technologies EMI | 2714 |
| - | 6 Weeks | - | Silicone Rubber | - | Square | - | 2012 | ECCOSORB® FGM | Active | Not Applicable | Absorbing Sheet | - | - | - | - | - | - | 12.008 305.00mm | 12.008 305.00mm | - | 0.040 1.02mm | - | RoHS Compliant | ||
Tiny WHSL | 118 |
| Datasheet | 3 Weeks | - | Copper Foil | - | - | -40°C~130°C | 2001 | 1181 | Active | 1 (Unlimited) | Shielding Tape | - | - | 60 Months | Conductive, Single Sided | 50°F~80°F 10°C~27°C | Date of Manufacture | 54.000' 16.50m | 0.125 3.18mm | - | 0.003 0.07mm | - | ROHS3 Compliant | ||
![]() EFX(05)-240X240 KEMET | 2639 |
| - | 15 Weeks | - | Polymer Resin, Magnetic Powder | - | Square | -40°C~105°C | 2014 | EFX | Not For New Designs | 1 (Unlimited) | Absorbing Sheet | - | - | - | - | 104°F 40°C or Below | - | 9.449 240.00mm | 9.449 240.00mm | - | 0.020 0.50mm | - | ROHS3 Compliant | ||
![]() 33050 Würth Elektronik | 40 | - | Datasheet | 9 Weeks | - | Nickel-Copper (NI/CU) Fabric | - | - | -25°C~80°C | - | WE-TS | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | - | 108.268' 33.00m | 1.969 50.00mm | 127μm | 0.005 0.13mm | - | ROHS3 Compliant | ||
![]() 3013308A Würth Elektronik | 47 |
| Datasheet | 9 Weeks | - | Aluminum Foil | - | - | -25°C~80°C | - | WE-CF | Active | 1 (Unlimited) | Shielding Tape | 176°C | -13°C | - | Conductive, Single Sided | -13°F~176°F -25°C~80°C | - | 108.268' 33.00m | 0.315 8.00mm | 76.2μm | 0.003 0.07mm | - | ROHS3 Compliant | ||
![]() IRL02A 200X200X2 TDK Corporation | In Stock | - | Datasheet | - | - | Polymer Resin, Magnetic Powder | - | Square | -40°C~85°C | 2005 | IRL | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 7.874 200.00mm | 7.874 200.00mm | - | 0.079 2.00mm | - | - | ||
![]() IRL02 200X200X2 TDK Corporation | In Stock | - | Datasheet | - | - | Polymer Resin, Magnetic Powder | - | Square | -40°C~85°C | 2005 | IRL | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 7.874 200.00mm | 7.874 200.00mm | - | 0.079 2.00mm | - | - | ||
![]() AB6005G 3M | In Stock | - | Datasheet | - | Metal | - | 149.685482g | Rectangular | -30°C~105°C | 2012 | AB6000G | Obsolete | 1 (Unlimited) | Absorbing Sheet | 221°C | -22°C | 12 Months | Non-Conductive, Single Sided | 70°F 21°C | Date of Shipment | 11.693 297.00mm | 10.000 254.00mm | 101.6μm | 0.004 0.11mm | - | RoHS Compliant | ||
![]() 5-AB5020-3/4-2R 3M (TC) | In Stock | - | - | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Rectangular | -25°C~85°C | 2014 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 50.8mm | 0.750 19.10mm | 254μm | 0.010 0.25mm | - | RoHS Compliant | ||
![]() 5-AB5020-1S 3M (TC) | In Stock | - | - | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Square | -25°C~85°C | 2014 | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 1.000 25.40mm | 1.000 25.40mm | 254μm | 0.010 0.25mm | - | RoHS Compliant | ||
![]() 5-AB5020-1.5S 3M (TC) | In Stock | - | - | - | - | Polymer Resin, Metal Flakes | - | Square | -25°C~85°C | - | AB5000S | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 1.500 38.10mm | 1.500 38.10mm | 254μm | 0.010 0.25mm | - | RoHS Compliant | ||
![]() 4.13-4-AB5050 3M (TC) | In Stock | - | Datasheet | - | 104 | - | - | Die Cut Rectangular | -25°C~85°C | - | AB-5000 | Obsolete | 1 (Unlimited) | - | - | - | - | Acrylic, Nonconductive | - | - | 12.000' 3.65m | 4.130 104.90mm | 533.4μm | 0.021 0.55mm | - | RoHS Compliant | ||
![]() 5-AB5050-1 3M (TC) | In Stock | - | Datasheet | 3 Weeks | - | Polymer Resin, Metal Flakes | - | Circular | -25°C~85°C | 2014 | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | - | 1.000 25.40mm | 533.4μm | 0.022 0.55mm | - | RoHS Compliant | ||
![]() 3M AB5050 CIRCLE-0.75"-250 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Circular | -25°C~85°C | - | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | - | 0.750 19.05mm | - | 0.022 0.55mm | - | - | ||
![]() 8.26-4-AB5050 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Rectangular | -25°C~85°C | - | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 12.000' 3.65m | 8.268 210.00mm | 533.4μm | 0.021 0.55mm | - | RoHS Compliant | ||
![]() 5-AB5050-1.5 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Circular | -25°C~85°C | - | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | - | 1.500 38.10mm | 533.4μm | 0.022 0.55mm | - | RoHS Compliant | ||
![]() 3M AB5050 3/4" X 2"-100 3M (TC) | In Stock | - | Datasheet | - | - | Polymer Resin, Metal Flakes | - | Rectangular | -25°C~85°C | - | AB-5000 | Obsolete | 1 (Unlimited) | Absorbing Sheet | - | - | - | Non-Conductive, Single Sided | - | - | 2.000 50.80mm | 0.750 19.05mm | - | 0.022 0.55mm | - | - |