- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Bands
- Mounting Styles
- Maximum Frequency
- Antenna Connector Type
- Termination Style
- Gain
- Impedance
- Minimum Operating Temperature
- Maximum Operating Temperature
- Minimum Frequency
Attribute column
Categories
RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Maximum Frequency | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Frequency | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Package | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Series | Termination | Type | Applications | Power Rating | Ingress Protection | Style | Frequency | Termination Style | Polarization | Impedance | Cable Length | Bandwidth | Gain | Wavelength | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | IP Rating | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TANGO9/5M/SMAM/S/S/20 Siretta | In Stock | - | - | - | SMA Male | RG174 | - | - | 10 | - | + 65 C | - | - | - | - 20 C | - | Connector Mount | - | - | ISM | - | - | - | - | - | ISM | - | - | - | 433 MHz | SMA Male | Linear Vertical | 50 Ohms | 5 m | - | 3 dBi | - | - | - | - | 1.5 | 1 Band | - | - | - | Indoor Antennas | - | - | - | 250 mm | 12 mm | - | ||
![]() TANGO24/1M/SMAM/S/S/17 Siretta | In Stock | - | - | - | SMA Male | RG174 | - | - | 10 | 2.5 GHz | + 75 C | - | - | 2.4 GHz | - 30 C | - | Connector Mount | - | - | - | WiFi | - | - | - | - | WiFi | 50 W | - | Puck | 2.4 GHz | SMA Male | Vertical | 50 Ohms | 1 m | 100 MHz | 2 dBi | - | 2.4 GHz to 2.5 GHz | - | - | 2.1 | 1 Band | - | - | - | Outdoor Antennas | - | IP67 | 15 mm | - | 46 mm | - | ||
![]() DELTA12D/X/SMAM/S/S/17 Siretta | In Stock | - | - | - | SMA Male | - | - | - | 10 | - | + 75 C | Whip | - | - | - 30 C | - | Connector Mount | - | - | - | WiFi | - | - | - | - | WiFi | 50 W | - | - | 2.4 GHz | SMA Male | Vertical | 50 Ohms | - | - | 3 dBi | 1/4 Wave | - | - | - | - | 1 Band | - | - | - | Indoor Antennas | - | - | - | 130 mm | - | - | ||
![]() TANGO52/1.0M/SMAM/S/S/17 Siretta | In Stock | - | - | - | SMA Male | RG174 | - | - | 10 | 480 MHz | + 75 C | - | - | 400 MHz | - 30 C | - | Panel Mount | - | - | ISM | - | - | - | - | - | ISM | 50 W | - | Dome | 450 MHz | SMA Male | Vertical | 50 Ohms | 1 m | - | 2 dBi | - | 400 MHz to 480 MHz | - | - | 1.5:1 | 1 Band | - | - | - | Outdoor Antennas | - | - | - | 79 mm | 30 mm | - | ||
![]() ECHO40/0.05M/uFL/S/S/32 Siretta | In Stock | - | - | - | u.FL | 1.37 mm Coax | - | Embedded | 10 | 2.7 GHz | - | PCB Trace | - | 790 MHz | - | - | PCB Mount | - | - | - | WiFi | - | - | - | - | 3G/4G/WiFi | - | - | PIFA | 790 MHz to 960 MHz, 1710 MHz to 2170 MHz, 2500 MHz to 2700 MHz | U.FL | Vertical | 50 Ohms | 50 mm | - | 0 dBi, 2 dBi, 2 dBi | - | 790 MHz to 2700 MHz | - | - | 3 | 3 Band | - | - | - | PCB Antennas | - | - | 9.3 mm | 80 mm | 30 mm | - | ||
![]() TANGO52/0.5M/SMAM/S/S/17 Siretta | In Stock | - | - | - | SMA Male | - | - | - | 10 | 480 MHz | + 75 C | - | - | 400 MHz | - 30 C | - | Panel Mount | - | - | - | - | - | - | - | - | - | 50 W | - | Dome | 450 MHz | SMA Male | Vertical | 50 Ohms | 0.5 m | - | 2 dBi | - | 400 MHz to 480 MHz | - | - | 1.5:1 | 1 Band | - | - | - | Outdoor Antennas | - | - | - | 79 mm | - | - | ||
![]() DELTA5A/x/SMAM/RP/S/17 Siretta | In Stock | - | - | - | SMA Male | - | 868 MHz | - | 10 | - | + 75 C | Whip | - | - | - 30 C | - | Connector Mount | - | - | ISM | - | - | - | - | - | ISM | 50 W | - | Flexible | 868 MHz | SMA Male | Vertical | 50 Ohms | 100 mm | - | 3 dBi | 1/4 Wave | - | - | - | - | 1 Band | - | - | - | Indoor Antennas | - | - | - | 100 mm | - | - | ||
![]() ALPHA4A/2.5M/MCMX/S/RA/26 Siretta | In Stock | - | - | - | MCMX | RG174 | 1575.42 MHz | - | 10 | 1.57642 GHz | + 85 C | - | - | 1.57442 GHz | - 40 C | - | Adhesive Mount | - | - | - | - | - | - | - | - | GPS | - | - | Right Angle | 1575.42 MHz | MCMX | RHCP | 50 Ohms | 2.5 m | - | 26 dB | - | 1574.42 MHz to 1576.42 MHz | - | - | 1.5, 2 | 1 Band | - | - | - | Outdoor Antennas | - | IP67 | 4 mm | 20 mm | 20 mm | - | ||
Tiny WHSL | In Stock | - | - | - | SMA Male | RG174 | - | MIMO | 10 | 5.9 GHz | + 75 C | - | - | 2.4 Hz | - 40 C | - | Connector Mount | - | - | - | WiFi | - | - | - | - | WiFi/Bluetooth/Zigbee | 60 W | - | - | 2.4 GHz, 5 GHz | SMA Male | Linear | 50 Ohms | 1.5 m | - | - | - | 2.4 GHz to 2.5 GHz, 4.9 GHz to 5.9 GHz | - | - | 2.6 | 2 Band | - | - | - | Indoor Antennas | - | - | 14.4 mm | - | - | - | ||
![]() TANGO44/1.5M/LL/SMAM/S/S/19 Siretta | In Stock | - | - | - | SMA Male | RG174 | - | - | 10 | 2.7 GHz | + 85 C | - | - | 700 MHz | - 40 C | - | Connector Mount | - | - | - | - | - | - | - | - | LTE, UMTS, GPRS, ISM, WiFi | 50 W | - | Puck | 700 MHz to 960 MHz, 1575 MHz to 2700 MHz | SMA Male | Linear Vertical | 50 Ohms | 1.5 m | - | 1 dBi, 4 dBi | - | 700 MHz to 2700 MHz | - | - | 2.3 | 2 Band | - | - | - | Outdoor Antennas | - | IP67 | 23 mm | - | 80 mm | - | ||
![]() ECHO2/0.1M/MMCX/S/S/1 Siretta | In Stock | - | - | - | MMCX | 1.13 mm Coax | - | Dipole | 10 | 2.4 GHz | + 65 C | - | - | 800 MHz | - 30 C | - | PCB Mount | - | - | - | WiFi | - | - | - | - | GSM/GPRS, WiFi | - | - | - | 850 MHz, 900 MHz, 1.8 GHz, 1.9 GHz, 1.9 GHz, 2.1 GHz, 900 MHz, 1.8 GHz, 868 MHz, 2.4 GHz | MMCX | Vertical | 50 Ohms | 100 mm | - | 2 dBi | 1/4 Wave | 800 MHz to 2.4 GHz | - | - | 3 | 4 Band | - | - | - | PCB Antennas | - | - | 1.7 mm | 75 mm | 25 mm | - | ||
![]() TANGO14/5M/SMAM/S/S/22 Siretta | In Stock | - | - | - | SMA Male | RG174 | - | - | 10 | 2.1 GHz | + 85 C | - | - | 890 MHz | - 40 C | - | Screw Mount | - | - | - | - | - | - | - | - | GSM, 3G | - | - | Bolt Through | 890 MHz to 960 MHz, 1710 MHz to 1880 MHz, 2100 MHz | SMA Male | Vertical | 50 Ohms | 5 m | - | - 2.44 dBi, - 5.05 dBi | - | 890 MHz to 2100 MHz | - | - | 2.0:1 | 4 Band | - | - | - | Outdoor Antennas | - | IP65 | 18 mm | - | 94 mm | - | ||
![]() OSCAR42b/X/NTYPEF/S/S/19 Siretta | In Stock | - | - | - | N Type Female | - | - | - | 10 | 2.7 GHz | + 65 C | - | - | 700 MHz | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Fiberglass | 700 MHz to 960 MHz, 1700 MHz to 2700 MHz | N Type Female | Vertical | 50 Ohms | - | - | 1 dB, 4 dB | - | 700 MHz to 2700 MHz | - | - | - | 4 Band | - | - | - | Outdoor Antennas | - | - | - | 300 mm | 19 mm | - | ||
![]() TANGO17/0.75M/SMAM/S/S/26 Siretta | In Stock | - | - | - | SMA Male | RG174 | - | - | 10 | 2.17 GHz | + 85 C | - | - | 824 MHz | - 40 C | - | Screw Mount | - | - | - | - | - | - | - | - | GPS, GPRS, 3G, WiFi | - | - | Radome | 824 MHz to 960 MHz, 1710 MHz to 2170MHz | SMA Male | Linear | 50 Ohms | 0.75 m | - | 2 dBi | - | 824 MHz to 2170 MHz | - | - | 2 | 4 Band | - | - | - | Vehicle Antennas | - | IP67 | 35 mm | - | 68 mm | - | ||
![]() ALPHA19/1M/QMAM/S/S/17 Siretta | In Stock | - | - | - | SMA Male | RG174 | 1575.42 MHz | - | 10 | 1.57842 GHz | + 85 C | - | - | 1.57242 GHz | - 40 C | - | Adhesive Mount | - | - | - | - | - | - | - | - | GPS | - | - | - | - | SMA Male | RHCP | 50 Ohms | 1 m | 5 MHz | 26 dBi | - | - | - | - | 1.5:1, 2 | 1 Band | - | - | - | Outdoor Antennas | - | IP67 | 12 mm | 26 mm | 23 mm | - | ||
![]() MIKE1C/1.5M/SMAM/S/S/19 Siretta | In Stock | - | - | - | SMA Male | RG174 | - | - | 10 | 2.7 GHz | + 75 C | - | - | 700 MHz | - 40 C | - | Magnetic Mount | - | - | - | - | - | - | - | - | 2G/3G/4G, WiFi | 60 W | - | - | 700 MHz to 960 MHz, 1700 MHz to 2700 MHz | SMA Male | Vertical | 50 Ohms | - | - | 3 dBi | - | 700 MHz to 2.7 GHz | - | - | 2.5:1 | 4 Band | - | - | - | Indoor Antennas | - | - | - | 100 mm | 30 mm | - | ||
![]() TANGO38/2.5M/SMAM/S/S/17 Siretta | In Stock | - | - | - | SMA Male | RG174 | - | - | 10 | - | + 75 C | - | - | - | - 30 C | - | Panel Mount | - | - | ISM | - | - | - | - | - | ISM | 50 W | - | Puck | 868 MHz | SMA Male | Vertical | 50 Ohms | 2.5 m | 10 MHz | 2 dBi | - | - | - | - | 1.5:1 | 1 Band | - | - | - | Indoor Antennas | - | IP65, IP67 | 15 mm | 46 mm | - | - | ||
Tiny WHSL | In Stock | - | - | - | SMA Male | RG174 | - | MIMO | 10 | 2.7 GHz | + 75 C | - | - | 690 MHz | - 40 C | - | Panel Mount | - | - | - | - | - | - | - | - | 3G/4G | 60 W | - | - | 690 MHz to 960 MHz, 1710 MHz to 2170 MHz, 2500 MHz to 2700 MHz | SMA Male | Vertical, Horizontal | 50 Ohms | 0.5 m | - | 2 dBi to 3 dBi | - | 690 MHz to 2700 MHz | - | - | 2.6 | 3 Band | - | - | - | Indoor Antennas | - | IP65 | 15.3 mm | 80 mm | - | - | ||
![]() YEWN001AA Quectel | 165 |
| - | Connector Mount | RP-SMA Male | - | 2.4 GHz, 5.8 GHz | - | 100 | 5850 MHz | + 85 C | - | Quectel | 2400 MHz | - 40 C | - | - | Bag | Active | - | - | - | - | SMA Male | - | Wi-Fi, Bluetooth | - | - | - | 2400 MHz to 2500 MHz, 5150 MHz to 5850 MHz | - | Linear | 50 Ohms | - | - | 5 dBi | - | 2400 MHz to 2500 MHz, 5150 MHz to 5850 MHz | Bluetooth, WiFi | Whip, Right Angle | 2 | 2 Band | Wide Band | 2.45GHz, 5.5GHz | - | Outdoor Antennas | - | IP55 | - | - | - | 7.874 (200.00mm) | ||
![]() ASGGB254.A Taoglas | In Stock | - | - | - | - | - | 1561 MHz, 1575.42 MHz, 1601.6 MHz | Embedded | 100 | 1.602 GHz | + 85 C | Patch | - | 1.561 GHz | - 40 C | Yes | PCB Mount | - | - | - | - | Details | - | - | Active Antenna | Navigation, Commercial Transportation, Asset Tracking | - | - | Ceramic | - | SMD/SMT | RHCP | 50 Ohms | - | - | 1 dBi, 2.7 dB, 2.1 dBi | - | - | - | - | 3.5, 2.7, 3.8 | 3 Band | - | - | - | PCB Antennas | - | - | 6 mm | 25 mm | 25 mm | - |