- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Bands
- Mounting Styles
- Maximum Frequency
- Antenna Connector Type
- Termination Style
- Gain
- Impedance
- Minimum Operating Temperature
- Maximum Operating Temperature
- Minimum Frequency
Attribute column
Categories
RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Base Product Number | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | For Use With | For Use With/Related Products | Ground Plane Size | Maximum Frequency | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Protocol - WiFi - 802.11 | RoHS | Tradename | Unit Weight | Packaging | Series | Termination | Type | Applications | Power Rating | Ingress Protection | Style | Frequency | Termination Style | Polarization | Impedance | Cable Length | Accessory Type | Power - Max | Bandwidth | Gain | Wavelength | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | IP Rating | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YEWM001AA Quectel | 533 |
| - | Magnetic | SMA Male | - | RG174 | 2450 MHz | - | 500 | - | - | - | 2500 MHz | + 90 C | Whip | Quectel | 2400 MHz | - 20 C | Magnetic Module | Bag | Active | - | - | - | - | - | - | SMA Male | - | Wi-Fi | - | - | Straight with Base | - | Connector | Linear | 50 Ohms | 1500 mm | - | - | 100 MHz | 1.5 dBi | - | 2400 MHz to 2500 MHz | Cellular | Whip, Straight | 2.0 | 1 Band | UHF (2GHz ~ 3GHz) | 2.45GHz | - | Vehicle Antennas | Cable - 1.5m | - | 77.4 mm | - | - | 3.047 (77.40mm) | ||
![]() YEMA003AA Quectel | 227 |
| - | Adhesive | - | - | - | - | - | 500 | - | - | - | 2690 MHz | + 85 C | - | Quectel | 700 MHz | - 40 C | Adhesive Mount | Bag | Active | - | - | - | - | - | - | Fakra | - | GNSS, LTE, Wi-Fi | - | IP66 | - | - | - | Circular, Linear | 50 Ohms | - | - | - | - | 4 dBi, 5 dBi | - | 698MHz ~ 960MHz, 700MHz ~ 960MHz, 1.176GHz ~ 1.28GHz, 1.4GHz ~ 1.58GHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.61GHz, 1.71GHz ~ 1.71GHz, 1.71GHz ~ 2.17GHz, 2.17GHz ~ 2.69GHz, 3.3GHz ~ 4GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | Cellular, Navigation, WiFi | Dome | 3 | 12 | Wide Band | 829MHz, 830MHz, 1.228GHz, 1.505GHz, 1.561GHz, 1.575GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | - | Cable - 3m, LNA | IP66 | - | - | - | 0.689 (17.50mm) | ||
![]() YF0023CA Quectel | 4734 |
| - | Adhesive | RF I | - | 1.13 mm Coax | 2450 MHz, 5375 MHz, 6525 MHz | - | - | - | - | - | 7125 MHz | + 85 C | PCB Trace | Quectel | 2400 MHz | - 20 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | WiFi, WiFi 5, WiFi 6, WiFi 6E | - | - | - | - | - | - | - | Wi-Fi | - | - | I-Bar Flex | - | Adhesive Mount | Linear | 50 Ohms | 100 mm | - | - | 100 MHz, 950 MHz, 1.2 GHz | 7 dBi | - | 2400 MHz to 2500 MHz, 4900 MHz to 5850 MHz, 5925 MHz to 7125 MHz | Cellular, WiFi | Flat Patch | - | 3 Band | Wide Band | 2.45GHz, 5.375GHz, 6.525GHz | -8.8dB | PCB Antennas | - | - | - | 37.8 mm | 7.5 mm | 0.004 (0.10mm) | ||
![]() YF0023AA Quectel | 776 |
| - | Adhesive | RF I | - | 1.13 mm Coax | 2450 MHz, 5375 MHz, 6525 MHz | - | - | - | - | - | 7125 MHz | + 85 C | PCB Trace | Quectel | 2400 MHz | - 20 C | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | WiFi, WiFi 5, WiFi 6, WiFi 6E | - | - | - | - | - | - | - | Wi-Fi | - | - | I-Pad Flex | - | Adhesive Mount | Linear | 50 Ohms | 100 mm | - | - | 100 MHz, 950 MHz, 1.2 GHz | 5 dBi | - | 2400 MHz to 2500 MHz, 4900 MHz to 5850 MHz, 5925 MHz to 7125 MHz | Cellular, WiFi | Flat Patch | - | 3 Band | Wide Band | 2.45GHz, 5.375GHz, 6.525GHz | -8.8dB | PCB Antennas | - | - | - | 22.9 mm | 11.7 mm | 0.004 (0.10mm) | ||
![]() YCGS007AA Quectel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 1.602 GHz | + 85 C | Square | - | 1.57542 GHz | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | Ceramic GNSS Antenna | Wireless Applications | - | - | - | - | SMD/SMT | RHCP | 50 Ohms | - | - | - | - | 3 dBi | - | 1575.42 MHz to 1602 MHz | - | - | 2 | 1 Band | - | - | - | PCB Antennas | - | - | 2 mm | 25 mm | 25 mm | - | ||
![]() YKE00A0AA Quectel | In Stock | - | - | - | - | - | - | 1575.42 MHz, 1602 MHz | - | - | - | - | - | 1602 MHz | + 85 C | Square | - | 1575.42 MHz | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | - | GNSS Antenna | Wireless Applications | - | - | - | - | SMD/SMT | RHCP | 50 Ohms | - | - | - | - | 1 dBi | - | - | - | - | 2 | 2 Band | - | - | - | PCB Antennas | - | - | 4 mm | 18.4 mm | 18.4 mm | - | ||
![]() YEWN004AA Quectel | 139 |
| - | Adhesive | SMA Male | - | RG174 | 2450 MHz, 5500 MHz | MIMO | 500 | - | - | - | 6000 MHz | + 85 C | Puck | Quectel | 2400 MHz | - 40 C | Direct / Permanent Mount | Bag | Active | WiFi | - | - | - | - | - | SMA Male | - | GNSS, Wi-Fi | - | IP66 | Round | - | Connector | Linear | 50 Ohms | 300 mm | - | - | 100 MHz, 1 GHz | 5.2 dBi | - | 2400 MHz to 2500 MHz, 5000 MHz to 6000 MHz | Cellular, Navigation, WiFi | Dome | 3 | 2 Band | Wide Band | 2.45GHz, 5.5GHz | - | Vehicle Antennas | - | IP66 | 15 mm | - | - | 0.591 (15.00mm) | ||
![]() YBS00A1BA Quectel | In Stock | - | - | - | IPEX MHF4 | - | 1.13 mm Coax | 1176.45 MHz, 1575.42 MHz | Patch | 3000 | - | - | - | 1.606 GHz | + 85 C | - | - | 1.166 GHz | - 40 C | Chassis Mount | - | - | - | - | - | - | - | - | - | Ceramic GNSS Antenna | - | - | - | - | - | Connector | RHCP | 50 Ohms | 60 mm | - | - | - | 0.97 dBi, 3.55 dBi, 17 dB | - | 1166 MHz to 1186 MHz, 1559 MHz to 1606 MHz | - | - | 2 | 2 Band | - | - | - | PCB Antennas | - | - | 14 mm | 58.7 mm | 58.7 mm | - | ||
![]() YBS00A1AA Quectel | 59 |
| - | Chassis Mount | IPEX MHF1 | - | 1.13 mm Coax | 1176.45 MHz, 1575.42 MHz | Patch | 45 | - | - | - | 1.606 GHz | + 85 C | - | Quectel | 1.166 GHz | - 40 C | Chassis Mount | Tray | Active | - | - | - | - | - | - | IPEX-1 | Ceramic GNSS Antenna | BeiDou, Galileo, GLONASS, GNSS,GPS, LTE | - | - | - | - | Connector | RHCP | 50 Ohms | 60 mm | - | - | - | 0.97 dBi, 3.55 dBi, 17 dB | - | 1166 MHz to 1186 MHz, 1559 MHz to 1606 MHz | Navigation | Ceramic Patch | 2 | 2 Band | UHF (1GHz ~ 2GHz) | 1.176GHz, 1.585GHz | - | PCB Antennas | LNA, Filter | - | 14.4 mm | 58.7 mm | 58.7 mm | 0.543 (13.80mm) | ||
![]() EC646 Ethertronics | In Stock | - | - | - | - | - | - | - | - | 3000 | - | - | - | 3 GHz | + 85 C | - | - | 100 MHz | - 40 C | - | - | - | - | Details | - | - | MouseReel | - | - | - | Cell phones, Notebooks, Tablets | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ANT-W63-CW-RCS-RPS Linx Technologies | In Stock | - | - | Connector Mount | RP-SMA Plug | - | - | 2.4 GHz | Monopole | 100 | - | - | - | 7.125 GHz | + 85 C | Stubby | Linx Technologies Inc. | 2.4 GHz | - 20 C | Connector Mount | Bag | Active | WiFi 6, WiFi 6E, WiFi 7 | Details | - | - | Bag | RCS | RP-SMA Female | Omnidirectional | Bluetooth, Wi-Fi, WLAN, Zigbee™ | 5 W | - | Stubby Right Angle | - | Connector | Linear | 50 Ohms | - | - | 5 W | - | 5.4 dB, 6 dB, 7.7 dB | 1/4 Wave | 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz | 802.15.4, Bluetooth, WiFi | Whip, Right Angle | 2.2, 2.2, 2.7 | 3 Band | Wide Band | 2.44GHz, 5.5GHz, 6.525GHz | - | PCB Antennas | - | - | 54 mm | 54 mm | 9.4 mm | 2.126 (54.00mm) | ||
![]() CFSA69594P1-B30D3F Laird - Antennas | 38 | - | - | - | 4.3-10 Female | - | 30 mm Coax | - | - | 1 | - | - | - | 5.925 GHz | + 70 C | Module | - | 698 MHz | - 30 C | Ceiling Mount | - | - | - | - | - | - | - | - | - | Indoor Omnidirectional Antenna | Distributed Antenna Systems | 50 W | - | Radome | - | Connector | - | 50 Ohms | 30 cm | - | - | 698 MHz to 5925 MHz | 3.2 dBi to 5.6 dBi | - | - | - | - | 1.2, 1.3, 1.4 | - | - | - | - | Indoor Antennas | - | - | 7.6 mm | - | - | - | ||
![]() HCF69273BN-60A TE Connectivity | 73 |
| - | Panel Mount | SMA Male | HCF69273 | Ultralink 092463 | - | - | 1 | - | - | - | - | + 70 C | - | TE Connectivity Laird | - | - 30 C | - | Bulk | Active | - | - | - | - | - | - | SMA Male | - | General Purpose | 10 W | IP67 | - | - | - | Vertical | 50 Ohms | 60.8 cm | - | 10 W | - | 1.5 dB, 1.2 dB, 3.3 dB, 3.4 dB, 3.6 dB, 3.5 dB, 3.8 dB | - | 698 MHz to 960 MHz, 1690 MHz to 2700 MHz | - | Dome | 2.6:1, 2.0:1 | 9 Band | Wide Band | 761MHz, 859MHz, 920MHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz | - | - | Cable - 608mm | - | 80 mm | - | - | 3.150 (80.00mm) | ||
![]() ANT-W63WS5-SMA Linx Technologies | In Stock | - | - | Connector Mount | SMA Male | - | - | 2.4 GHz, 5GHz, 6GHz | Dipole | 1 | - | - | - | 7.125 GHz | + 85 C | Blade, Hinged | Linx Technologies Inc. | 2.4 GHz | - 40 C | Connector Mount | Bag | Active | WiFi 4, WiFi 5, WiFi 6, WiFi 6E, WiFi 7 | Details | - | - | Bulk | W63 | SMA Male | WiFi 6/6E Antenna | WiFi7, WiFi 6, WiFi 6E, WiFi 5, WiFi 4, IEEE 802.11, IEEE 802.11ax, U-NII | 10 W | - | Tilt/Swivel | 2.4 GHz, 5GHz, 6GHz | SMA Plug Male | Linear | 50 Ohms | - | - | 10 W | 4383 MHz | 8.4, 4.9, 4.0 | 1/2 Wave | 2.4 GHz to 7.125 GHz | 802.15.4, Bluetooth, WiFi | Blade, Tilt | 1.3, 2.0, 2.1 | 3 Band | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.44GHz, 5.025GHz, 5.5GHz | - | Indoor Antennas | - | - | 135.6 mm | 135.6 mm | 24.1 mm | 5.339 (135.60mm) | ||
![]() ANT-W63WS6-IPW1-SMA Linx Technologies | In Stock | - | - | Connector Mount | SMA | - | - | - | Dipole | 1 | - | - | - | 7.125 GHz | + 85 C | - | Linx Technologies Inc. | 2.4 GHz | - 40 C | PCB Mount | Bag | Active | WiFi 6E | Details | - | - | Bulk | - | SMA Male | 1/2 Wave Triband | 802.11ac/ax/be/b/g/n, Bluetooth, WLAN, Zigbee™ | 10 W | IP67 | - | - | Connector | - | 50 Ohms | - | - | 10 W | - | 9.4 dBi | - | 2.4GHz ~ 2.485GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz | 802.15.4, Bluetooth, WiFi | Blade, Tilt | 1.8 | 3 Band | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.44GHz, 5.025GHz, 5.5GHz | - | PCB Antennas | - | IP67 | - | 203 mm | 13.2 mm | 7.992 (203.00mm) | ||
![]() ANT-W63WS5-RPS Linx Technologies | In Stock | - | - | Connector Mount | RP-SMA Female | - | - | 2.4 GHz, 5GHz, 6GHz | Dipole | 1 | - | - | - | 7.125 GHz | + 85 C | Blade, Hinged | Linx Technologies Inc. | 2.4 GHz | - 40 C | - | Bag | Active | WiFi 4, WiFi 5, WiFi 6, WiFi 6E, WiFi 7 | Details | - | - | Bag | W63 | RP-SMA Female | WiFi 6/6E Antenna | WiFi7, WiFi 6, WiFi 6E, WiFi 5, WiFi 4, IEEE 802.11, IEEE 802.11ax, U-NII | 10 W | - | Tilt/Swivel | - | Connector | Linear | 50 Ohms | - | - | 10 W | 4383 MHz | 8.4, 4.9, 4.0 | - | 2.4 GHz to 7.125 GHz | 802.15.4, Bluetooth, WiFi | Blade, Tilt | 1.3, 2.0, 2.1 | 3 Band | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.44GHz, 5.025GHz, 5.5GHz | - | Indoor Antennas | - | - | - | 135.6 mm | 24.1 mm | 5.339 (135.60mm) | ||
![]() ABE02102 HMS Networks | In Stock | - | - | - | RP-SMA | - | - | 2.4 GHz, 5 GHz | - | 1 | - | Anybus® | - | 5 GHz | - | - | HMS Networks | 2.4 GHz | - | Screw Mount | Box | Active | WiFi | Details | Anybus | 4.159997 oz | - | Anybus Wireless | - | - | - | - | - | - | 2.4 GHz, 5 GHz | RP-SMA | - | - | - | Antenna | - | - | - | - | 2.4 GHz to 5 GHz | - | - | - | 2 Band | - | - | - | Indoor Antennas | - | IP67 | - | - | - | - | ||
![]() FAC90701_0100 HMS Networks | In Stock | - | - | - | - | - | - | - | - | 1 | Flexy, Cosy 131 | - | - | - | - | - | HMS Networks | - | - | - | Box | Active | WiFi | Details | Ewon | 7.039994 oz | - | Ewon | - | Antenna Cable | - | - | - | - | - | - | - | - | 2 m | - | - | - | - | - | - | - | - | - | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | ||
![]() CFSA69594P1-B30NF Laird - Antennas | 32 | - | - | - | N-Type Female | - | 30 mm Coax | - | - | 1 | - | - | - | 5.925 GHz | + 70 C | Module | - | 698 MHz | - 30 C | Ceiling Mount | - | - | - | - | - | - | - | - | - | Indoor Omnidirectional Antenna | Distributed Antenna Systems | 50 W | - | Radome | - | Connector | - | 50 Ohms | 30 cm | - | - | 698 MHz to 5925 MHz | 3.2 dBi to 5.6 dBi | - | - | - | - | 1.2, 1.3, 1.4 | - | - | - | - | Indoor Antennas | - | - | 7.6 mm | - | - | - | ||
![]() CFSA69594P1-30D43F Laird - Antennas | 23 | - | - | - | 4.3-10 Female | - | 30 mm Coax | - | - | 1 | - | - | - | 5.925 GHz | + 70 C | Module | - | 698 MHz | - 30 C | Ceiling Mount | - | - | - | - | - | - | - | - | - | Indoor Omnidirectional Antenna | Distributed Antenna Systems | 50 W | - | Radome | - | Connector | - | 50 Ohms | 30 cm | - | - | 698 MHz to 5925 MHz | 3.2 dBi to 5.6 dBi | - | - | - | - | 1.2, 1.3, 1.4 | - | - | - | - | Indoor Antennas | - | - | 7.6 mm | - | - | - |