- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Bands
- Mounting Styles
- Maximum Frequency
- Antenna Connector Type
- Termination Style
- Gain
- Impedance
- Minimum Operating Temperature
- Maximum Operating Temperature
- Minimum Frequency
Attribute column
Categories
RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Antenna Mounting | Base Product Number | Brand | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Frequency | Maximum Input Power | Maximum Operating Temperature | Maximum VSWR | Mechanical Style | Mfr | Minimum Frequency | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Supplier Package | Typical Antenna Gain | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Termination | Connector Type | Type | Applications | Subcategory | Power Rating | Ingress Protection | Style | Frequency | Pin Count | Termination Style | Polarization | Impedance | Cable Length | Power - Max | Bandwidth | Product Type | Gain | Frequency Range | Screening Level | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Input Impedance | Product | Features | Input Power | Product Category | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YE0028AA Quectel | 67 |
| - | Connector Mount | SMA Male | - | - | - | 1.5 M 1.5DS | 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 4500 MHz, 5500 MHz | - | 100 | - | 5 GHz | - | + 70 C | - | Whip | Quectel | 700 MHz | - 20 C | - | Magnetic Mount | Bag | - | Active | UHF | - | - | - | - | - | - | - | - | - | - | SMA Male | - | Passive Antenna | Cellular Radio, Wireless Applications | - | - | IP55 | Straight with Base | - | - | Connector | - | 50 Ohms | - | - | - | - | 3.5 dBi | 700MHz ~ 2.7GHz, 3.3GHz ~ 5GHz | - | Cellular | Whip, Straight | 3 | 2 Band | Wide Band | 1.7GHz, 4.15GHz | - | - | Indoor Antennas | Cable - 1.5m | - | - | - | 60 mm | - | 234 mm | - | 9.213 (234.00mm) | ||
![]() YF0003AA Quectel | 43 |
| - | - | IPEX MHF1 | - | - | - | 101 mm RF1.13 | 868 MHz, 933 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz | - | 1000 | - | 2.69 GHz | - | + 80 C | - | PCB Trace | - | 824 MHz | - 30 C | - | Adhesive Mount | - | - | - | - | WiMAX | - | - | - | - | - | - | - | - | - | - | - | Passive Antenna | Cellular Radio, Wireless Applications | - | - | - | T-Bar Flex | - | - | Connector | - | 50 Ohms | - | - | - | - | 5 dBi | - | - | - | - | 5 | 2 Band | - | - | - | - | PCB Antennas | - | - | - | - | - | - | 62 mm | 19 mm | - | ||
![]() YE0003AA Quectel | 444 |
| - | Connector Mount | SMA Male | - | - | - | - | 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 3500 MHz, 4500 MHz, 5500 MHz | - | 100 | - | 5 GHz | - | + 80 C | - | Whip | Quectel | 699 MHz | - 20 C | - | Panel Mount | Bag | - | Active | UHF | - | - | - | - | - | - | - | - | - | - | SMA Male | - | Passive Antenna | Cellular Radio, Wireless Applications | - | - | IP55 | Blade Tilt / Swivel | - | - | Connector | - | 50 Ohms | - | - | - | - | 2 dBi | 698MHz ~ 960MHz, 699MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 4GHz, 3.3GHz ~ 5GHz, 4GHz ~ 5GHz, 5GHz ~ 6GHz | - | Cellular | Whip, Right Angle | 5 | 1 Band | Wide Band | 829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.43GHz, 2.84GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | - | Indoor Antennas | - | - | - | - | - | 5.6 mm | 190 mm | 16 mm | 7.480 (190.00mm) | ||
![]() YE0007AA Quectel | 364 |
| - | Connector Mount | SMA Male | - | - | - | - | 700 MHz, 750 MHz, 800 MHz, 900 MHz, 1700 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2500 MHz, 2700 MHz, 3000 MHz, 4500 MHz, 5500 MHz | - | 100 | - | 6 GHz | - | + 85 C | - | Whip | Quectel | 600 MHz | - 20 C | - | Panel Mount | Bag | - | Active | UHF | - | - | - | - | - | - | - | - | - | - | SMA Male | - | Passive Antenna | Cellular Radio, Wireless Applications | - | - | IP55 | Blade Tilt / Swivel | - | - | Connector | - | 50 Ohms | - | - | - | - | 5 dBi | 600MHz ~ 960MHz, 698MHz ~ 1.28GHz, 1.176GHz ~ 1.61GHz, 1.4GHz ~ 2.17GHz, 1.71GHz ~ 2.69GHz, 2.17GHz ~ 4GHz, 3.3GHz ~ 5GHZ, 4GHz ~ 6GHz, 5GHz ~ 6GHz | - | Cellular | Whip, Straight | 3 | 1 Band | Wide Band | 829MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.43GHz, 3.3GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | - | Indoor Antennas | - | - | - | - | - | 14.49 mm | 152.4 mm | 21.79 mm | 6.000 (152.40mm) | ||
![]() YB0008AA Quectel | 600 |
| - | Adhesive | SMA Male | - | - | - | 300 mm RG174 x 3 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2500 MHz, 1575.42 MHz, 1561.098 MHz | Active | 100 | - | 2.69 GHz | - | + 80 C | - | Module | Quectel | 698 MHz | - 20 C | - | Adhesive Mount | Bag | - | Active | UHF | - | - | - | - | - | - | - | - | - | - | SMA Male | - | MIMO Antenna | Cellular Radio, Wireless Applications | - | - | IP66 | Dome | - | - | Connector | Circular, Linear | 50 Ohms | - | - | - | - | 2.94 dBi, 3.96 dBi | 698MHz ~ 1GHz, 1.556GHz ~ 1.566GHz, 1.57GHz ~ 1.58GHz, 1.7GHz ~ 2.7GHz | - | Cellular | Module | 4 | 4 Band | Wide Band | 849MHz, 1.561GHz, 1.575GHz, 2.2GHz | - | - | Indoor Antennas | LNA | - | - | IP66 | 84 mm | - | 17.5 mm | - | 0.689 (17.50mm) | ||
![]() GPS-16865 SparkFun | In Stock | - | - | - | - | - | - | - | - | - | - | 1 | - | 2.17 GHz | - | - | - | - | - | 824 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMA Male | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | 3 Band | - | - | - | - | Outdoor Antennas | - | - | - | - | - | - | - | - | - | ||
![]() 1462362123 Molex | In Stock | - | - | - | - | - | 146236 | Molex | - | - | - | 1200 | Molex | - | - | - | - | - | Molex | - | - | - | - | Bulk | 1462362123 01462362123 | Active | - | - | Details | - | - | - | - | - | - | * | - | - | - | - | - | Antennas | - | - | - | - | - | - | - | - | - | - | - | RFID/NFC Antennas | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Antennas | - | - | - | - | - | - | ||
![]() 1462360051 Molex | 2798 |
| - | - | - | Adhesive | 146236 | Molex | - | 13.56 MHz | - | 20 | Molex | - | - | + 85 C | - | PCB Trace | Molex | - | - 40 C | - | Adhesive Mount | Tray | 1462360051 01462360051 | Active | NFC | - | Details | - | - | 0.002928 oz | - | - | Bulk | 146236 | 15.00mm L x 15.00mm W x 0.17mm H | - | - | Passive Antenna | - | Antennas | - | - | Flexible Pad | 13.56MHz | - | SMD/SMT | - | - | - | - | - | RFID/NFC Antennas | - | 13.56 MHz | - | - | NFC | - | 1 Band | - | - | - | - | PCB Antennas | Near Field Communications (NFC) | - | Antennas | - | - | 0.17 mm | 15 mm | 15 mm | - | ||
![]() 1462362151 Molex | 3408 |
| - | - | Micro-Lock Plus | Adhesive | 146236 | Molex | 102 mm Coax | 13.56 MHz | - | 1680 | Molex | - | - | + 85 C | - | PCB Trace | Molex | - | - 40 C | Adhesive Mount | Adhesive Mount | Tray | 1462362151 01462362151 | Active | NFC | - | - | - | - | 0.038378 oz | - | -40 to 85 °C | Bulk | 146236 | 15.00mm L x 15.00mm W x 0.27mm H | - | Wire | NFC | - | Antennas | - | - | Flexible Pad | 13.56MHz | - | Connector | - | - | 0.102 m | - | - | RFID/NFC Antennas | - | 13.56 MHz | - | - | NFC | - | 1 Band | - | - | - | - | PCB Antennas | Near Field Communications (NFC) | - | Antennas | - | - | 0.27 mm | 15 mm | 15 mm | - | ||
![]() MA251.A.BI.002 Taoglas | In Stock | - | - | - | SMA | - | - | - | CFD-200 | - | MIMO | 1 | - | - | - | + 85 C | - | - | - | - | - 40 C | - | Adhesive Mount | - | - | - | - | - | Details | - | - | - | - | - | Bulk | - | - | - | - | MIMO Antenna | - | - | 5 W | - | - | - | - | - | Linear | 50 Ohms | 3 m | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Outdoor Antennas | - | - | - | IP67 | - | 14 mm | 139 mm | 76 mm | - | ||
![]() ANT-GSMPUKS2-SMA RF Solutions | In Stock | - | - | Connector Mount | SMA Male | - | - | - | RG-174 | - | - | 1 | - | 2.17 GHz | - | + 85 C | - | - | RF Solutions | 824 MHz | - 40 C | - | Screw Mount | Bulk | - | Obsolete | - | - | Details | - | - | 5.291094 oz | - | - | - | - | - | SMA Male | - | - | 3G, GSM | - | - | IP67 | - | - | - | - | Linear | 50 Ohms | 2 m | - | - | - | 2 dBi | 850MHz ~ 950MHz, 1.77GHz ~ 2.1GHz | - | Cellular | Dome | 2.0 | 2 Band | Wide Band | 900MHz, 1.935GHz | - | - | Vehicle Antennas | Cable - 3m | - | - | IP67 | - | - | - | - | 1.665 (42.30mm) | ||
![]() A01X0 Lantronix | In Stock | - | - | Magnetic | SMA-Male | - | - | - | - | - | - | 1 | - | 1.8 GHz | - | - | - | - | Lantronix, Inc. | 900 MHz | - | - | Magnetic Mount | Bulk | ACC-A01 | Active | - | - | Details | - | - | - | - | - | Bulk | - | - | - | - | - | GPS | - | - | IP65 | - | - | - | Connector | - | - | 2.5 m | - | - | - | - | 900MHz ~ 1.8GHz | - | Navigation | - | - | 2 Band | Wide Band | 1.35GHz | - | - | Indoor Antennas | Cable - 2.5m | - | - | - | - | - | - | - | - | ||
![]() ANT2525B00DT1516S Pulse Electronics | 1282 |
| - | Adhesive | - | - | ANT2525 | - | - | 1590 MHz | - | 200 | - | 1.602 GHz | - | + 105 C | 2 | Patch | Pulse Electronics | 1.575 GHz | - 40 C | Surface Mount | PCB Mount | Tray | - | Active | - | - | Details | - | 5/4.79 dBi | - | - | -40 to 105 °C | Tray | ANT2525 | - | Pin | - | Passive Antenna | Navigation Device, Telematics Box, Fleet Management | - | - | - | Ceramic | - | - | SMD/SMT | RHCP | 50 Ohms | - | - | 20 MHz | - | 5 dBi, 4.79 dBi | 1.575GHz ~ 1.606GHz | - | Navigation | Ceramic Patch | 2 | 2 Band | UHF (1GHz ~ 2GHz) | 1.575GHz, 1.602GHz | -26.18dB, -26.412dB | - | PCB Antennas | - | - | - | - | - | 4 mm | 24.85 mm | 24.85 mm | 0.157 (4.00mm) | ||
![]() ANTX500P001B24553 Pulse Electronics | In Stock | - | - | - | IPEX MHF | - | - | - | - | - | - | - | - | 5.875 GHz | - | - | - | - | - | 2.4 GHz | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | Bulk | ANTX200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCB Antennas | - | - | - | - | - | - | - | - | - | ||
![]() CFSA35606P1-B30NF Laird - Antennas | In Stock | - | - | - | N Female | - | - | - | - | - | - | 10 | - | 6 GHz | - | + 70 C | - | Module | - | 350 MHz | - 30 C | - | Ceiling Mount | - | - | - | - | - | Details | - | - | - | - | - | - | CFSA | - | - | - | - | - | - | 50 W | - | Panel | - | - | - | Horizontal | 50 Ohms | 300 mm | - | - | - | - | - | - | - | - | 2:1 | 1 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | - | - | - | ||
![]() CFSA69383P1-B30D3F Laird - Antennas | In Stock | - | - | - | - | - | - | - | - | - | - | 16 | - | 1.8 GHz | - | + 70 C | - | Module | - | 698 MHz | - 30 C | - | Ceiling Mount | - | - | - | - | - | Details | - | - | - | - | - | - | CFSA | - | - | - | - | - | - | 50 W | - | - | - | - | Cable | Linear | 50 Ohms | 300 mm | - | - | - | 3 dBi | - | - | - | - | 1.7:1 | 3 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | 7.6 mm | 180 mm | 180 mm | - | ||
![]() CFSA69383P1-B30NF Laird - Antennas | In Stock | - | - | - | - | - | - | - | - | - | - | 16 | - | 1.8 GHz | - | + 70 C | - | Module | - | 698 MHz | - 30 C | - | Ceiling Mount | - | - | - | - | - | Details | - | - | - | - | - | - | CFSA | - | - | - | - | - | - | 50 W | - | - | - | - | Cable | Linear | 50 Ohms | 300 mm | - | - | - | 3 dBi | - | - | - | - | 1.7:1 | 3 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | 7.6 mm | 180 mm | 180 mm | - | ||
![]() CFSA35606P1-B30D3F Laird - Antennas | In Stock | - | - | - | 4.3-10 Female | - | - | - | - | - | - | 10 | - | 6 GHz | - | + 70 C | - | Module | - | 350 MHz | - 30 C | - | Ceiling Mount | - | - | - | - | - | Details | - | - | - | - | - | - | CFSA | - | - | - | - | - | - | 50 W | - | Panel | - | - | - | Horizontal | 50 Ohms | 300 mm | - | - | - | - | - | - | - | - | 2:1 | 1 Band | - | - | - | - | Indoor Antennas | - | - | - | - | - | - | - | - | - | ||
![]() ANT1608LL14R2400A Pulse Electronics | 13813 | - | - | Surface Mount | - | - | ANT1606 | - | - | 2.45 GHz | - | 4000 | - | 2.5 GHz | 1 W | + 105 C | 6 | Chip | Pulse Electronics | 2.4 GHz | - 40 C | Surface Mount | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | IoT, ISM, RFID | WiFi, WLAN | Details | 0603 | 2 dBi | 0.001692 oz | Industrial grade | -40 to 105 °C | MouseReel | ANT1608 | - | Solder | - | Passive Antenna | Wireless Devices | - | 1 W | - | Ceramic | - | 2 | SMD/SMT | Linear | 50 Ohms | - | 1 W | 150 MHz | - | 6 dB | 2.4GHz ~ 2.5GHz | Industrial | 802.15.4, Bluetooth, General ISM, WiFi | Chip | 6 | 1 Band | UHF (2GHz ~ 3GHz) | 2.45GHz | - | - | PCB Antennas | - | - | - | - | - | 0.4 mm | 1.6 mm | 0.8 mm | 0.016 (0.40mm) | ||
![]() ANT1608LL14R2455A Pulse Electronics | 4025 | - | - | Surface Mount | - | - | ANT1606 | - | - | - | - | 4000 | - | 5.875 GHz | 1 W | + 105 C | - | - | Pulse Electronics | 2.4 GHz | - 40 C | - | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | SMD | 3.43 dBi | - | - | -40 to 105 °C | Reel | ANT1608 | - | Solder | - | - | ISM, Wi-Fi | - | 1 W | - | - | - | 2 | - | Linear | 50 Ohms | - | 1 W | 150 MHz | - | 6 dB | - | Extended Industrial | General ISM, WiFi | Chip | - | 1 Band | UHF (2GHz ~ 3GHz), SHF (f > 4GHz) | 2.45GHz, 5.5GHz | - | - | PCB Antennas | - | - | - | - | - | 0.4 mm | 1.6 mm | 0.8 mm | 0.016 (0.40mm) |