- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Bands
- Mounting Styles
- Maximum Frequency
- Antenna Connector Type
- Termination Style
- Gain
- Impedance
- Minimum Operating Temperature
- Maximum Operating Temperature
- Minimum Frequency
Attribute column
Categories
RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Antenna Connector Type | Cable Types | Center Frequency | Electrical Type | Factory Pack QuantityFactory Pack Quantity | Ground Plane Size | Maximum Frequency | Maximum Operating Temperature | Mechanical Style | Mfr | Minimum Frequency | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Product Status | Protocol - Sub GHz | Protocol - WiFi - 802.11 | RoHS | Unit Weight | Packaging | Series | Termination | Type | Applications | Power Rating | Ingress Protection | Style | Frequency | Termination Style | Lead Length | Polarization | Impedance | Cable Length | Bandwidth | Gain | Wavelength | Frequency Range | RF Family/Standard | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Return Loss | Product | Features | IP Rating | Diameter | Height | Length | Width | Height (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() YG0034AA Quectel | 571 |
| - | Adhesive | IPEX MHF1 | 35 mm RF1.13 | 1575 MHz | - | 1000 | - | 1575 MHz | + 80 C | Patch | Quectel | - | - 40 C | PCB Mount | Tray | - | Active | - | - | - | - | - | - | IPEX MHF | Active Antenna | Satellite Navigation, Satellite Tracking | - | - | Ceramic | - | SMD/SMT | - | - | 50 Ohms | - | - | -0.97dBi | - | - | Navigation | Ceramic Patch | 2 | 1 Band | UHF (1GHz ~ 2GHz) | 1.575GHz | - | PCB Antennas | LNA | - | - | 6.8 mm | 13 mm | 13 mm | 0.268 (6.80mm) | ||
![]() YE0039BA Quectel | 7 |
| - | - | SMA Male | 75 mm RG178 | 450 MHz, 833 MHz, 915 MHz, 916 MHz | - | 100 | - | 960 MHz | + 85 C | Whip | - | 430 MHz | - 20 C | Adhesive Mount | - | - | - | UHF | LoRaWAN, SigFox | - | - | - | - | - | Passive Antenna | Cellular Radio, Wireless Applications | - | - | I-Bar | - | Connector | - | - | 50 Ohms | 75 mm | - | 4 dBi | - | - | - | - | 3 | 2 Band | - | - | - | Indoor Antennas | - | - | - | 5.47 mm | 117 mm | 21.81 mm | - | ||
![]() 0804-WFAN-02 Bel Power Solutions | In Stock | - | - | - | IPEX | RF 1.13 mm | 2.4 GHz, 5 GHz | - | 250 | - | 5875 MHz | + 80 C | PCB Trace | - | 2.4 GHz | - 40 C | Adhesive Mount | - | - | - | - | WiFi | Details | - | - | - | - | Passive Antenna | WiFi | - | - | T-Bar Flex | - | Connector | - | Linear | 50 Ohms | 48 mm | - | 2 dBi, 2 dBi, 3 dBi | - | - | - | - | 1.9, 1.9 | 2 Band | - | - | - | PCB Antennas | - | - | - | - | 40 mm | 8 mm | - | ||
![]() EFF6060A3S-10MHF1 Laird Connectivity | 152 |
| - | - | IPEX MHF41 | 150 mm RF1.13 | 649 MHz, 752 MHz, 850 MHz, 920 MHz, 1465 MHz, 1580 MHz, 1785 MHz, 1920 MHz, 2045 MHz, 2500 MHz, 3750 MHz, 5450 MHz | Embedded Dipole | 20 | - | 6000 MHz | + 85 C | PCB Trace | - | 600 MHz | - 40 C | Adhesive Mount | - | - | - | IoT, ISM | WiFi | Details | 0.070548 oz | Bulk | REVIE FLEX 600 | - | Passive Antenna | CAT M, CAT M1, CBRS, GNSS Bands, LTE-M, NB-IoT, 5G NR Devices | 5 W | - | I-Bar Flex | - | Connector | 100mm | Linear - Vertical | 50 Ohms | 100 mm | - | 0.7 dBi, 2.3 dBi, 2.4 dBi, 3 dBi, 2.9 dBi, 3.6 dBi, 3.2 dBi, 2.6 dBi, 2.7 dBi, 3 dBi, 3.7 dBi, 5.3 dBi | - | 600 → 6000 MHz | - | - | 2.5:1 | 12 Band | - | - | - | PCB Antennas | - | - | - | 0.3 mm | 130.4 mm | 30.4 mm | - | ||
![]() EFF6060A3S-15MHF1 Laird Connectivity | 50 |
| - | - | IPEX MHF41 | 150 mm RF1.13 | 649 MHz, 752 MHz, 850 MHz, 920 MHz, 1465 MHz, 1580 MHz, 1785 MHz, 1920 MHz, 2045 MHz, 2500 MHz, 3750 MHz, 5450 MHz | Embedded Dipole | 20 | - | 6000 MHz | + 85 C | PCB Trace | - | 600 MHz | - 40 C | Adhesive Mount | - | - | - | IoT, ISM | WiFi | Details | 0.070548 oz | Bulk | REVIE FLEX 600 | - | Passive Antenna | CAT M, CAT M1, CBRS, GNSS Bands, LTE-M, NB-IoT, 5G NR Devices | 5 W | - | I-Bar Flex | - | Connector | 150mm | Linear - Vertical | 50 Ohms | 150 mm | - | 0.7 dBi, 2.3 dBi, 2.4 dBi, 3 dBi, 2.9 dBi, 3.6 dBi, 3.2 dBi, 2.6 dBi, 2.7 dBi, 3 dBi, 3.7 dBi, 5.3 dBi | - | 600 → 6000 MHz | - | - | 2.5:1 | 12 Band | - | - | - | PCB Antennas | - | - | - | 0.3 mm | 130.4 mm | 30.4 mm | - | ||
![]() YG0043AA Quectel | 599 |
| - | Surface Mount | - | - | 1575.42 MHz, 1561.098 MHz, 1602 MHz | - | 1000 | - | 1606 MHz | + 85 C | Patch | Quectel | 1559 MHz | - 40 C | Adhesive Mount | Tray | - | Active | - | - | - | - | Reel | - | Solder | - | GNSS | - | - | - | - | - | - | RHCP | 50 Ohms | - | - | 3 dBi | - | - | Navigation | Ceramic Patch | 2.53 | 3 Band | UHF (1GHz ~ 2GHz) | 1.561GHz, 1.575GHz, 1.602GHz | - | PCB Antennas | - | - | - | 4 mm | 15 mm | 15 mm | 0.157 (4.00mm) | ||
![]() YECT002AA Quectel | 786 |
| - | Connector Mount | SMA Male | - | - | - | 100 | - | 2690 MHz | + 85 C | - | Quectel | 700 MHz | - 40 C | Screw Mount | Bag | - | Active | - | - | - | - | - | - | SMA Male | - | Cellular LTE | - | IP55 | - | 700 MHz to 960 MHz, 1710 MHz to 2690 MHz | - | - | Linear | 50 Ohms | - | - | 3 dBi | - | 700 MHz to 960 MHz, 1710 MHz to 2690 MHz | Cellular | Whip, Right Angle | 5 | 2 Band | Wide Band | 829MHz, 830MHz, 1.228GHz, 1.505GHz, 1.94GHz, 2.2GHz, 2.43GHz, 3.65GHz, 4.5GHz, 5.5GHz | - | Outdoor Antennas | - | IP55 | - | - | - | - | 7.724 (196.20mm) | ||
![]() YF0029AA Quectel | 1128 |
| - | Adhesive | IPEX MHF I | - | - | - | 3000 | - | 7.15 GHz | + 85 C | - | Quectel | 2.4 GHz | - 40 C | Adhesive Mount | Bulk | - | Active | - | WiFi | - | - | - | - | IPEX MHF | - | Wi-Fi, Bluetooth | - | - | - | 2400 MHz to 2500 MHz, 5150 MHz to 5850 MHz, 5925 MHz to 7125 MHz | IPEX MHF I | - | Linear | 50 Ohms | 100 mm | - | 6.64 dBi | - | 2400 MHz to 2500 MHz, 5150 MHz to 5850 MHz, 5925 MHz to 7125 MHz | WiFi | Flat Patch | 2.3 | 3 Band | Wide Band | 2.45GHz, 5.5GHz, 6.525GHz | - | PCB Antennas | - | - | - | 0.25 mm | 30 mm | 30 mm | 0.005 (0.12mm) | ||
![]() YB0031AA Quectel | 106 |
| - | Adhesive | SMA Male | - | - | - | 100 | - | 2690 MHz | + 85 C | - | Quectel | 698 MHz | - 40 C | Adhesive Mount | Bag | - | Active | - | - | - | - | - | - | SMA Male | Combo Antenna | GPS + BD/Cellular LTE | - | IP66 | - | - | - | - | Linear, RHCP | 50 Ohms | 300 mm | - | 2 dBi, 2.94 dBi | - | 698 MHz to 960 MHz, 1710 MHz to 2690 MHz | Cellular, Navigation | Dome | 2, 3 | 2 Band | Wide Band | 829MHz, 1.561GHz, 1.575GHz, 2.2GHz | - | Outdoor Antennas | - | IP66 | - | - | - | - | 0.689 (17.50mm) | ||
![]() YF0027AA Quectel | 2983 |
| - | Adhesive | IPEX MHF I | - | - | - | 3000 | - | 7125 MHz | + 85 C | - | Quectel | 2400 MHz | - 40 C | Adhesive Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | WiFi | - | - | - | - | IPEX | - | WiFi, Bluetooth | - | - | - | 2400 MHz to 2500 MHz, 4900 MHz to 5850 MHz, 5925 MHz to 7125 MHz | IPEX MHF I | - | Linear | 50 Ohms | 100 mm | - | 6.5 dBi | - | 2400 MHz to 2500 MHz, 4900 MHz to 5850 MHz, 5925 MHz to 7125 MHz | Bluetooth, WiFi | Flat Patch | 2 | 3 Band | Wide Band | 2.45GHz, 5.375GHz, 6.525GHz | - | PCB Antennas | Cable - 100mm | - | - | 0.2 mm | 42 mm | 7 mm | 1.654 (42.00mm) | ||
![]() YEWT004AA Quectel | 648 |
| - | Connector Mount | SMA Male | - | - | - | 100 | - | 7150 MHz | + 85 C | - | Quectel | 2400 MHz | - 40 C | Screw Mount | Bag | - | Active | - | WiFi | - | - | - | - | SMA Male | - | Wi-Fi, Bluetooth | - | IP55 | - | 2400 MHz to 2500 MHz, 5150 MHz to 7150 MHz | - | - | Linear | 50 Ohms | - | - | 6.6 dBi | - | 2400 MHz to 2500 MHz, 5150 MHz to 7150 MHz | WiFi | Whip, Right Angle | 3 | 2 Band | Wide Band | 2.45GHz, 6.125GHz | - | Outdoor Antennas | - | IP55 | - | - | - | - | 4.291 (109.00mm) | ||
![]() GPDF357B Taoglas | In Stock | - | - | - | - | - | 1227.6 MHz, 1575.42 MHz | - | 100 | 35 mm x 35 mm | 1.57542 GHz | + 85 C | Patch | - | 1.2276 GHz | - 40 C | Adhesive Mount | - | - | - | - | - | Details | - | Bulk | - | - | Passive Antenna | High Accuracy Positioning, Navigation Systems, UAVs, Robotics, Autonomous Vehicles, Transportation, Telematics, Precision Agriculture, RTK Systems | - | - | Stacked | - | Pin | - | RHCP | 50 Ohms | - | - | - 3 dBi, - 5.5 dBi | - | - | - | - | - | 2 Band | - | - | - | PCB Antennas | - | - | - | 7 mm | 35 mm | 35 mm | - | ||
![]() 602440005 TE Connectivity | In Stock | - | - | - | SMA Male | 5 M RG174 | 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 1575 MHz, 1602 MHz | - | - | - | 2.17 GHz | + 85 C | Module | - | 824 MHz | - 40 C | Adhesive Mount | - | 602-440-005 | - | - | - | Details | - | - | - | - | Passive Antenna | Car Navigation Systems, Fleet Management Systems, Traffic Guidance Systems, Vehicle Loctation | - | - | - | - | Connector | - | - | 50 Ohms | 5 m | - | 0 dB, 1 dBic | - | - | - | - | 2.0:1, 2.0:1 | 2 Band | - | - | - | Indoor Antennas | - | IP66 | - | 20 mm | 102 mm | 66 mm | - | ||
![]() TU.60.3H31 Taoglas | 46 | - | - | - | N-Male | - | 3950 MHz, 4700 MHz, 6700 MHz, 6950 MHz, 7550 MHz, 8000 MHz | Dipole | 100 | - | 8 GHz | + 85 C | Whip | - | 3.5 GHz | - 40 C | Panel Mount | - | - | - | UWB, Channel | 802.11, WLAN | Details | - | Bulk | - | - | Passive Antenna | Indoor Position Location, Tracking Applications, Smart Home Device Control, Entertainment Systems, Keyless Entry Systems, Precision Surveying | 50 W | - | - | - | Connector | - | - | 50 Ohms | - | - | 2.11 dBi, 3.13 dBi, 5.34 dBI, 5.06 dBi, 5.18 dBi, 5.46 dBi | - | - | - | - | 3:1, 2.3:1, 2:1, 2.3:1, | 6 Band | - | - | - | Indoor Antennas | - | IP67 | 22.8 mm | - | 123.5 mm | - | - | ||
![]() WRL-16823 SparkFun | In Stock | - | - | - | U.FL | - | - | - | 1 | - | 2.4 GHz | + 90 C | - | - | - | - 40 C | Panel Mount | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohms | 216 mm | 2.35 GHz to 2.6 GHz | 1.6 dBi | 1/2 Wave | - | - | - | 1.9 | - | - | - | - | Outdoor Antennas | - | - | - | - | 105 mm | - | - | ||
![]() FXUB65.14.0200C Taoglas | In Stock | - | - | - | SMA(M)RA | 200 mm RF1.37 | 700 MHz, 850 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2100 MHz, 2450 MHz, 2600 MHz | - | - | - | 2700 MHz | + 85 C | PCB Trace | - | 700 MHz | - 40 C | Adhesive Mount | - | - | - | IoT, ISM | 802.11, WiFi, WLAN | Details | - | - | - | - | Passive Antenna | Cellular Application | 5 W | - | I-Bar Flex | - | Connector | - | Linear | 50 Ohms | 200 mm | - | - | - | - | - | - | - | 2 Band | - | - | - | PCB Antennas | - | - | - | 0.24 mm | 67 mm | 58 mm | - | ||
![]() 990-15202-075 Microchip | In Stock | - | - | - | N Female | - | - | - | - | - | 1.606 GHz | + 185 C | - | - | 1.575 GHz | - 40 C | Panel Mount | - | - | - | - | - | - | - | - | - | - | GNSS Firewall | Navigation | - | - | Dome | - | - | - | - | 50 Ohms | 75 ft | - | 40 dBi | - | - | - | - | 1.5:1 | 1 Band | - | - | - | Indoor Antennas | - | - | - | 5 mm | 2.6 in | 2.6 in | - | ||
![]() YC0010AA Quectel | 13106 |
| - | Surface Mount | - | - | 2450 MHz | - | 3000 | - | 2.5 GHz | + 85 C | Chip | Quectel | 2.4 GHz | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | IoT, ISM | WiFi | - | - | - | - | Solder | Passive Antenna | Cellular Radio, Wireless Applications | - | - | Ceramic | - | SMD/SMT | - | Linear | 50 Ohms | - | - | 4 dBi | - | 2.4GHz ~ 2.5GHz | Bluetooth, WiFi | Chip | - | 1 Band | UHF (2GHz ~ 3GHz) | 2.45GHz | -10.2dB | PCB Antennas | - | - | - | 1.2 mm | 5.2 mm | 2 mm | 0.047 (1.20mm) | ||
![]() YKL001AA Quectel | 277 |
| - | Screw Mount | SMA Male | 310 mm RG174 x 3 | 750 MHz, 800 MHz, 900 MHz, 1800 MHz, 1900 MHz, 2200 MHz, 2450 MHz, 2500 MHz, 1575 MHz, 1561 MHz | - | 100 | - | 2.69 GHz | + 80 C | Module | Quectel | 824 MHz | - 20 C | Direct / Permanent Mount | Bag | - | Active | - | 802.11, WiFi, WLAN, WiMAX | - | - | - | - | SMA Male | MIMO Antenna | Cellular Radio, Wireless Applications | - | IP66 | Dome | - | Connector | - | - | 50 Ohms | 3 m | - | 2 dBi | - | 700MHz ~ 1GHz, 1.551GHz ~ 1.571GHz, 1.565GHz ~ 1.585GHz, 1.71GHz ~ 2.5GHz, 2.4GHz ~ 2.69GHz | Bluetooth, Cellular, Navigation, WiFi | Dome | 3 | 5 Band | Wide Band | 850MHz, 1.561GHz, 1.575GHz, 2.2GHz, 2.45GHz | - | Vehicle Antennas | Cable - 310mm | - | 50 mm | - | 48 mm | 33 mm | 1.890 (48.00mm) | ||
![]() YLY001CA Quectel | 4151 |
| - | Magnetic | SMA Male | - | 1568 MHz | - | 1000 | - | 1.568 GHz | - | - | Quectel | - | - | - | Bag | - | Active | - | - | - | - | - | - | SMA Male | - | GPS L1/BD B1 | - | IP66 | - | - | - | - | RHCP | - | - | - | 0.8dBi | - | 1.575GHz ~ 1.602GHz | Navigation | Dome | 2 | 1 | UHF (1GHz ~ 2GHz) | 1.588GHz | - | - | LNA | - | - | - | - | - | 0.511 (12.99mm) |