- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Product
- Number of Bands
- Mounting Styles
- Maximum Frequency
- Antenna Connector Type
- Termination Style
- Gain
- Impedance
- Minimum Operating Temperature
- Maximum Operating Temperature
- Minimum Frequency
Attribute column
Categories
RFID Antennas
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Applications | Additional Feature | HTS Code | Power Rating | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Frequency | Reference Standard | Inductance | DC Resistance (DCR) | Impedance | Cable Length | Inductor Application | Terminal Placement | Inductor Type | Case/Size Code | RF/Microwave Device Type | Features | Height | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 20932010301 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | - | TNC | - | - | - | - | 500mW | - | - | - | - | - | 865MHz~870MHz | - | - | - | 50Ohm | - | - | - | - | - | - | Compact Size | - | - | - | ROHS3 Compliant | - | ||
![]() 20932010204 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | 700mW | - | - | - | - | - | 902MHz~928MHz | - | - | - | 50Ohm | - | - | - | - | - | - | Compact Size | - | - | - | ROHS3 Compliant | - | ||
![]() V740-HS02CA Omron Automation and Safety | In Stock | - | Datasheet | 11 Weeks | - | - | - | - | - | - | - | - | - | Bulk | 2006 | V740 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 915MHz | - | - | - | 50Ohm | - | - | - | - | - | - | Bistatic, 6dBi Gain Max | 68.58mm | 495.3mm | 142.24mm | RoHS Compliant | Lead Free | ||
![]() CW42CO Laird Technologies IAS | In Stock | - | - | 2 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S8658WPL36SMM Laird Technologies IAS | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S8658WPL12RTN Laird Technologies IAS | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | 2009 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() B82451L4664E402 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | FERRITE | 85°C | -40°C | DCR MEASURED AT 20% TOLERANCE | Tape & Reel (TR) | - | Automotive, AEC-Q200, B82451L | - | 3% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | TR, Blister, 13 Inch | NO | 1 | Rectangular | unknown | 125kHz | - | 4660 μH | 38.5Ohm | - | - | RF INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3029 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82451L2364E402 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 85°C | -40°C | DC RESISTANCE IS MEASURED AT :20% | Tape & Reel (TR) | - | Automotive, AEC-Q200, B82451L | - | 3% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | TR, Blister, 13 Inch | - | 1 | Rectangular | - | 125kHz | - | 2360 μH | 20Ohm | - | - | RF INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3029 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82451N4754E002 TDK Electronics Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2016 | Automotive, AEC-Q200, B82451N | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 125kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() W7002 PulseLarsen Antennas | In Stock | - | Datasheet | 11 Weeks | Wire | - | - | - | - | - | - | - | - | Bulk | 2012 | - | 94.60mm Lx56.80mm Wx3.65mm H | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | 80Ohm | 20mm | - | - | - | - | - | 94.6mm x 56.8mm x 3.65mm | 3.65mm | 94.6mm | 56.8mm | ROHS3 Compliant | - | ||
![]() B82451L1004E402 TDK Electronics Inc. | In Stock | - | Datasheet | 12 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 85°C | -40°C | DC RESISTANCE IS MEASURED AT :20% | Tape & Reel (TR) | - | Automotive, AEC-Q200, B82451L | - | 3% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | TR, Blister, 13 Inch | - | 1 | Rectangular | - | 125kHz | - | 1000 μH | 9Ohm | - | - | RF INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3029 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82453C0203A000 TDK Electronics Inc. | In Stock | - | Datasheet | 20 Weeks | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | FERRITE | 85°C | -40°C | FLAME PROOF | Tape & Reel (TR) | 1999 | - | - | 3% | - | Active | 1 (Unlimited) | 6 | - | EAR99 | - | - | 8504.50.80.00 | - | TR, Blister, 13 Inch | NO | 3 | Rectangular | - | 125kHz | AEC-Q200 | 4750000 μH | 80Ohm | - | - | RF INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 4945 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() B82451L1005E402 TDK Electronics Inc. | In Stock | - | Datasheet | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | Ferrite | 85°C | -40°C | DC RESISTANCE IS MEASURED AT :20% | Tape & Reel (TR) | - | Automotive, AEC-Q200, B82451L | - | 3% | - | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | 8504.50.80.00 | - | TR, Blister, 13 Inch | - | 1 | Rectangular | - | 125kHz | - | 10000 μH | 104Ohm | - | - | RF INDUCTOR | DUAL ENDED | GENERAL PURPOSE INDUCTOR | 3029 | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() W3579 PulseLarsen Antennas | 292 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | - | - | Bulk | 2012 | - | 50.00mm Lx35.00mm Wx0.30mm H | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | 80Ohm | - | - | - | - | - | - | 50mm x 35mm x 0.3mm | 300μm | 50mm | 35mm | ROHS3 Compliant | - | ||
![]() 1462360151 Molex | 3637 | - | Datasheet | 17 Weeks | - | - | - | - | - | - | - | - | - | - | - | 146236 | 15.00mm Lx15.00mm Wx0.27mm H | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | Near Field Communications (NFC) | - | - | - | ROHS3 Compliant | - | ||
![]() ANFCA-101-2515-A02 Abracon LLC | 881 |
| Datasheet | 13 Weeks | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | Near Field Communications (NFC) | - | - | - | RoHS Compliant | - | ||
![]() W3580 PulseLarsen Antennas | 228 |
| - | 9 Weeks | - | - | - | 2 | - | - | 85°C | -40°C | - | Bulk | 2013 | - | 50.00mm Lx35.00mm Wx0.45mm H | - | yes | Active | 1 (Unlimited) | - | - | - | MOBILE | IT CAN ALSO BE USED FOR 80 OHM IMPEDANCE MATCHING | - | - | - | - | - | - | - | 13.56MHz | - | - | - | 80Ohm | - | - | - | - | - | MOBILE STATION ANTENNA | 50mm x 35mm x 0.45mm | 300μm | - | - | ROHS3 Compliant | - | ||
![]() 1462362102 Molex | 14 |
| Datasheet | 19 Weeks | - | - | - | - | - | - | - | - | - | - | - | 146236 | 15.00mm Lx25.00mm Wx0.27mm H | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | Near Field Communications (NFC) | - | - | - | ROHS3 Compliant | - | ||
![]() 113990051 Seeed Technology Co., Ltd | In Stock | - | - | 11 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | 50.00mm Lx45.00mm Wx1.50mm H | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | Near Field Communications (NFC) | - | - | - | RoHS Compliant | - | ||
![]() V680-HS52-R 2M Omron Automation and Safety | 2097 |
| Datasheet | 2 Weeks | - | - | - | - | - | - | - | - | - | - | 2012 | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 134.2kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - |