- Manufacturer
- Part Status
- Frequency
- Type
- Moisture Sensitivity Level (MSL)
- RoHS Status
- Series
- Factory Lead Time
- Packaging
- Mfr
- Package
- Product Status
- Published
Attribute column
Categories
RFID Reader Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Automotive | Base Product Number | Covered Range (mm) | ECCN (US) | EU RoHS | Frequency Range (MHz) | Host Interface | HTS | Lead Shape | Maximum Data Rate (Kbps) | Maximum Operating Current (mA) | Maximum Operating Supply Voltage (V) | Maximum Operating Temperature (°C) | Mfr | Minimum Operating Temperature (°C) | Module/IC Classification | Mounting | NFC Forum Tags | Operation | Package | Package Height | Package Length | Package Width | PCB changed | PPAP | Product Status | Protocols Supported | Standard Package Name | Supplier Package | Supplier Temperature Grade | Packaging | Series | Part Status | Capacitance | Pin Count | Memory Size | RF Type | Product Length | Product Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ANT516 IFM Electronic | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20912911201 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20912901102 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20911071101 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PTX105RDQ56D13 Renesas Electronics Corporation | 2093 | - | - | - | PTX105 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | ||
![]() PN7150 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | - | 5A992 | Compliant | 13.56(Typ) | I2C | 8542.39.00.01 | No Lead | 848 | - | 1.95 | 85 | - | -30 | IC | Surface Mount | Type 5 | Read/Write | - | 0.83 | 6 | 6 | 40 | No | - | Felica|ISO/IEC 14443-A|ISO 14443-B|ISO/IEC 15693|ISO/IEC 18000-3|ISO/IEC 18092|MIFARE | QFN | HVQFN EP | - | Tape and Reel | - | Active | - | 40 | - | NFC | - | - | ||
![]() NHS3100/A1X Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | - | - | Compliant | - | - | - | No Lead | - | - | - | - | - | - | - | Surface Mount | - | - | - | 0.95(Max) | 4.1(Max) | 4.1(Max) | 24 | No | - | - | QFN | HVQFN EP | - | - | - | Obsolete | - | 24 | - | - | - | - | ||
![]() CLRC66301HN,151 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | 120 | - | Compliant | 13.56(Typ) | I2C/SPI/UART | 8542.39.00.01 | No Lead | 1000 | 20 | 5.5 | 85 | - | -25 | IC | Surface Mount | - | Read/Write | - | 0.95(Max) | 5.1(Max) | 5.1(Max) | 32 | No | - | Felica|ISO/IEC 14443-A|ISO 14443-B|ISO/IEC 15693|ISO/IEC 18000-3|ISO/IEC 18092|MIFARE | QFN | HVQFN EP | - | Tray | - | Obsolete | - | 32 | 8KByte | HF | - | - | ||
![]() PN512AA0HN1/C2BIY Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | Yes | - | 50 | EAR99 | Compliant | 13.56(Typ) | I2C/SPI/UART | - | - | 424 | 9.5 | - | 90 | - | -40 | IC | Surface Mount | - | Read/Write | - | 0.95(Max) | 5.1(Max) | 5.1(Max) | 32 | Yes | - | FeliCa|ISO/IEC 14443-A|ISO/IEC 14443-B|MIFARE | - | HVQFN EP | Industrial | Tape and Reel | - | Unconfirmed | - | 32 | - | NFC | - | - | ||
![]() MFRC53101T/0FE,118 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | 100 | EAR99 | Compliant | 13.56(Typ) | SPI | - | Gull-wing | - | - | 5.5|3.6 | 85 | - | -25 | IC | Surface Mount | - | Read/Write | - | 2.45(Max) | 20.7(Max) | 7.6(Max) | 32 | No | - | - | SOP | SO | - | Tape and Reel | - | Active | - | 32 | - | - | - | - | ||
![]() MFRC63001HN,518 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | - | 5A992 | Compliant | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | 0.95(Max) | 5.1(Max) | 5.1(Max) | 32 | No | - | - | - | HVQFN EP | - | Tape and Reel | - | Unconfirmed | - | 32 | - | - | - | - | ||
![]() PN5110A0HN/C2,551 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | - | EAR99 | Compliant | - | - | - | No Lead | - | - | - | - | - | - | - | Surface Mount | - | - | - | 0.83 | 6 | 6 | 40 | No | - | - | QFN | HVQFN EP | - | Tray | - | Obsolete | - | 40 | - | - | - | - | ||
![]() HTRC11001T/02EE,112 Freescale Semiconductor, Inc. (NXP Semiconductors) | In Stock | - | - | No | - | - | - | Compliant | - | - | - | Gull-wing | - | - | - | - | - | - | - | Surface Mount | - | - | - | 1.45(Max) | 8.75(Max) | 4(Max) | 14 | No | - | - | SOP | SO | - | Bulk | - | Unconfirmed | - | 14 | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | No | - | - | EAR99-NLR | Compliant | 13.56(Typ) | SPI | 8542.39.00.01 | No Lead | 106 | - | 3.6 | 85 | - | -40 | IC | Surface Mount | - | Read/Write | - | 0.88 | 5 | 5 | 32 | No | - | ISO 14443-A|ISO 14443-B|MIFARE | QFN | QFN | - | Tape and Reel | - | Obsolete | - | 32 | - | HF | - | - | ||
![]() AS3980-BQFT ams | In Stock | - | - | No | - | - | EAR99 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | ||
![]() AS3992-BQFT ams | In Stock | - | - | No | - | - | EAR99-NLR | - | 840 to 960 | SPI | - | - | 2000 | - | 5.5 | 110 | - | -40 | IC | Surface Mount | - | Read/Write | - | 0.88 | 9 | 9 | 64 | No | - | ISO 18000-6C(EPC Class 1 Gen 2)|ISO 18000-6A|ISO 18000-6B | - | QFN EP | - | Tape and Reel | - | Unconfirmed | - | 64 | - | UHF | - | - | ||
![]() AS3993-BQFT ams | In Stock | - | - | No | - | - | EAR99-NLR | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | ||
![]() AS3991-BQFT STMicroelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 20911061101 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HARTING | - | - | - | - | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | 0.0022 uF | - | - | - | 3.2 mm | 3.2 x 2.5 x 1.78 | ||
![]() 923 Greenlee | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |