- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Type
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Voltage - Supply
- Factory Lead Time
- Standards
Attribute column
Categories
RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Category | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Mfr | Package | Part # Aliases | Product Status | RoHS | Supplier Package | Tradename | Usage Level | Voltage Rated | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Type | Number of Positions | Applications | Capacitance | Subcategory | Voltage - Supply | Current Rating | Frequency | Contact Finish | Termination Style | Actuator Type | Failure Rate | Lead Spacing | Panel Cutout Dimensions | Interface | Lead Style | Number of Decks | Operating Force | Product Type | Contact Timing | Hole Diameter | Screening Level | Index Stops | Circuit per Deck | Depth Behind Panel | Number of Poles per Deck | Angle of Throw | Standards | Features | Product Category | Height Seated (Max) | Thickness (Max) | Actuator Length | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM4830DUALAB132WS6 EM Microelectronic | 48 |
| - | - | - | Die | Wafer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | RFID Reader/Transponder | - | - | - | - | 2.7V ~ 3.3V, 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443-A, ISO 14443-B | - | - | - | - | - | - | - | ||
![]() EM4094TP16A EM Microelectronic | 10 |
| - | - | Surface Mount | 16-TSSOP (0.173", 4.40mm Width) | 16-TSSOP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 110°C (TJ) | Tube | - | - | - | Active | - | - | RFID Reader | - | - | - | - | 4.5V ~ 5.5V | - | 13.56MHz | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443, ISO 15693 | - | - | - | - | - | - | - | ||
![]() EM4325V21TP8B EM Microelectronic | 5654 |
| Datasheet | - | Surface Mount | 8-TSSOP (0.173", 4.40mm Width) | 8-TSSOP | EM4325 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | RFID Reader/Transponder | - | - | - | - | - | - | 860MHz ~ 960MHz | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | EPC, ISO 18000-63, ISO 18000-64 | - | - | - | - | - | - | - | ||
![]() EM4094SO20B EM Microelectronic | 43 |
| - | - | Surface Mount | 20-SOIC (0.295", 7.50mm Width) | 20-SO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 110°C (TJ) | Tape & Reel (TR) | - | - | - | Active | - | - | RFID Reader | - | - | - | - | 4.5V ~ 5.5V | - | 13.56MHz | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443, ISO 15693 | - | - | - | - | - | - | - | ||
![]() EM4332V3WS6E EM Microelectronic | 16 |
| - | - | - | Die | Wafer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | RFID Reader/Transponder | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443-A | - | - | - | - | - | - | - | ||
![]() EM4830RFAB132WS7 EM Microelectronic | 50 |
| - | - | - | Die | Wafer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | RFID Reader/Transponder | - | - | - | - | 2.7V ~ 3.3V, 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443-A, ISO 14443-B | - | - | - | - | - | - | - | ||
![]() ST25R100-CMET STMicroelectronics | 4525 |
| Datasheet | - | Surface Mount | 24-UFQFN Exposed Pad | 24-UFQFPN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 125°C (TJ) | Tape & Reel (TR);Cut Tape (CT);Digi-Reel® | - | - | - | Active | - | - | RFID Reader | - | - | - | - | 2.7V ~ 5.5V | - | 13.56MHz | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443-A, ISO 14443-B, ISO 15693, MIFARE, NFC | - | - | - | - | - | - | - | ||
![]() EM4325V21WS7E EM Microelectronic | 10 |
| - | - | - | Die | Wafer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | - | Active | - | - | RFID Reader/Transponder | - | - | - | - | - | - | 860MHz ~ 960MHz | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | EPC, ISO 18000-63, ISO 18000-64 | - | - | - | - | - | - | - | ||
![]() EM4227V0DF408B-020 EM Microelectronic | 8 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | * | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM4097V2SO16A EM Microelectronic | 45 |
| - | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 110°C (TJ) | Tube | - | - | - | Active | - | - | RFID Transponder | - | - | - | - | 4.1V ~ 5.5V | - | 100kHz ~ 150kHz | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN512A0HN/C1,551 NXP USA Inc. | In Stock | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | 40-HVQFN (6x6) | - | - | - | - | - | - | - | NXP USA Inc. | Bulk | - | Active | - | - | - | - | - | - | - | -30°C ~ 85°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | RFID Reader/Transponder | - | - | - | - | 2.5V ~ 3.6V | - | 13.56MHz | - | - | - | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | FeliCa, ISO 14443, MIFARE, NFC | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Transponder | - | - | - | - | - | - | - | - | - | WAFER | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | Transponder | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Transponder IC | - | - | - | - | - | - | - | - | - | WAFER | - | Industrial grade | - | - | - | -25 to 85 °C | - | - | - | - | - | - | - | Transponder IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | Transponder IC | - | - | Lead free / RoHS Compliant | - | - | - | - | - | - | WAFER | - | - | 200V | - | - | -55°C ~ 150°C | Tape & Reel (TR) | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±5% | - | 1 (Unlimited) | X7R | Transponder IC | - | Automotive | 0.068µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Transponder IC | - | - | - | - | - | - | - | - | - | WAFER | - | Industrial grade | - | - | - | -25 to 85 °C | - | - | - | - | - | - | - | Transponder IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC16C550BIBS,128 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAF7741HV/N129D,55 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc. | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SL3S1002FTB1,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | PCB | - | - | - | - | - | UCODE G2XM and G2XL | - | - | - | - | - | - | - | - | Compliant | WAFER | - | - | - | - | - | -40 to 85 °C | - | - | - | - | - | - | - | UCODE G2XM and G2XL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 840 µm | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | - | ||
Tiny WHSL | In Stock | - | - | - | Panel Mount | Die | Wafer | MF1PH4231 | NXP Semiconductors | - | Silver Alloy | 34187 | - | NXP | NXP USA Inc. | Bulk | 935405501045 | Active | Details | - | MIFARE PLUS | - | - | 115V | 28V | -25°C ~ 85°C (TA) | - | 44 | - | - | Active | - | - | RFID Reader | 3 | - | - | Security ICs / Authentication ICs | - | 1A (AC/DC) | 13.56MHz | -- | Solder Lug | Flatted (6.35mm Dia) | - | - | -- | - | - | 3 | 5.761 ~ 83gfm | Security ICs / Authentication ICs | Non-Shorting (BBM) | - | - | Fixed | 4P3T | 43.61mm | 4 | 30° | Mifare, NFC | Shaft and Panel Sealed | Security ICs / Authentication ICs | - | - | 11.10mm | - | - |