- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Type
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Voltage - Supply
- Factory Lead Time
- Standards
Attribute column
Categories
RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Supplier Device Package | Housing Material | Insert Material | Number of Positions or Pins (Grid) | Contact Material - Mating | Contact Material - Post | Base Product Number | Category | Contact Finish Mating | Contact Sizes | Data Converters | Lead Free Status / RoHS Status | Mfr | Mounting | Number of I/Os | Package | Product Status | Product Style | Qualification | RoHS | Supplier Package | Usage Level | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Capacitance | Fastening Type | Contact Type | Voltage - Supply | Orientation | Shielding | Ingress Protection | Current Rating | Frequency | Pitch - Mating | Base Part Number | Shell Finish | Shell Size - Insert | Contact Finish - Post | Housing Color | Lead Length | Contact Resistance | Note | Number of Channels | Interface | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Product Type | Includes | EEPROM Size | Screening Level | Termination Post Length | Pitch - Post | Standards | Source Url Status Check Date | Features | Grade | Contact Finish Thickness - Mating | Contact Finish Thickness - Post | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM4237SLICV3DF2C EM Microelectronic | 8 |
| - | - | Surface Mount | 2-VDFN | - | - | - | - | 2-EMDFN (2.2x1.78) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | Active | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, ISO 18000-3 | - | - | - | - | - | - | - | ||
![]() EM4830DUALAB132WW29 EM Microelectronic | 45 |
| - | - | - | Die | - | - | - | - | Wafer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | - | - | Active | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | 2.7V ~ 3.3V, 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443-A, ISO 14443-B | - | - | - | - | - | - | - | ||
![]() EM4830CT132SO8B EM Microelectronic | 16 |
| - | - | Surface Mount | 8-SOIC (0.154", 3.90mm Width) | - | - | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | - | - | Active | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | 2.7V ~ 3.3V, 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443-A, ISO 14443-B | - | - | - | - | - | - | - | ||
![]() TMS3705FDRQ1 Texas Instruments | 2770 |
| Datasheet | - | Surface Mount | 16-SOIC (0.154", 3.90mm Width) | - | - | - | - | 16-SOIC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q100 | - | - | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | Active | - | - | - | RFID Transponder | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | 134.2kHz | - | - | - | - | - | - | - | - | - | - | RS 232, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive | - | - | - | - | ||
![]() EM4237SLIXV1DF403B EM Microelectronic | In Stock | - | - | - | - | 4-DFN | - | - | - | - | 4-DFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | Obsolete | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, ISO 18000-3 | - | - | - | - | - | - | - | ||
![]() EM4205V2WS11 EM Microelectronic | 31 |
| - | - | - | Die | - | - | - | - | Wafer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 110°C (TJ) | Bulk | - | - | Active | - | - | - | RFID Transponder | - | - | - | - | - | - | - | 4.1V ~ 5.5V | - | - | - | - | 100kHz ~ 150kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EM4830CT132WW10 EM Microelectronic | 43 |
| - | - | - | Die | - | - | - | - | Wafer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -25°C ~ 85°C | Tape & Reel (TR) | - | - | Active | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | 2.7V ~ 3.3V, 4.5V ~ 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Serial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443-A, ISO 14443-B | - | - | - | - | - | - | - | ||
![]() EM4033DF2C EM Microelectronic | 45 |
| Datasheet | - | Surface Mount | 2-VDFN | - | - | - | - | 2-EMDFN (2.2x1.78) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | - | Active | - | - | - | RFID Transponder | - | - | - | - | - | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, ISO 18000-6 | - | - | - | - | - | - | - | ||
![]() EM4305V7WS6E EM Microelectronic | 46 |
| - | - | - | Die | - | - | - | - | Wafer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Bulk | - | - | Active | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | 3.6V | - | - | - | - | 100kHz ~ 150kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 11784, ISO 11785 | - | - | - | - | - | - | - | ||
![]() MF1SEP1001DA4/03,118 Nexperia | In Stock | - | - | - | Surface Mount | 176-LQFP | - | - | - | - | 176-LQFP (24x24) | - | - | - | - | - | S6E2D55 | - | - | - | A/D 24x12b | - | Infineon Technologies | - | 154 | Tray | Active | - | - | - | - | - | -40°C ~ 125°C (TA) | - | - | FM4 S6E2D5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Internal | 160MHz | 36K x 8 | - | 2.7V ~ 3.6V | ARM® Cortex®-M4F | DMA, I²S, LVD, POR, PWM, WDT | FLASH | 32-Bit Single-Core | 384KB (384K x 8) | CANbus, CSIO, EBI/EMI, I²C, LINbus, SPI, UART/USART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR5331C3HN/C350,55 Nexperia | In Stock | - | - | - | Panel Mount | - | Bulkhead - Front Side Nut | - | Circular | Aluminum Alloy | - | - | Plastic | - | - | - | - | - | - | 22D | - | -- | - | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | Bulk | - | MIL-DTL-38999 Series I, DJT | Active | -- | - | Receptacle Housing | For Male Pins | 55 | - | - | - | - | Bayonet Lock | Crimp | - | B | Shielded | Environment Resistant | - | - | - | - | Chromate over Cadmium | 17-35 | - | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | - | - | - | - | -- | - | - | - | -- | - | ||
![]() SL3S1203FTB0,115 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Terminals Test Jacks | - | - | - | - | - | - | - | - | - | - | - | - | Screw Machined Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw Machined Terminals | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | Polyamide (PA46), Nylon 4/6, Glass Filled | - | 11 (1 x 11) | Beryllium Copper | Brass | - | Mainstream Contactless Smart Card | Gold | - | - | - | - | Surface Mount | - | - | - | - | - | - | WAFER | - | -- | Bulk | - | 518 | Active | - | Solder | - | SIP | - | - | - | - | - | - | - | - | - | - | - | 3A | - | 0.100 (2.54mm) | - | - | - | Gold | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.125 (3.18mm) | 0.100 (2.54mm) | - | - | Open Frame | - | 10.0µin (0.25µm) | 10.0µin (0.25µm) | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Dedicated Chip | - | - | - | - | - | - | - | - | - | - | - | - | DIE | - | -40 to 85 °C | - | - | - | - | - | - | - | Dedicated Chip | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN7120A0EV/C10801,518 Nexperia | In Stock | - | - | - | - | - | - | 39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.0754 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transponder IC | - | - | - | - | - | - | - | - | - | - | - | - | WAFER | Industrial grade | -25 to 85 °C | - | - | - | - | - | - | - | Transponder IC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | ||
![]() PN5331B3HN/C270,55 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | 40-HVQFN (6x6) | - | - | - | - | - | PN5331 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C ~ 85°C | Tray | - | MIFARE? | Active | - | - | - | RFID Reader/Transponder | - | - | - | - | - | - | - | 2.5V ~ 3.6V | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FeliCa, ISO 14443, MIFARE, NFC | - | - | - | - | - | - | - | ||
![]() AS3931-ZTST ams | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~65°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | RFID Reader | - | - | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | 19kHz~150kHz | - | - | - | - | - | - | - | - | - | 3 | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SL2S5002FUD,003 NXP USA Inc. | 34 |
| Datasheet | 16 Weeks | Surface Mount | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2010 | I-Code | Active | Not Applicable | - | - | RFID Transponder | - | - | - | - | - | - | - | 1.5V~1.7V | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, ISO 18000-3 | 2013-10-15 00:00:00 | - | - | - | - | - | ROHS3 Compliant | ||
![]() ATA5575M2250-DBB Microchip Technology | 26 |
| Datasheet | 21 Weeks | Surface Mount | Die | - | - | - | - | Die | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | Active | 3 (168 Hours) | - | - | RFID Transponder | - | 85°C | -40°C | - | 250pF | - | - | - | - | - | - | - | 100kHz~150kHz | - | ATA5575M2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 11784, ISO 11785 | - | - | - | - | - | - | ROHS3 Compliant |