- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Type
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Voltage - Supply
- Factory Lead Time
- Standards
Attribute column
Categories
RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of I/Os | RAM(byte) | ROM(word) | Operating Temperature | Packaging | Published | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | JESD-30 Code | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Speed | Bit Size | Has ADC | DMA Channels | PWM Channels | DAC Channels | On Chip Program ROM Width | Standards | ROM Programmability | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RF-HDT-SJLC-G0 Texas Instruments | In Stock | - | Datasheet | - | Surface Mount | Die | YES | - | - | - | -40°C~85°C | Bulk | - | Tag-It | yes | Obsolete | 1 (Unlimited) | - | RFID Transponder | - | - | - | UPPER | NO LEAD | NOT SPECIFIED | 1 | - | - | 13.56MHz | NOT SPECIFIED | RF-HDT | X-XUUC-N | - | - | - | - | - | - | - | - | - | - | ISO 15693, ISO 18000-3 | - | - | - | - | ROHS3 Compliant | ||
![]() NCF3340AHN/003Y NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF1SEP1021DA8/03BJ NXP USA Inc. | 34 |
| - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCF2954EHN/0500IJ NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCF2954VHN/0500IJ NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCF2954XHN/0500IJ NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCJ3340AHN/003Y NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MF1SEP1021DA4/03BJ NXP USA Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PN7462AUEV/C300Y NXP USA Inc. | 47 | - | Datasheet | 6 Weeks | Surface Mount | 64-VFBGA | YES | 21 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 64 | RFID Reader | - | - | 1.65V~3.6V | BOTTOM | BALL | 260 | - | 1.8V | 0.8mm | 13.56MHz | NOT SPECIFIED | - | - | - | - | I2C, SPI, UART, USB | 20 MHz | 32 | YES | NO | NO | - | - | FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC | - | - | 4.5mm | 4.5mm | ROHS3 Compliant | ||
![]() PN5310A3HN/C203,51 NXP USA Inc. | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PN7362AUEV/C300Y NXP USA Inc. | 3000 |
| Datasheet | 6 Weeks | Surface Mount | 64-VFBGA | YES | 21 | 12288 | 163840 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 64 | RFID Reader | ALSO HAVING 40 KBYTE BOOT ROM | - | 1.65V~3.6V | BOTTOM | BALL | 260 | - | 1.8V | 0.5mm | 13.56MHz | NOT SPECIFIED | - | S-PBGA-B64 | - | - | I2C, SPI, UART, USB | 20 MHz | 32 | NO | NO | NO | NO | 8 | FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC | FLASH | 0.9mm | 4.5mm | 4.5mm | ROHS3 Compliant | ||
![]() PN7360AUEV/C300Y NXP USA Inc. | 4447 |
| Datasheet | 6 Weeks | Surface Mount | 64-VFBGA | YES | 21 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | 64 | RFID Reader | - | - | 1.65V~3.6V | BOTTOM | BALL | 260 | - | 1.8V | 0.8mm | 13.56MHz | NOT SPECIFIED | - | - | - | - | I2C, SPI, USB | 20 MHz | 32 | YES | NO | NO | - | - | FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC | - | - | 4.5mm | 4.5mm | ROHS3 Compliant | ||
![]() NPC3002D2EV/C110CY NXP USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() P5DF081X0T1AD2060S NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | Die | - | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | 2010 | MIFARE® | - | Active | 1 (Unlimited) | - | RFID Reader | - | 8542.39.00.01 | 2.7V~3.3V | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | UART | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | ROHS3 Compliant | ||
![]() NCF2961EHN2/0200EJ NXP USA Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCF2971VTT/T0E080J NXP USA Inc. | In Stock | - | - | 16 Weeks | Surface Mount | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCF2951XTT/T1A090J NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | - | Surface Mount | 12-UFBGA, WLCSP | YES | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 12 | RFID Transponder | - | - | 1.65V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | - | 0.4mm | 13.58MHz | NOT SPECIFIED | - | R-PBGA-B12 | 5.5V | 1.65V | SPI | - | - | - | - | - | - | - | ISO 14443, NFC | - | 0.34mm | 2.125mm | 1.42mm | RoHS Compliant | ||
![]() NCF2971VTT/TPE080J NXP USA Inc. | 5000 |
| - | 16 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NCF2971ETT/TPE080J NXP USA Inc. | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |