- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Part Status
- RoHS Status
- Type
- Frequency
- Operating Temperature
- Package / Case
- Packaging
- Voltage - Supply
- Factory Lead Time
- Standards
Attribute column
Categories
RFID, RF Access, Monitoring ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Mfr | Package | Product Status | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Capacitance | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Depth | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Memory Size | Nominal Supply Current | Operating Mode | Output Power | Access Time | Organization | Memory Width | Density | Standby Current-Max | Memory Density | Parallel/Serial | Endurance | Write Cycle Time-Max (tWC) | Data Retention Time-Min | Write Protection | Standards | Alternate Memory Width | I2C Control Byte | Source Url Status Check Date | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ST25DV64K-JFR6D3 STMicroelectronics | 97 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 12-UFDFN Exposed Pad | YES | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ST25D | - | Active | 1 (Unlimited) | 12 | - | RFID Transponder | - | - | - | - | - | 1.8V~5.5V | DUAL | NO LEAD | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | 13.56MHz | NOT SPECIFIED | ST25DV64K | - | S-PDSO-N12 | - | 5.5V | - | 1.8V | I2C | - | - | SYNCHRONOUS | - | - | 64KX1 | 1 | - | - | 65536 bit | - | - | - | - | - | ISO 15693 | - | - | - | - | 0.6mm | 3mm | 3mm | - | - | ROHS3 Compliant | - | ||
![]() SL2S2102FTB,115 NXP USA Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | 3-XDFN | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | I-Code | - | Active | 1 (Unlimited) | - | - | RFID Transponder | - | - | - | - | - | 1.5V~1.7V | - | - | - | - | - | - | - | 13.56MHz | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, ISO 18000-3 | - | - | 2013-10-15 00:00:00 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL3S1204FTB0/1X NXP USA Inc. | 26 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 6-XFDFN | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 860MHz~960MHz | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EPC, ISO 15693, ISO 18000-6 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SL3S1213FTB0,115 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-XFDFN | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | U-Code | - | Obsolete | 1 (Unlimited) | - | - | RFID Transponder | - | - | - | - | - | 1.8V | - | - | - | - | - | - | - | 840MHz~960MHz | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 18000-6, EPC | - | - | 2013-10-15 00:00:00 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M24LR64-RMB6T/2 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-UFDFN Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | RFID Transponder | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | - | 260 | 1 | 2.5V | 0.5mm | - | 13.56MHz | - | M24LR64 | 8 | - | - | 5.5V | 2/5V | - | I2C | - | 700μA | - | - | 900 ns | 2KX32 | 32 | 64 kb | 0.00003A | - | SERIAL | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | ISO 15693, ISO 18000-3, NFC | 8 | 10100DDR | - | - | 0.6mm | 3mm | 2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PN7362AUHN/C300E NXP USA Inc. | 707 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 64-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2015 | - | - | Active | 3 (168 Hours) | - | - | RFID Reader/Transponder | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | 13.56MHz | - | - | 64 | - | - | - | - | - | I2C, SPI, UART, USB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TMS3705DR Texas Instruments | 4319 | - | - | - | - | - | - | - | - | - | - | - | Texas Instruments | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PN7120A0EV/C10801E NXP USA Inc. | 20696 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 49-VFBGA | - | - | - | - | - | - | - | Industrial grade | -30°C~85°C TA | Tray | 2012 | - | - | Active | 3 (168 Hours) | - | - | RFID Reader | - | - | - | - | - | 1.65V~3.6V | - | - | - | - | - | - | - | 13.56MHz | - | - | 49 | - | - | - | - | - | I2C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FeliCa, ISO 14443, ISO 15693, ISO 18000, MIFARE, NFC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MFRC63102HN,151 NXP USA Inc. | 17 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2007 | MIFARE® | - | Active | 1 (Unlimited) | - | - | RFID Reader | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | 13.56MHz | - | - | 32 | - | - | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AS3911-BQFT ams | 199 | - | Datasheet | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | 32 | - | 188.609377mg | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | - | - | Discontinued | 3 (168 Hours) | - | - | RFID Reader | - | - | - | - | - | 2.4V~5.5V | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | SPI | - | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | ISO 14443, NFC | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() NHS3100UK/A1Z NXP USA Inc. | 2624 |
| Datasheet | 15 Weeks | - | - | Surface Mount | 25-UFBGA, WLCSP | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2014 | - | - | Active | 1 (Unlimited) | - | - | RFID Reader | - | - | - | - | - | 1.7V~3.6V | - | - | - | - | - | - | - | 13.56MHz | - | - | - | - | - | - | - | - | I2C, SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MFRC52301HN1,151 NXP USA Inc. | 20000 | - | Datasheet | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -25°C~85°C | Tray | 2007 | MIFARE® | - | Obsolete | 1 (Unlimited) | - | - | RFID Reader | - | - | - | - | - | 2.5V~3.3V | - | - | - | - | - | - | - | 13.56MHz | - | - | 32 | - | - | - | - | - | I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 14443, MIFARE | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TRF7962RHBR Texas Instruments | 5661 | - | - | 6 Weeks | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | - | - | - | Active | 3 (168 Hours) | - | - | RFID Reader | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | 13.56MHz | - | TRF7962 | - | - | - | - | - | - | SPI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, ISO 18000-3 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA5577M1330C-PAE Microchip Technology | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Module | - | - | Module | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2002 | - | - | Discontinued | 3 (168 Hours) | - | - | RFID Transponder | - | 85°C | -40°C | - | - | 6V | - | - | - | - | - | - | - | 100kHz~150kHz | - | ATA5577 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 11784, ISO 11785 | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SL3S1002FTB1,115 NXP USA Inc. | 9956 |
| Datasheet | 16 Weeks | - | - | Surface Mount | 3-XDFN | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2008 | U-Code | - | Active | 1 (Unlimited) | - | - | RFID Transponder | - | - | - | - | - | - | - | - | - | - | - | - | - | 840MHz~960MHz | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 15693, ISO 18000-6 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATA5575M233A-DBB Microchip Technology | 26 |
| Datasheet | 21 Weeks | - | - | Surface Mount | Die | - | - | Die | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | - | - | Active | 3 (168 Hours) | - | - | RFID Transponder | - | 85°C | -40°C | - | 330pF | - | - | - | - | - | - | - | - | 100kHz~150kHz | - | ATA5575M2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ISO 11784, ISO 11785 | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PN5120A0HN1/C1,151 NXP USA Inc. | 528 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~90°C | Tray | 2006 | MIFARE® | e4 | Active | 1 (Unlimited) | 32 | - | RFID Reader/Transponder | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | 2.5V~3.6V | QUAD | NO LEAD | 260 | 1 | 3V | 0.5mm | - | 13.56MHz | 30 | - | 32 | S-PQCC-N32 | Not Qualified | - | 1.8/3.32.5/3.3V | - | I2C, SPI, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FeliCa, ISO 14443, MIFARE, NFC | - | - | - | - | 1mm | 5mm | 5mm | - | - | ROHS3 Compliant | - | ||
![]() PR5331C3HN/C370E NXP USA Inc. | 100689 |
| Datasheet | 8 Weeks | - | - | Surface Mount | 40-VFQFN Exposed Pad | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2011 | MIFARE® | - | Active | 2 (1 Year) | - | - | RFID Reader | - | - | - | - | - | 2.5V~3.6V | - | - | - | - | - | - | - | 13.56MHz | - | - | 40 | - | - | - | - | - | I2C, UART | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FeliCa, ISO 14443, MIFARE, NFC | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M24LR64-RDW6T/2 STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | - | e4 | Obsolete | 1 (Unlimited) | 8 | EAR99 | RFID Transponder | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 1.8V~5.5V | DUAL | GULL WING | 260 | 1 | 2.5V | 0.5mm | 4.4mm | 13.56MHz | - | M24LR64 | 8 | - | - | 5.5V | 2/5V | - | I2C | 8kB | 700μA | - | - | 900 ns | 2KX32 | - | 64 kb | 0.00003A | - | SERIAL | 1000000 Write/Erase Cycles | 5ms | 40 | SOFTWARE | ISO 15693, ISO 18000-3, NFC | - | 1010CDDR | - | 1.05mm | - | 3mm | 4.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PN5331B3HN/C270:55 NXP USA Inc. | 20 |
| Datasheet | - | - | - | Surface Mount | 40-VFQFN Exposed Pad | YES | - | - | - | - | - | - | - | -30°C~85°C | Tray | 2011 | MIFARE® | e4 | Obsolete | 2 (1 Year) | 40 | 5A992 | RFID Reader/Transponder | NICKEL PALLADIUM GOLD | - | - | 8542.39.00.01 | - | 2.5V~3.6V | QUAD | NO LEAD | 260 | 1 | 3.3V | 0.5mm | - | 13.56MHz | 30 | - | 40 | S-PQCC-N40 | Not Qualified | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FeliCa, ISO 14443, MIFARE, NFC | - | - | - | - | 1mm | 6mm | 6mm | - | - | ROHS3 Compliant | - |