- Manufacturer
- Function
- Mounting Type
- Package / Case
- Packaging
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- RF Type
- Factory Lead Time
- Lifecycle Status
- Frequency
Attribute column
Categories
RF Misc ICs and Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Core | Data RAM Size | Data RAM Type | Development Kit | Factory Pack Quantity | Ihs Manufacturer | Insertion Loss-Max | Interface Type | Maximum Clock Frequency | Maximum Data Rate | Maximum Input Frequency | Maximum Operating Temperature | Minimum Input Frequency | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Number of I/Os | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Output Frequency Range | Package Description | Part Life Cycle Code | RoHS | Rohs Code | Supply Current Receiving | Supply Current Transmitting | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | HTS Code | Construction | Reach Compliance Code | Operating Frequency | Operating Supply Voltage | Number of Circuits | Operating Supply Current | Program Memory Type | Program Memory Size | Output Power | Data Bus Width | RF/Microwave Device Type | Operating Frequency-Min | Sensitivity | VSWR-Max | Number of ADC Channels | Input Power-Max (CW) | Characteristic Impedance | Number of Timers | Phase Shift-Max | ADC Resolution |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TIM-LA-0-000-1 u-blox AG | In Stock | - | Datasheet | - | - | - | - | - | - | U-BLOX AG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI2109-FM Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADF41510BCPZ-RL7 Analog Devices | 30 |
| Datasheet | LFCSP-24 | - | - | - | EV-ADF41510SD1Z, EV-ADF41510SD2Z | 1500 | - | - | - | - | - | 10 GHz | + 105 C | 1 GHz | - 40 C | - | SMD/SMT | - | - | - | - | 1 GHz to 10 GHz | - | - | RoHS Compliant | - | - | - | 3.465 V | 3.135 V | - | Reel | ADF41510 | - | - | Integer-N/Fractional-N PLL Synthesizer | - | - | - | - | - | 3.3 V | 1 Circuit | 108 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STM32WB09KEV6TR STMicroelectronics | 132 | - | Datasheet | VFQFPN-32 | ARM Cortex M0+ | 16 kB | SRAM | - | 3000 | - | - | GPIO, I2C, SPI, UART | 64 MHz | 2 Mbps | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 I/O | - | - | - | - | - | - | RoHS Compliant | - | 3.6 mA | 4.9 mA | 3.6 V | 1.7 V | 0.002434 oz | Reel | STM32WB0 | - | - | Bluetooth LE 5.4 | - | - | - | - | 2.4 GHz | 1.7 V to 3.6 V | - | - | Flash | 512 kB | 8 dBm | 32 bit | - | - | - 104 dBm | - | 8 Channels | - | - | 1 x 16 bit, 2 x 16 bit | - | 12 bit | ||
![]() GRF2I/LP-0210 Qualcomm | In Stock | - | Datasheet | - | - | - | - | - | - | QUALCOMM INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RF5365 RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Transferred | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MLX71120 Melexis Microelectronic Integrated Systems | In Stock | - | Datasheet | - | - | - | - | - | - | MELEXIS N V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | e3 | - | - | Matte Tin (Sn) | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAPS-010145-TR5 MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HMC647LP6 Analog Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | ANALOG DEVICES INC | 6.5 dB | - | - | - | - | - | - | - | - | - | - | 3100 MHz | 85 °C | -40 °C | - | 6 X 6 MM, LEADLESS, PLASTIC, SMT, QFN-28 | Obsolete | - | No | - | - | - | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | 8542.39.00.01 | COMPONENT | unknown | - | - | - | - | - | - | - | - | DIGITALLY CONTROLLED PHASE SHIFTER | 2500 MHz | - | 1.38 | - | 26 dBm | 50 Ω | - | 360 deg | - | ||
![]() SI2107-FM Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SRF1016ZSQ RF Micro Devices Inc | In Stock | - | Datasheet | - | - | - | - | - | - | RF MICRO DEVICES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM3033 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | BROADCOM INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMB5712A1 Infineon Technologies AG | 85000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM4506 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | BROADCOM INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BCM3351 Broadcom Limited | In Stock | - | Datasheet | - | - | - | - | - | - | BROADCOM INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TH72036KLD Melexis Microelectronic Integrated Systems | In Stock | - | Datasheet | - | - | - | - | - | - | MELEXIS N V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | Yes | - | - | - | - | - | - | - | e3 | - | - | MATTE TIN | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SI2109-FMR Silicon Laboratories Inc | In Stock | - | Datasheet | - | - | - | - | - | - | SILICON LABORATORIES INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TQ5139 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMM5138XZ SUMITOMO ELECTRIC Device Innovations Inc | In Stock | - | Datasheet | - | - | - | - | - | - | SUMITOMO ELECTRIC DEVICE INNOVATIONS USA INC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SE880 Telit | 1200 | - | Datasheet | - | - | - | - | - | - | TELIT COMMUNICATIONS PLC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |