- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Characteristic Impedance | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ARZ5459H03V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR0408LC2C L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | DOWN CONVERTER | - | 2 | - | YES | 8000MHz | 4000MHz | 200MHz | 100MHz | 30 dB | 2 dB | - | ||
![]() ARM0618LC2B L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | IMAGE REJECTION | 6000MHz | 2 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARZ0312 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARZ0038 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM0812LC2A L3 Narda-MITEQ | In Stock | - | - | 12000MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | IMAGE REJECTION | 8000MHz | 2 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DA0218LR5 L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | SMA-F, LOW NOISE | COAXIAL | DOUBLE BALANCED | 2000MHz | 2 | 50Ohm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARM8596D08Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA0910B12AC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR0118LC1 L3 Narda-MITEQ | In Stock | - | - | 18000MHz | - | - | Active | IMAGE REJECTION, LOW NOISE, HIGH DYNAMIC RANGE | - | IMAGE REJECTION | 1000MHz | - | - | - | - | - | - | - | - | - | - | ||
![]() ARZ0056 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM1218LC2C L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | IMAGE REJECTION | 12000MHz | 2 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARM0812LC2B L3 Narda-MITEQ | In Stock | - | - | 12000MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | IMAGE REJECTION | 8000MHz | 2 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DA1218LR5 L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | DOUBLE BALANCED | 12000MHz | 2 | 50Ohm | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARM0208LC2A L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 2 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SYS0101M08V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM5459N01X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR1218LC2A L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | DOWN CONVERTER | - | 2 | - | YES | 18000MHz | 12000MHz | 40MHz | 20MHz | 27 dB | 3.5 dB | - | ||
![]() AR2640LI8A L3 Narda-MITEQ | In Stock | - | - | 40000MHz | 85°C | -55°C | Active | K-F; SMA-F | COAXIAL | IMAGE REJECTION | 26000MHz | 1.5 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARM0204LC2B L3 Narda-MITEQ | In Stock | - | - | 4000MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 2 | - | - | - | - | - | - | - | - | Non-RoHS Compliant |