- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | Modulation Technique | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRM0218LC1A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 13dBm | 50Ohm | - | - | Non-RoHS Compliant | ||
![]() IR0118LC1B L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 1000MHz | 1.5 | - | 50Ohm | 11 dB | - | - | ||
![]() IR0226MC1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0104MC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0502MC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0994G08J L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA5459N05X-MS4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0618LC3C L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0118MC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0618LC2C L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 6000MHz | 1.5 | - | 50Ohm | 10 dB | - | - | ||
![]() IRA0218LC1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0618HC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRE0208HI1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0226HC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0218LC1B L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 13dBm | 50Ohm | - | - | Non-RoHS Compliant | ||
![]() IR0218LC1Q L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | DEMODULATOR | 2000MHz | 1.5 | - | 50Ohm | 14 dB | I/Q | - | ||
![]() IRM0408D01AA-MS2 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARZ9910N01R L3 Narda-MITEQ | In Stock | - | - | 10400MHz | 85°C | -55°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 9900MHz | 2 | 33dBm | 50Ohm | - | - | Non-RoHS Compliant | ||
![]() IR0812HC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3943G08U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - |