- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Characteristic Impedance | Conversion Loss-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRBA0226LC1B L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 50Ohm | - | Non-RoHS Compliant | ||
![]() ARZ0275-D-L L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IRA2930J25E L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IR0218MC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IR5.9F15D L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IRM0208HC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IR3A8596LR6C L3 Narda-MITEQ | In Stock | - | - | 9600MHz | 85°C | -54°C | - | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 8500MHz | 2 | 50Ohm | - | - | ||
![]() IRJ085095U120A L3 Narda-MITEQ | In Stock | - | - | 9500MHz | 85°C | -55°C | - | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 8500MHz | 1.5 | - | 8 dB | Non-RoHS Compliant | ||
![]() IR0618LC2B L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | - | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 6000MHz | 1.5 | 50Ohm | 10 dB | - | ||
![]() IR0818LC2-20 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() DA8596G29G L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IRM0408LC2C L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 4000MHz | 1.5 | 50Ohm | 11 dB | Non-RoHS Compliant | ||
![]() IR0226LC1B L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | - | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 50Ohm | 14.5 dB | - | ||
![]() IR0218HC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() DA0812LR5 L3 Narda-MITEQ | In Stock | - | - | 12000MHz | 85°C | -54°C | - | Active | - | SMA-F | COAXIAL | DOUBLE BALANCED | 8000MHz | 2 | 50Ohm | - | Non-RoHS Compliant | ||
![]() IR3943G09U L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IR1826NI7Q L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | e4 | Active | Gold (Au) | K-F; SMA-F | COAXIAL | IMAGE REJECTION | 18000MHz | 1.5 | - | 13.5 dB | Non-RoHS Compliant | ||
![]() IQM2733A06N L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IR0502MC1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IRM0101F10Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - |