- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | Modulation Technique | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRM0226LC1Q L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | DEMODULATOR | 2000MHz | 1.5 | - | - | 17.5 dB | I/Q | Non-RoHS Compliant | ||
![]() IRM0218MC1A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 16dBm | 50Ohm | - | - | Non-RoHS Compliant | ||
![]() IRA8596LR1B L3 Narda-MITEQ | In Stock | - | - | 9600MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 8500MHz | 1.5 | - | 50Ohm | - | - | Non-RoHS Compliant | ||
![]() IR0208MC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0812LC2B L3 Narda-MITEQ | In Stock | - | - | 12000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 8000MHz | 1.5 | - | - | 8 dB | - | Non-RoHS Compliant | ||
![]() IR1941J28P L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3743A14X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DA9096G29G L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0118LC1B L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 1000MHz | 1.5 | - | 50Ohm | 14 dB | - | Non-RoHS Compliant | ||
![]() IRM5800B24X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0404L18W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0226LC1Q L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | DEMODULATOR | 2000MHz | 1.5 | - | 50Ohm | 17.5 dB | I/Q | - | ||
![]() IR7613D25N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0618MC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3884D25N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2640NI7A L3 Narda-MITEQ | In Stock | - | - | 40000MHz | 85°C | -54°C | Active | - | K-F; SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 26000MHz | 1.5 | - | - | 12 dB | - | Non-RoHS Compliant | ||
![]() IR0118MC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1840C22Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA5459N07X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRE0307E07W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - |