- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Characteristic Impedance | Conversion Loss-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() M0618W8 L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | - | Active | - | - | COMPONENT | DOUBLE BALANCED | 6000MHz | 3 | - | 13.5 dB | Non-RoHS Compliant | ||
![]() M0614F L3 Narda-MITEQ | In Stock | - | - | 14000MHz | - | - | - | Active | - | - | COAXIAL | DOUBLE BALANCED | 6000MHz | - | - | 8 dB | - | ||
![]() IRM0812LC2C-L L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IR1218MC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IR1218HC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IRM0618LC2B L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 6000MHz | 1.5 | - | 13 dB | Non-RoHS Compliant | ||
![]() IR0102MC1C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() LNB-197207-60/120 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | DOWN CONVERTER | - | - | - | - | - | ||
![]() IRM1218LC2Q L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 12000MHz | 1.5 | 50Ohm | 13 dB | Non-RoHS Compliant | ||
![]() M30V L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IQD16020 L3 Narda-MITEQ | In Stock | - | - | 170MHz | 70°C | -30°C | - | Active | - | - | COAXIAL | PHASE DETECTOR | 150MHz | 1.5 | 50Ohm | - | - | ||
![]() IR1218MC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IR0104J05Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IRM1218HC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() M0205W1 L3 Narda-MITEQ | In Stock | - | - | 5000MHz | 85°C | -54°C | e4 | Active | Gold (Au) | SMA-F | COAXIAL | DOUBLE BALANCED | 2000MHz | 3.5 | - | 10.5 dB | Non-RoHS Compliant | ||
![]() IRM0226MC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() IRM1218LC2C L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 12000MHz | 1.5 | 50Ohm | 13 dB | Non-RoHS Compliant | ||
![]() IRM0408HC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | ||
![]() LNB-202212-60/120 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | DOWN CONVERTER | - | - | - | - | - | ||
![]() IRM0812LC2A-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - |