- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AR0618LC2C L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | DOWN CONVERTER | - | 2 | - | - | YES | 18000MHz | 6000MHz | 200MHz | 100MHz | 22 dB | 4 dB | - | ||
![]() AR1090LC1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM8994C05Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM8596LC2-50 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DB1826LW1 L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | DOUBLE BALANCED | 18000MHz | 2.5 | 13dBm | 9.5 dB | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AR1826LI8A L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -55°C | Active | - | COAXIAL | IMAGE REJECTION | 18000MHz | 1.5 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARM0618LC2A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | IMAGE REJECTION | 6000MHz | 2 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARM0208LC2C L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 2 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SYS1826A04Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR9296C27S L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARZ0035 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARL5359LC2A L3 Narda-MITEQ | In Stock | - | - | 5900MHz | 85°C | -54°C | Active | SMA-F | COAXIAL | IMAGE REJECTION | 5300MHz | 2 | 1dBm | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DB1726E25W L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARZ0016 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR2640LI8C L3 Narda-MITEQ | In Stock | - | - | 40000MHz | 85°C | -55°C | Active | K-F; SMA-F | COAXIAL | IMAGE REJECTION | 26000MHz | 1.5 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DA1218LR5-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR1826LI8C L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -55°C | Active | - | COAXIAL | IMAGE REJECTION | 18000MHz | 1.5 | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARM8596LR1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM8596N02X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARL0418A30T L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |