- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Moisture Sensitivity Level (MSL) | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Characteristic Impedance | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SYS2640A04Y L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AR0408LC2B L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | DOWN CONVERTER | - | 2 | - | YES | 8000MHz | 4000MHz | 80MHz | 40MHz | 30 dB | 2 dB | - | ||
![]() AR0812LC2B L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F, IMAGE REJECTION, LOW NOISE | COAXIAL | DOWN CONVERTER | - | 2 | - | YES | 12000MHz | 8000MHz | 80MHz | 40MHz | 29 dB | 2.5 dB | - | ||
![]() ARM0618LC2C-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM0618LC2C L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 6000MHz | 2 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() ARZ8596A23M L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ARM0204LC2C L3 Narda-MITEQ | In Stock | - | - | 4000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 2 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() LNB1826B26AC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB1826J18M L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB1826K13AC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS40118C20A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | DOWN CONVERTER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB-1826-30 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | LOW NOISE | MODULE | DOWN CONVERTER | - | 2.5 | 50Ohm | NO | 26000MHz | 18000MHz | 10000MHz | 2000MHz | 42 dB | 3 dB | - | ||
![]() SYS2931J18Z-1-R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB2527L20Z L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS40118C20C L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | DOWN CONVERTER | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS2640E12V-BUC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB-1826-30-09 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS0113F15T L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNB-2640-40 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | LOW NOISE | MODULE | DOWN CONVERTER | - | 2.5 | 50Ohm | NO | 40000MHz | 26000MHz | 16000MHz | 2000MHz | - | 4 dB | - | ||
![]() LNB-2640-40-09-12V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - |