- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | JESD-609 Code | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRM0208MC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() MDZ0161 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0226HC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0812HC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() M30H L3 Narda-MITEQ | In Stock | - | - | 2000MHz | 85°C | -54°C | - | Active | - | - | COMPONENT | FREQUENCY DOUBLER | 500MHz | 6 | 16dBm | - | 15 dB | - | ||
![]() M0408W3 L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | e4 | Active | Gold (Au) | - | COMPONENT | DOUBLE BALANCED | 4000MHz | 3 | - | - | 10 dB | Non-RoHS Compliant | ||
![]() IR0218HC1B L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() M0205W3 L3 Narda-MITEQ | In Stock | - | - | 5000MHz | 85°C | -54°C | - | Active | - | - | COMPONENT | DOUBLE BALANCED | 2000MHz | 3.75 | - | - | 11 dB | Non-RoHS Compliant | ||
![]() MDZ0209 L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0208LC2C L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | - | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | 9 dB | - | ||
![]() IRB0218LC1C L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | 12.5 dB | Non-RoHS Compliant | ||
![]() IRM0618LC2A L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 6000MHz | 1.5 | - | - | 13 dB | Non-RoHS Compliant | ||
![]() IRM0118E19AC L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRJ085095U30A L3 Narda-MITEQ | In Stock | - | - | 9500MHz | 85°C | -55°C | - | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 8500MHz | 1.5 | - | - | 8 dB | Non-RoHS Compliant | ||
![]() IRM0226LC1A L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | - | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | 50Ohm | 14.5 dB | Non-RoHS Compliant | ||
![]() IRM5800D20V L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0812HC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IRE0618LI1B L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | - | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 6000MHz | 1.5 | - | - | 10.5 dB | Non-RoHS Compliant | ||
![]() IRM001002LC1Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1218C10R L3 Narda-MITEQ | In Stock | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - |