- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | Modulation Technique | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRA8596N01X-MS4 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1218LC2Q L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | DEMODULATOR | 12000MHz | 1.5 | - | 50Ohm | 12.5 dB | I/Q | - | ||
![]() IR0812HC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA5459E13R L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA5459N10X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0325HA1 L3 Narda-MITEQ | In Stock | - | - | 3500MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 3000MHz | 2 | - | - | 5 dB | - | - | ||
![]() IRE0208LI1A L3 Narda-MITEQ | In Stock | - | - | 8000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | - | - | 9.5 dB | - | Non-RoHS Compliant | ||
![]() IR1218LC2C L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 12000MHz | 1.5 | - | 50Ohm | 9.5 dB | - | - | ||
![]() IRM0204HC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1118D25N L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR8994K11G L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0408HC2Q L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRA5459LR1B L3 Narda-MITEQ | In Stock | - | - | 5900MHz | 85°C | -54°C | Active | - | SMA-F, LOW NOISE | COAXIAL | IMAGE REJECTION | 5400MHz | 1.5 | - | 50Ohm | - | - | Non-RoHS Compliant | ||
![]() IR0502LC1A L3 Narda-MITEQ | In Stock | - | - | 2000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 500MHz | 1.5 | - | - | 9.5 dB | - | Non-RoHS Compliant | ||
![]() IRM0408MC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0204HC2B L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR0102LC1B L3 Narda-MITEQ | In Stock | - | - | 2000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 1000MHz | 1.5 | - | - | 8 dB | - | Non-RoHS Compliant | ||
![]() IRM0408HC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2640LC2Q L3 Narda-MITEQ | In Stock | - | - | 40000MHz | 85°C | -54°C | Active | - | K-F; SMA-F, LOW NOISE | COAXIAL | DEMODULATOR | 26000MHz | 1.5 | 13dBm | 50Ohm | 15.5 dB | I/Q | - | ||
![]() IRM0218MC1B L3 Narda-MITEQ | In Stock | - | - | 18000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 2000MHz | 1.5 | 16dBm | 50Ohm | - | - | Non-RoHS Compliant |