- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Operating Frequency (Max) | Operating Temperature (Max.) | Operating Temperature (Min.) | Part Status | Terminal Finish | Additional Feature | Construction | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Characteristic Impedance | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | Modulation Technique | RF Input Frequency-Min | IF Frequency-Max | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IRJ085095U150A L3 Narda-MITEQ | In Stock | - | - | 9500MHz | 85°C | -55°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 8500MHz | 1.5 | - | - | 8 dB | - | - | - | - | - | Non-RoHS Compliant | ||
![]() DA40618L12V L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR2640NI7Q L3 Narda-MITEQ | In Stock | - | - | 40000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | DEMODULATOR | 26000MHz | 1.5 | - | - | 15 dB | - | - | I/Q | - | - | Non-RoHS Compliant | ||
![]() IR0502LC1C L3 Narda-MITEQ | In Stock | - | - | 2000MHz | 85°C | -54°C | Active | Nickel (Ni) | SMA-F | COAXIAL | IMAGE REJECTION | 500MHz | 1.5 | - | - | 9.5 dB | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRM0118MC1A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR1218MC2A L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IRM0618HC2C L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ME3334W1 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBWA3435N01RC L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MPZ1039 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSB0218LR5 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSB140170U60 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TIM0206HI2 L3 Narda-MITEQ | In Stock | - | - | - | 85°C | -54°C | Active | - | SMA-F | COAXIAL | DOWN CONVERTER | - | 2 | - | - | - | YES | 6000MHz | - | 2000MHz | 2000MHz | Non-RoHS Compliant | ||
![]() SYSMM3X4345 L3 Narda-MITEQ | In Stock | - | - | 45000MHz | 65°C | -40°C | Active | - | K-F; SMA-F,HIGH RELIABILITY | COAXIAL | IMAGE REJECTION | 43000MHz | 2.5 | - | 50Ohm | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SYS2640K29Z-D L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBW2226LG1 L3 Narda-MITEQ | In Stock | - | - | 26000MHz | 85°C | -54°C | Active | - | SMA-F | COAXIAL | SINGLE BALANCED | 22000MHz | 1.5 | 10dBm | - | 7.5 dB | - | - | - | - | - | Non-RoHS Compliant | ||
![]() M10000W3 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYSMM4X3644 L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS1840F16X L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYS0216N01R-U L3 Narda-MITEQ | In Stock | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |