- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Number of Mixers
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of Pins
- Frequency
- Lifecycle Status
- Pin Count
- RF Type
Attribute column
Categories
RF Mixers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Allowable error limit | Gross weight | Ihs Manufacturer | Mounting method | Operating Frequency (Max) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Description | Package Equivalence Code | Part Life Cycle Code | Rohs Code | Teral type | Transport packaging size/quantity | JESD-609 Code | Pbfree Code | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Depth | Construction | Reach Compliance Code | Power Supplies | Operating temperature range | RF/Microwave Device Type | Operating Frequency-Min | VSWR-Max | Input Power-Max (CW) | Power | Characteristic Impedance | Differential Nonlinearity | Conversion Loss-Max | LO Tunable | RF Input Frequency-Max | RF Input Frequency-Min | IF Frequency-Max | IF Frequency-Min | RF Output Frequency-Max | RF Output Frequency-Min | Down Conversion Gain-Min | Noise Figure-Max | Input Power-Min (CW) | Output Power-Max | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFM-5 Mini-Circuits | 24 | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | - | 1500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | e3/e2 | Yes | - | - | - | TIN/TIN SILVER | - | - | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 5 MHz | 2.91 | 17 dBm | - | 50 Ω | - | 9.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() XX1000-V MACOM | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UPC2721GV-E1-A NEC Electronics Group | In Stock | - | Datasheet | - | - | - | - | - | NEC ELECTRONICS CORP | - | - | 85 °C | -40 °C | - | - | - | Transferred | Yes | - | - | e6 | - | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | COMPONENT | compliant | - | - | DOWN CONVERTER | - | - | - | - | 50 Ω | - | - | YES | 2000 MHz | 900 MHz | 600 MHz | 50 MHz | - | - | 18 dB | 15 dB | -30 dBm | 7 dBm | - | - | ||
![]() JCIR-23-1 Mini-Circuits | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZLW-1HBR Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | - | 500 MHz | 100 °C | -55 °C | - | - | - | Active | No | - | - | e0 | No | EAR99 | - | - | Tin/Lead (Sn/Pb) | SMA | - | - | COAXIAL | unknown | - | - | DOUBLE BALANCED | 0.5 MHz | 2.93 | 23 dBm | - | - | - | 8.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC6508G Raytheon Semiconductor | In Stock | - | Datasheet | YES | SURFACE MOUNT | 24 | - | - | RAYTHEON SEMICONDUCTOR | - | - | 70 °C | - | PLASTIC/EPOXY | SSOP, 24 PIN | SSOP24,.3 | Obsolete | No | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | 5,9 V | - | DOWN CONVERTER | - | - | - | - | - | - | - | NO | - | - | 80 MHz | 30 MHz | - | - | - | 9 dB | - | - | - | - | ||
![]() SYM-10DH Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | - | MINI-CIRCUITS | - | 1000 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC6/8,.37X.5,175 | LCC6/8,.37X.5,175 | Active | Yes | - | - | e4 | Yes | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 800 MHz | 1.46 | 23 dBm | - | - | - | 9.3 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TGC4405 Qorvo | In Stock | - | Datasheet | - | - | - | - | - | QORVO INC | - | - | - | - | - | - | - | Obsolete | Yes | - | - | - | - | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | UP CONVERTER | - | - | - | - | - | - | - | YES | - | - | 3000 MHz | 500 MHz | 2700 MHz | 1700 MHz | - | - | - | - | - | - | ||
![]() TGC4405 TriQuint Semiconductor | In Stock | - | Datasheet | - | - | - | - | - | TRIQUINT SEMICONDUCTOR INC | - | - | - | - | - | 2.07 X 1.93 MM, 0.1 MM HEIGHT, ROHS COMPLIANT PACKAGE-10 | - | Obsolete | Yes | - | - | e3/e4 | Yes | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | UP CONVERTER | - | - | - | - | - | - | - | YES | - | - | 3000 MHz | 500 MHz | 2700 MHz | 1700 MHz | - | - | - | - | - | - | ||
![]() X1000 Mimix Broadband | In Stock | - | Datasheet | - | - | - | 5 % | 252.60 | MIMIX BROADBAND INC | on chassis (case); F2 - 6 holes | - | - | - | - | DIE-7 | - | Transferred | Yes | M1 threaded connectiomin | 45*27*26/34 | e3 | - | - | Power resistor in aluminum case of RX24 series | 200 Ohm | Matte Tin (Sn) | - | - | (L) - 151*; (A) - 135* mm | COMPONENT | unknown | - | -55…+155 (275 max.) °C | FREQUENCY DOUBLER | 7500 MHz | - | 10 dBm | 200 W | - | 15000 MHz | - | - | - | - | - | - | - | - | - | - | - | - | (H) - 25* (* - minor changes possible) mm | (B) - 48*; (C) - 27* mm | ||
![]() MCA1-80MH Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | - | - | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | e3 | Yes | EAR99 | - | - | Tin (Sn) | HIGH ISOLATION | - | - | COMPONENT | compliant | - | - | DOUBLE BALANCED | 2800 MHz | 5.83 | 23 dBm | - | - | 8000 MHz | 8.7 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMMP-6530-TR1 Agilent Technologies Inc | In Stock | - | Datasheet | YES | SURFACE MOUNT | 8 | - | - | AGILENT TECHNOLOGIES INC | - | - | - | - | PLASTIC/EPOXY | - | LCC8,.2SQ,28 | Transferred | No | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AMMP-6530-TR1 Avago Technologies | 20 | - | Datasheet | YES | SURFACE MOUNT | 8 | - | - | AVAGO TECHNOLOGIES INC | - | - | - | - | PLASTIC/EPOXY | LCC8,.2SQ,28 | LCC8,.2SQ,28 | Obsolete | Yes | - | - | - | Yes | EAR99 | - | - | - | - | 8542.39.00.01 | - | COMPONENT | compliant | - | - | IMAGE REJECTION | 5000 MHz | - | 25 dBm | - | 50 Ω | 30000 MHz | 8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SYM-22H Mini-Circuits | In Stock | - | Datasheet | YES | SURFACE MOUNT | 6 | - | - | MINI-CIRCUITS | - | 2200 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | LCC6/8,.37X.5,175 | LCC6/8,.37X.5,175 | Active | Yes | - | - | e4 | Yes | EAR99 | - | - | Gold (Au) - with Nickel (Ni) barrier | IT CAN ALSO OPERATE AT 1000 TO 2400 MHZ | - | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 1500 MHz | 3.64 | 23 dBm | - | - | - | 8.8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZP-5LH-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | - | 1500 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | - | Yes | EAR99 | - | - | - | SMA | - | - | COAXIAL | unknown | - | - | DOUBLE BALANCED | 20 MHz | 3.95 | 17 dBm | - | - | - | 9 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ADE-R12MH Mini-Circuits | 1000 | - | Datasheet | YES | SURFACE MOUNT | 6 | - | - | MINI-CIRCUITS | - | 1200 MHz | 85 °C | -40 °C | PLASTIC/EPOXY | FL6,.2,100 | FL6,.2,100 | Obsolete | Yes | - | - | e3 | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | HIGH RELIABILITY | - | - | COMPONENT | unknown | - | - | DOUBLE BALANCED | 10 MHz | 2.65 | 17 dBm | - | - | - | 9.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMZ-K1 Synergy Microwave Corp | In Stock | - | Datasheet | - | - | - | - | - | SYNERGY MICROWAVE CORP | - | 500 MHz | - | - | - | - | - | Contact Manufacturer | No | - | - | - | No | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | DOUBLE BALANCED | 0.5 MHz | - | 20 dBm | - | - | - | 8.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TUF-1MHSM Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | - | 600 MHz | 100 °C | -55 °C | - | - | - | Active | Yes | - | - | e3/e2 | Yes | - | - | - | - | - | - | - | COMPONENT | compliant | - | - | DOUBLE BALANCED | 2 MHz | 1.89 | 23 dBm | - | 50 Ω | - | 8 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZX05-14LH-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | - | 10000 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | - | - | EAR99 | - | - | - | SMA | - | - | COAXIAL | not_compliant | - | - | DOUBLE BALANCED | 3700 MHz | 8.31 | 17 dBm | - | - | - | 9.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ZX05-1LHW-S Mini-Circuits | In Stock | - | Datasheet | - | - | - | - | - | MINI-CIRCUITS | - | 750 MHz | 85 °C | -40 °C | - | - | - | Active | Yes | - | - | - | - | EAR99 | - | - | - | SMA | - | - | COAXIAL | not_compliant | - | - | DOUBLE BALANCED | 2 MHz | 2.54 | 17 dBm | - | - | - | 8.5 dB | - | - | - | - | - | - | - | - | - | - | - | - | - |